- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Shape/Size Description | Core Material | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR6028-100Y Bourns Inc. | 78530 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 2A | - | Not | - | - | - | - | 10μH | 100kHz | 65mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | 11 @ 2.52MHz | - | - | 1.7A | 11 | 2727 | 30% | 2A | 2A | - | - | 2.8mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR6038-101Y Bourns Inc. | 245 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | Steel | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6038 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 358MOhm | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 7mm | - | 650mA | 6.2MHz | Not | - | - | - | - | 100μH | 100kHz | 358mOhm Max | 650mA | POWER INDUCTOR | DUAL ENDED | 6.7 @ 796kHz | - | - | 680mA | 6.7 | 2727 | 30% | 650mA | 650mA | - | - | 3.8mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1045-220M Bourns Inc. | 211 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 19.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1045 | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | RECTANGULAR PACKAGE | 2.2A | - | - | - | - | - | - | 22μH | 100kHz | 145mOhm Max | 2.2A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | - | 2.6A | 22 | 3939 | - | - | - | - | - | 4.5mm | 0.189 4.80mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1205-750YL Bourns Inc. | 36800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 1.2A | - | Not | - | - | - | - | 75μH | 1kHz | 330mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | 17 @ 2.52MHz | - | 17 | 2.2A | 17 | 5050 | 15% | 1.2A | - | - | - | 5.5mm | 0.217 5.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRP7030-R47M Bourns Inc. | 1203 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Ferrite | RECTANGULAR PACKAGE | - | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 4.2MOhm | Copper/Tin (Cu/Sn) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7mm | Chip | 17.5A | - | Not | - | - | - | - | 470nH | 100kHz | 4.2mOhm Max | 17.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | 26A | - | - | 20% | 17.5A | 17A | - | - | 3.2mm | 0.126 3.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0906-220ML Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | RECTANGULAR PACKAGE | - | - | 16MHz | Ferrite | Q MEASURED AT 2.250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | 13mm | - | 1.6A | - | Not | - | - | - | - | 22μH | 1kHz | 130mOhm Max | 1.6A | POWER INDUCTOR | DUAL IN-LINE | 35 @ 2.52MHz | - | 35 | 2.4A | 35 | 4137 | 20% | 1.6A | - | - | - | 6.3mm | 0.248 6.30mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SDR7030-101K Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR | NO | 1 | - | - | 460mA | - | - | - | - | - | - | 100μH | 100kHz | 720mOhm Max | 460mA | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | - | 18 | 520mA | 18 | 2828 | - | - | - | - | - | 3mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR1206-100ML Bourns Inc. | 107 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1206 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 35MOhm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 3.3A | 18MHz | Not | - | - | - | - | 10μH | 1kHz | 35mOhm Max | 3.3A | POWER INDUCTOR | DUAL ENDED | 18 @ 2.52MHz | - | 18 | 5.7A | 18 | 5050 | 20% | 3.3A | 3.3A | - | - | 6.5mm | 0.256 6.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN1060-221M Bourns Inc. | 1402 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | - | 3MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN1060 | 0.394Lx0.386W 10.00mmx9.80mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | - | YES | 1 | 10.1mm | - | 1A | - | Not | - | - | - | - | 220μH | 100kHz | 460mOhm Max | 1A | POWER INDUCTOR | DUAL ENDED | 13 @ 2.52MHz | - | - | 1.2A | - | - | 20% | 1A | 1A | - | - | 6mm | 0.236 6.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR7045-470M Bourns Inc. | 1000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 150MOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 7.3mm | Chip | 950mA | 11MHz | Not | - | - | - | - | 47μH | 100kHz | 150mOhm Max | 950mA | POWER INDUCTOR | DUAL ENDED | 29 @ 2.52MHz | - | 29 | 780mA | 29 | 2828 | 20% | 950mA | 950mA | - | - | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1260-560M Bourns Inc. | 23480 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | 7.92MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1260 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | Shielded | 1 | 12.8mm | - | 2.3A | - | Not | - | - | - | - | 56μH | 100kHz | 100mOhm Max | 2.3A | POWER INDUCTOR | DUAL ENDED | 24 @ 2.52MHz | - | - | 2.2A | 24 | 4949 | - | 2.3A | - | - | - | 6mm | 0.256 6.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU1028A-820Y Bourns Inc. | 11 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 900mA | - | Not | - | - | - | - | 82μH | 100kHz | 420mOhm Max | 900mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | 850mA | - | 3939 | 30% | - | 900mA | - | - | 2.8mm | 0.122 3.10mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 5900-681-RC Bourns Inc. | 5 |
| Datasheet | 16 Weeks | - | Axial, Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | - | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 548mOhm | - | 8504.50.40.00 | 900mA | - | NO | 1 | - | Bobbin Core | 1A | - | Not | - | - | - | 812.8 μm | 680μH | 1kHz | 515mOhm Max | 1A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 10% | 1A | - | 1MHz | 11.51mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 2214-H-RC Bourns Inc. | 74 |
| Datasheet | 14 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 2200 | 0.950Dia 24.13mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 3.1A | - | Not | - | - | 21.84mm | 690 μm | 150μH | 1kHz | 110mOhm Max | 3.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 3.1A | 3.1A | - | 24.13mm | - | 0.550 13.97mm | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1208-471KL Bourns Inc. | 772 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | RECTANGULAR PACKAGE | - | - | - | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 850MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 700mA | 1.4MHz | Not | - | - | - | - | 470μH | 1kHz | 850mOhm Max | 700mA | POWER INDUCTOR | DUAL ENDED | 14 @ 796kHz | - | 14 | 950mA | 14 | 5050 | 10% | 700mA | - | - | - | 8.5mm | 0.335 8.50mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2124-H-RC Bourns Inc. | 147 | - | Datasheet | 14 Weeks | Tin | Axial, Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | - | -55°C~105°C | Bulk | 2004 | 2100 | 0.860Dia 21.84mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 400mOhm | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 1.3A | - | Not | - | - | 20.57mm | 560 μm | 1mH | 1kHz | 400mOhm Max | 1.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 1.3A | 1.3A | 1kHz | 21.844mm | 11.43mm | 0.450 11.43mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR4018-100Y Bourns Inc. | 18290 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 38MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4018 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5mm | Rectangular | 1.3A | - | Not | 4848 | 1919 | - | - | 10μH | 100kHz | 150mOhm Max | 1.3A | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | - | 1A | 10 | - | 30% | 1.3A | 1.3A | - | - | 1.8mm | 0.079 2.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0805-332KL Bourns Inc. | 3 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | CYLINDRICAL PACKAGE | - | 16.5Ohm | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 16.5Ohm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 7.8mm | Chip | 100mA | - | Not | - | - | - | - | 3.3mH | 1kHz | 16.5Ohm Max | 100mA | POWER INDUCTOR | DUAL ENDED | 28 @ 252kHz | - | - | 170mA | 28 | - | 10% | 100mA | 100mA | - | - | 5.3mm | 0.209 5.30mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR2207-102KL Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | 3.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 600mA | - | Not | - | - | - | - | 1mH | 100kHz | 1.8Ohm Max | 600mA | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | 1A | 15 | 8759 | 10% | 600mA | 600mA | - | - | 7mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN4018-470M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | Steel | RECTANGULAR PACKAGE | - | - | 10MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN4018 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | - | - | YES | 1 | 4.2mm | - | 600mA | - | Not | - | - | - | - | 47μH | 100kHz | 780mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | 11 @ 2.52MHz | - | 11 | 620mA | - | - | 20% | 600mA | 600mA | - | - | 1.8mm | 0.071 1.80mm | No | No SVHC | ROHS3 Compliant | - | - |