- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Brand | Current - Saturation (Isat) | DC Resistance | Factory Pack QuantityFactory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Minimum Quality Factor | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Width | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Product Status | Q | Q Minimum | Qualification | Rad Hardened | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Tolerance (+ or -) | Unit Weight | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Type | Terminal Finish | Applications | HTS Code | Subcategory | Current Rating (Amps) | Packing Method | Technology | Shielding | Number of Functions | Construction | Reach Compliance Code | Military Standard | Reference Standard | Termination Style | Lead Length | Failure Rate | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Product Type | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | RMS Current (Irms) | Self Resonant Frequency | Core Type | Product | Saturation Current | Features | Product Category | Product Length | Product Width | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height | Product Height (mm) | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1245C-R47M Bourns Inc. | 35 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | Bourns | 65A | - | 500 | 70MHz | - | 100 kHz | Bourns | - | - | Metal | 38 A | 1.15 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 20 | - | - | - | Details | - | - | - | 0.151678 oz | -40°C ~ 125°C | MouseReel | SRP1245C | 0.531" L x 0.496" W (13.50mm x 12.60mm) | ±20% | - | - | Standard | - | - | - | - | - | Inductors, Chokes & Coils | 38 A | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | 470 nH | - | 1.15mOhm Max | - | - | 20 @ 100kHz | - | - | Fixed Inductors | - | - | - | ± 20% | - | 38A | 70 MHz | Wirewound | Power Inductors | 65 A | - | Power Inductors - SMD | 12.6mm | 12.6mm | - | - | 4.7 mm | 0.197" (5.00mm) | 12.6 mm | 12.6 mm | 4.7mm | - | - | ||
![]() SRP0520-2R2K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | 2 | METAL ALLOY POWDER | Bourns | 10.8A | 0.0262(ohm) | 2500 | 27MHz | - | 100 kHz | Bourns | - | - | Metal | 7.2 A | 26.2 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | -40C to 125C | - | - | - | - | - | - | - | - | - | 5.4(mm) | Not Required(mm) | Active | 46(TYP) | - | - | No | - | Details | - | - | 10% | 0.007760 oz | -40°C ~ 125°C | Tape and Reel | SRP0520 | 0.213" L x 0.201" W (5.40mm x 5.10mm) | ±10% | - | - | Standard | - | - | - | - | - | Inductors, Chokes & Coils | 6.2 A | - | Wirewound | Shielded | - | - | - | Not Required | - | SMD/SMT | - | Not Required | - | - | 2.2 μH | 0.1(MHz) | 26.2mOhm Max | - | - | 46 @ 7.96MHz | - | - | Fixed Inductors | - | - | - | ± 10% | - | 6.2 A | 27(MHz) | Wirewound | Power Inductors | 10.8 A | - | Power Inductors - SMD | 5.4 mm | 5.1 mm | 5.6(mm) | - | 2 mm | 0.079" (2.00mm) | 5.4 mm | 5.1 mm | 2mm | 2(mm) | - | ||
![]() SRP0620-1R0K Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | Bourns | 15.7A | - | 1500 | 41MHz | - | 100 kHz | Bourns | - | - | Metal | 11 A | 10.6 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 40 | - | - | - | Details | - | - | - | 0.012346 oz | -40°C ~ 125°C | MouseReel | SRP0620 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | - | - | Standard | - | - | - | Power | - | Inductors, Chokes & Coils | 11 A | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | 1 μH | - | 10.6mOhm Max | - | - | 40 @ 7.96MHz | - | - | Fixed Inductors | - | - | - | ± 10% | - | 11A | 41 MHz | Wirewound | Power Inductors | 15.7 A | - | Power Inductors - SMD | 7.1mm | 6.7mm | - | - | 2 mm | 0.079" (2.00mm) | 7.1 mm | 6.7 mm | 2mm | - | - | ||
![]() SRP3012C-R47M Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | 2 | METAL ALLOY POWDER | Bourns | 6.5A | 0.03(ohm) | 4000 | 98MHz | - | 100 kHz | Bourns | - | - | Metal | 5 A | 30 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | -40C to 125C | - | - | - | - | - | - | - | - | - | 3.4(mm) | Not Required(mm) | Active | 10 | 10 | - | No | - | Details | - | - | 20% | 0.002046 oz | -40°C ~ 125°C | Tape and Reel | SRP3012C | 0.138" L x 0.126" W (3.50mm x 3.20mm) | ±20% | - | - | Standard | - | - | - | - | - | Inductors, Chokes & Coils | 5 A | - | Wirewound | Shielded | - | - | - | Not Required | - | SMD/SMT | - | Not Required | - | - | 470 nH | 0.1(MHz) | 30mOhm Max | - | - | 10 @ 100kHz | - | - | Fixed Inductors | - | - | - | - | - | - | 98(TYP)(MHz) | Wirewound | Power Inductors | 6.5 A | - | Power Inductors - SMD | - | - | 3.7(mm) | - | 1 mm | 0.047" (1.20mm) | 3.5 mm | 3.2 mm | - | 1.2(mm) | - | ||
![]() SRP0410-100K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | Bourns | 1.7A | - | 4000 | 16MHz | - | 100 kHz | Bourns | - | - | Metal | 1.4 A | 350 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | Details | - | - | - | 0.002822 oz | -40°C ~ 125°C | MouseReel | SRP0410 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | - | - | Standard | - | - | - | Power | - | Inductors, Chokes & Coils | 1.4 A | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | 10 μH | - | 350mOhm Max | - | - | 20 @ 2.52MHz | - | - | Fixed Inductors | - | - | - | - | - | - | 16 MHz | Wirewound | Power Inductors | 1.7 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 4.4 mm | 4.1 mm | - | - | - | ||
![]() SRP0410-6R8K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | Bourns | 2.1A | - | 4000 | 20MHz | - | 100 kHz | Bourns | - | - | Metal | 1.8 A | 245 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | Details | - | - | - | 0.002822 oz | -40°C ~ 125°C | MouseReel | SRP0410 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | - | - | Standard | - | - | - | Power | - | Inductors, Chokes & Coils | 1.8 A | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | 6.8 μH | - | 245mOhm Max | - | - | 12 @ 7.96MHz | - | - | Fixed Inductors | - | - | - | - | - | - | 20 MHz | Wirewound | Power Inductors | 2.1 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 4.4 mm | 4.1 mm | - | - | - | ||
![]() SRP0620-3R3K Bourns Inc. | 546 | - | - | Surface Mount | Nonstandard | - | - | - | - | 2 | METAL ALLOY POWDER | Bourns | 8.5A | 0.0302(ohm) | 1500 | 20MHz | - | 100 kHz | Bourns | - | - | Metal | 6.6 A | 30.2 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | -40C to 125C | - | - | - | - | - | - | - | - | - | 7.1(mm) | Not Required(mm) | Active | 25(TYP) | - | - | No | - | Details | - | - | 10% | 0.012346 oz | -40°C ~ 125°C | Tape and Reel | SRP0620 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | - | - | Standard | - | - | - | - | - | Inductors, Chokes & Coils | 6.6 A | - | Wirewound | Shielded | - | - | - | Not Required | - | SMD/SMT | - | Not Required | - | - | 3.3 μH | 0.1(MHz) | 30.2mOhm Max | - | - | 25 @ 7.96MHz | - | - | Fixed Inductors | - | - | - | ± 10% | - | 6.6 A | 20(MHz) | Wirewound | Power Inductors | 8.5 A | - | Power Inductors - SMD | 7.1 mm | 6.7 mm | 7.3(mm) | - | 2 mm | 0.079" (2.00mm) | 7.1 mm | 6.7 mm | 2mm | 2(mm) | - | ||
![]() SRP0420-100K Bourns Inc. | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | 2 | METAL ALLOY POWDER | Bourns | 2.8A | 0.235(ohm) | 2500 | 17MHz | - | 100 kHz | Bourns | - | - | Metal | 1.8 A | 235 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | -40C to 125C | - | - | - | - | - | - | - | - | - | 4.4(mm) | Not Required(mm) | Active | 35(TYP) | - | - | No | - | Details | - | - | 10% | 0.007055 oz | -40°C ~ 125°C | Tape and Reel | SRP0420 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | - | - | Standard | - | - | - | - | - | Inductors, Chokes & Coils | 1.8 A | - | Wirewound | Shielded | - | - | - | Not Required | - | SMD/SMT | - | Not Required | - | - | 10 μH | 0.1(MHz) | 235mOhm Max | - | - | 35 @ 2.52MHz | - | - | Fixed Inductors | - | - | - | ± 10% | - | 1.8A | 17(MHz) | Wirewound | Power Inductors | 2.8 A | - | Power Inductors - SMD | 4.4mm | 4.1mm | 4.6(mm) | - | 2 mm | 0.079" (2.00mm) | 4.4 mm | 4.1 mm | 2mm | 2(mm) | - | ||
![]() SRP0415-R68K Bourns Inc. | 37 |
| - | Surface Mount | Nonstandard | - | - | - | - | 2 | METAL ALLOY POWDER | Bourns | 9.6A | 0.0138(ohm) | 3000 | 73MHz | - | 100 kHz | Bourns | - | - | Metal | 8.6 A | 13.8 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | -40C to 125C | - | - | - | - | - | - | - | - | - | 4.4(mm) | Not Required(mm) | Active | 7(TYP) | 7 | - | No | - | Details | - | - | 10% | 0.005644 oz | -40°C ~ 125°C | Tape and Reel | SRP0415 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | - | - | Standard | - | - | - | - | - | Inductors, Chokes & Coils | 8.6 A | - | Wirewound | Shielded | - | - | - | Not Required | - | SMD/SMT | - | Not Required | - | - | 680 nH | 0.1(MHz) | 13.8mOhm Max | - | - | 7 @ 25.2MHz | - | - | Fixed Inductors | - | - | - | ± 10% | - | 8.6A | 73(MHz) | Wirewound | Power Inductors | 9.6 A | - | Power Inductors - SMD | 4.4mm | 4.1mm | 4.6(mm) | - | 1.5 mm | 0.059" (1.50mm) | 4.4 mm | 4.1 mm | 1.5mm | 1.5(mm) | - | ||
![]() SRP0420-4R7K Bourns Inc. | 252 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | Bourns | 4.6A | - | 2500 | 24MHz | - | 100 kHz | Bourns | - | - | Metal | 3.1 A | 91 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | Details | - | - | - | 0.007055 oz | -40°C ~ 125°C | MouseReel | SRP0420 | 0.173" L x 0.161" W (4.40mm x 4.10mm) | ±10% | - | - | Standard | - | - | - | - | - | Inductors, Chokes & Coils | 3.1 A | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | 4.7 μH | - | 91mOhm Max | - | - | 37 @ 7.96MHz | - | - | Fixed Inductors | - | - | - | ± 10% | - | 3.1 A | 24 MHz | Wirewound | Power Inductors | 5.2 A | - | Power Inductors - SMD | 4.4 mm | 4.1 mm | - | - | 2 mm | 0.079" (2.00mm) | 4.4 mm | 4.1 mm | 2mm | - | - | ||
![]() SRP0610-R68K Bourns Inc. | 17 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | Bourns | 9.5A | - | 2500 | 55MHz | - | 100 kHz | Bourns | - | - | Metal | 4.7 A | 43 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | Details | - | - | - | 0.008818 oz | -40°C ~ 125°C | MouseReel | SRP0610 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | - | - | Standard | - | - | - | Power | - | Inductors, Chokes & Coils | 4.7 A | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | 680 nH | - | 43mOhm Max | - | - | 18 @ 25.2MHz | - | - | Fixed Inductors | - | - | - | - | - | - | 55 MHz | Wirewound | Power Inductors | 9.5 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 7.1 mm | 6.7 mm | - | - | - | ||
![]() SRP0610-3R3K Bourns Inc. | 17 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | Bourns | 5A | - | 2500 | 20MHz | - | 100 kHz | Bourns | - | - | Metal | 3.2 A | 99 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | Details | - | - | - | 0.008818 oz | -40°C ~ 125°C | Reel | SRP0610 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | - | - | Standard | - | - | - | Power | - | Inductors, Chokes & Coils | 3.2 A | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | 3.3 μH | - | 99mOhm Max | - | - | 31 @ 7.96MHz | - | - | Fixed Inductors | - | - | - | - | - | - | 20 MHz | Wirewound | Power Inductors | 5 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 7.1 mm | 6.7 mm | - | - | - | ||
![]() SRP0610-1R5K Bourns Inc. | 17 |
| - | Surface Mount | Nonstandard | - | - | - | - | - | Ferrite | Bourns | 7.5A | - | 2500 | 37MHz | - | 100 kHz | Bourns | - | - | Metal | 3.5 A | 74 mOhms | + 125 C | Bourns Inc. | - 40 C | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Last Time Buy | - | - | - | - | - | Details | - | - | - | 0.008818 oz | -40°C ~ 125°C | Reel | SRP0610 | 0.280" L x 0.264" W (7.10mm x 6.70mm) | ±10% | - | - | Standard | - | - | - | Power | - | Inductors, Chokes & Coils | 3.5 A | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | 1.5 μH | - | 74mOhm Max | - | - | 43 @ 7.96MHz | - | - | Fixed Inductors | - | - | - | - | - | - | 37 MHz | Wirewound | Power Inductors | 7.5 A | - | Power Inductors - SMD | - | - | - | - | 1 mm | 0.039" (1.00mm) | 7.1 mm | 6.7 mm | - | - | - | ||
![]() CC453232A-4R7KL Bourns Inc. | 623 |
| - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | Ferrite | Bourns | 1.05A | - | 500 | 30MHz | - | 7.96 MHz | Bourns | - | - | Ferrite | 1.3A | 260mΩ | + 150 C | Bourns Inc. | - 40 C | 10 | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 10 | AEC-Q200 | - | - | Details | - | - | - | 0.003880 oz | -40°C ~ 150°C | MouseReel | CC453232A | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | - | - | Standard | - | - | - | High Current | - | Inductors, Chokes & Coils | 1.3 A | - | - | Unshielded | - | - | - | - | - | SMD/SMT | - | - | - | - | 4.7 μH | - | 260mOhm Max | - | - | 10 @ 7.96MHz | - | - | Fixed Inductors | - | - | - | ± 10% | - | - | - | Wirewound | Power Inductors | 1.05 A | - | Power Inductors - SMD | 4.5mm | 3.2mm | - | - | 3.2 mm | 0.134" (3.40mm) | 4.5 mm | 3.2 mm | 3.2mm | - | AEC-Q200 | ||
![]() CC453232A-6R8KL Bourns Inc. | 611 | - | - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | Ferrite | Bourns | 900mA | - | 500 | 25MHz | - | 7.96 MHz | Bourns | - | - | Ferrite | 1.2A | 320mΩ | + 150 C | Bourns Inc. | - 40 C | 10 | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 10 | AEC-Q200 | - | - | Details | - | - | - | 0.003880 oz | -40°C ~ 150°C | MouseReel | CC453232A | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | - | - | Standard | - | - | - | High Current | - | Inductors, Chokes & Coils | 1.2 A | - | - | Unshielded | - | - | - | - | - | SMD/SMT | - | - | - | - | 6.8 μH | - | 320mOhm Max | - | - | 10 @ 7.96MHz | - | - | Fixed Inductors | - | - | - | ± 10% | - | - | - | Wirewound | Power Inductors | 900 mA | - | Power Inductors - SMD | 4.5mm | 3.2mm | - | - | 3.2 mm | 0.134" (3.40mm) | 4.5 mm | 3.2 mm | 3.2mm | - | AEC-Q200 | ||
![]() CC453232A-470KL Bourns Inc. | In Stock |
| - | Surface Mount | 1812 (4532 Metric) | - | - | 1812 | - | - | Ferrite | Bourns | 300mA | - | 500 | 8MHz | - | 2.52 MHz | Bourns | - | - | Ferrite | 450mA | 1.65Ω | + 150 C | Bourns Inc. | - 40 C | 20 | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | Active | - | 20 | AEC-Q200 | - | - | Details | - | - | - | 0.003880 oz | -40°C ~ 150°C | MouseReel | CC453232A | 0.177" L x 0.126" W (4.50mm x 3.20mm) | ±10% | - | - | Standard | - | - | - | High Current | - | Inductors, Chokes & Coils | 450 mA | - | - | Unshielded | - | - | - | - | - | SMD/SMT | - | - | - | - | 47 μH | - | 1.65Ohm Max | - | - | 20 @ 2.52MHz | - | - | Fixed Inductors | - | - | - | ± 10% | - | - | 8 MHz | Wirewound | Power Inductors | 300 mA | - | Power Inductors - SMD | 4.2 mm | 3.2 mm | - | - | 3.2 mm | 0.134" (3.40mm) | 4.5 mm | 3.2 mm | 3.2mm | - | AEC-Q200 | ||
![]() 77F561J-RC Bourns - J.W. Miller | In Stock | - | - | - | - | NO | WIRE | - | TUBULAR PACKAGE | 2 | FERRITE | - | - | 8.5 Ω | - | - | BOURNS INC | - | - | 77F561J-RC | 77F | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | 5.4 | - | Yes | 2.1 MHz | - | - | - | - | - | - | 5% | - | Yes | - | - | - | - | - | - | - | - | - | - | - | 1 | - | compliant | - | - | - | - | - | - | - | - | 0.796 MHz | - | DC-DC CONVERTER | AXIAL | - | 60 | GENERAL PURPOSE INDUCTOR | - | - | NO | 0.12 A | - | 560 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2000-R8-H-RC Bourns - J.W. Miller | In Stock | - | - | - | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | - | - | - | 0.0014 Ω | - | - | BOURNS INC | - | - | 2000-R8-H-RC | - | - | - | - | - | - | - | - | - | - | 105 °C | -55 °C | - | 17.272 mm | - | 10.414 mm | Toroidal | - | Obsolete | - | - | - | - | - | - | - | 5.84 | - | Yes | - | - | - | - | - | 2000 | - | 20% | e3 | Yes | - | EAR99 | - | Tin (Sn) | - | 8504.50.80.00 | - | - | - | - | - | 1 | Horizontal Mounting | compliant | - | - | - | 6.35 mm | - | 15.24 mm | 1.499 mm | - | 0.001 MHz | - | HIGH CURRENT INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | - | NO | 22.1 A | - | 0.8 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 2510-00F Bourns - J.W. Miller | In Stock | - | - | - | - | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 2 | PHENOLIC | - | - | 0.14 Ω | - | - | API DELEVAN | - | - | 2510-00F | 2510 | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | 2510 | - | 2.54 mm | 6.225 mm | SMT | 2.415 mm | Active | - | - | - | - | - | - | - | 5.22 | - | No | 640 MHz | - | - | - | - | 2510 | - | 1% | e0 | No | - | EAR99 | - | Tin/Lead (Sn63Pb37) | - | 8504.50.80.00 | - | - | TR, 7/13 Inch | - | - | 1 | Unshielded | compliant | - | M83446/28 | - | - | - | - | - | - | 25 MHz | - | RF INDUCTOR | DUAL ENDED | - | 25 | GENERAL PURPOSE INDUCTOR | - | 2510 | NO | 0.865 A | - | 0.1 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 6100-180K-RC Bourns - J.W. Miller | In Stock | - | - | - | - | NO | WIRE | - | CYLINDRICAL PACKAGE | 2 | Ferrite | - | - | 0.027 Ω | - | - | BOURNS INC | - | - | 6100-180K-RC | - | - | - | - | - | - | - | - | - | - | 125 °C | -40 °C | RADIAL LEADED | 11 mm | - | 10.5 mm | Radial | - | Active | - | - | - | - | - | - | - | 5.47 | - | Yes | 13.8 MHz | - | - | - | - | - | - | 10% | - | Yes | - | EAR99 | - | - | - | 8504.50.80.00 | - | - | Tray | - | - | 1 | Cylindrical | compliant | - | - | - | 4 mm | - | 6 mm | 0.8 mm | - | 0.1 MHz | - | RF INDUCTOR | RADIAL | - | - | GENERAL PURPOSE INDUCTOR | - | - | NO | 4.8 A | - | 18 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |