- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | Approvals | Base Product Number | Current - Saturation (Isat) | DC Resistance | DC Resistance-Max | Factory Pack Quantity | Frequency-Self-Resonant | Ihs Manufacturer | Inductance Frequency-Test | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Maximum DC Current | Maximum DC Resistance | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Diameter | Package Length | Package Style | Part Life Cycle Code | Product Status | Q Minimum | Risk Rank | RoHS | Rohs Code | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Current Rating (Amps) | Shielding | Number of Functions | Construction | Reach Compliance Code | Frequency | Frequency Stability | Termination Style | Physical Dimension | Lead Length | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Load Capacitance | Operating Mode | Inductor Application | Terminal Placement | Frequency Tolerance | Q @ Freq | Inductor Type | Filter Type | Product Type | Shielded | Rated Current | Rated Current-Max | Inductance-Nom (L) | Insertion Loss | Self Resonant Frequency | Transformer Type | Rated Voltage | Product | Turns Ratio (NpNs) | Cut-off Frequency-Max | Cut-off Frequency-Min | Saturation Current | Features | Diameter | Height | Height Seated (Max) | Length | Width | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN4018A-680M Bourns | In Stock | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | 500mA | - | - | - | 8MHz | - | 100 kHz | Crompton Instruments | SC5-3000/5A | - | Ferrite | - | - | - | Bourns Inc. | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Obsolete | - | - | - | - | -40°C ~ 125°C | - | SRN4018A | 0.157 L x 0.157 W (4.00mm x 4.00mm) | ±20% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500 mA | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 68 µH | - | 940mOhm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | AEC-Q200 | ||
![]() ALA0514-221K115 Bourns | In Stock | - | - | - | 0402 (1005 Metric) | - | - | - | 0402 | - | - | - | - | RN73R1E | - | - | - | - | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | RN73R | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±0.25% | - | - | 2 | - | - | ±10ppm/°C | - | 336 Ohms | - | Thin Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | - | - | 0.016 (0.40mm) | - | - | AEC-Q200 | ||
![]() 06688-RC Bourns | In Stock | - | - | Surface Mount | 2-SMD, No Lead | - | - | - | - | - | - | - | - | 435F | - | - | - | - | - | - | - | - | - | - | - | - | - | - | CTS-Frequency Controls | - | - | - | - | Tape & Reel (TR) | - | - | - | - | Active | - | - | - | - | -40°C ~ 85°C | - | 435 | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | 20 MHz | ±30ppm | - | - | - | 40 Ohms | - | - | - | - | - | - | 18pF | Fundamental | - | - | ±20ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | ||
![]() 3-1-1D Bourns | In Stock | - | - | - | - | NO | - | THROUGH HOLE MOUNTED | - | - | - | - | - | - | - | - | - | - | - | BOURNS INC | - | Bourns Inc | 3-1-1D | RF3 | - | - | - | - | - | - | - | - | - | - | - | - | - | Obsolete | - | - | 5.9 | - | No | - | - | - | - | - | e0 | No | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | IMPEDANCE RATIO IS 1 | - | - | - | - | - | - | compliant | - | - | - | L7.62XB6.85XH6.35 (mm) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3 dB | - | RF TRANSFORMER | - | - | 1:1 | 400 MHz | 0.15 MHz | - | - | - | 6.35 mm | - | 7.62 mm | 6.85 mm | - | ||
![]() DR332-113E Bourns | In Stock | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | UL | 073135 | - | - | 0.12 Ω | - | - | BOURNS INC | - | Bourns Inc | DR332-113E | DR332 | - | - | - | - | Molex | - | - | 135 °C | -40 °C | Bulk | - | - | - | Obsolete | Active | - | 5.83 | - | - | - | - | * | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | COMMON MODE CHOKE | 8504.50.80.00 | - | - | - | 2 | - | unknown | - | - | - | L7.11XB5.99XH5.0 (mm)/L0.28XB0.236XH0.197 (inch) | - | - | - | - | - | 11 µH | - | - | - | - | - | - | - | - | - | DATA LINE FILTER | - | - | 0.5 A | - | - | - | - | - | 80 V | - | - | - | - | - | - | - | 5 mm | - | 7.11 mm | 5.99 mm | - | ||
![]() SDR0703-6R8KL Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 Ohms | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Standard | - | - | - | - | - | - | Power | - | - | - | Inductors, Chokes & Coils | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 6.8 uH | - | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | 2.7 mm | - | 6.5 mm | 4.5 mm | - | ||
![]() PM1355-180K-RC Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.89 A | 109 mOhms | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | Standard | - | - | - | - | - | - | Power | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 18 uH | - | - | - | - | - | - | - | - | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | - | - | - | 5.5 mm | - | 12.7 mm | 6.1 mm | - | ||
![]() RL875-392K-RC Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 140 mA | 14.2 Ohms | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | Standard | - | - | - | - | - | - | RF | - | - | - | Inductors, Chokes & Coils | - | Unshielded | - | - | - | - | - | Radial | - | - | - | - | 5 mm | - | 3.9 mH | - | - | - | - | - | - | - | - | - | - | RF Inductors - Leaded | - | - | - | - | - | - | - | - | RF Inductors | - | - | - | - | - | 7.8 mm | - | - | 7.5 mm | - | - | ||
![]() SRN6028C-680M Bourns | 1379 | - | - | Surface Mount | 2424 (6060 Metric) | - | - | - | 6028 | - | - | Ferrite | - | SRN6028 | 1A | - | - | - | 10MHz | - | 100 kHz | - | - | - | Ferrite | - | 420 mOhms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | - | SRN6028C | 0.236 L x 0.236 W (6.00mm x 6.00mm) | ±20% | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | - | - | - | 810 mA | Semi-Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 68 µH | 100 kHz | 420mOhm | - | - | - | - | - | 15 @ 100kHz | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | 1 A | - | - | 2.6 mm | 0.110 (2.80mm) | 6 mm | 6 mm | - | ||
![]() SRN3010C-1R0Y Bourns | In Stock | - | - | Surface Mount | 1212 (3030 Metric) | - | - | - | 3010 | - | - | - | - | SRN3010 | 2.4A | - | - | - | 145MHz | - | 100 kHz | - | - | - | Ferrite | - | - | - | Bourns Inc. | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | - | SRN3010C | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±20% | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | - | - | - | 3.4 A | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 1 µH | - | 67mOhm Max | - | - | - | - | - | 10 @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 (1.00mm) | - | - | - | ||
![]() SRN3010C-470M Bourns | 500 |
| - | Surface Mount | 1212 (3030 Metric) | - | - | - | 3010 | - | - | Ferrite | - | SRN3010 | 360mA | - | - | - | 20MHz | - | 100 kHz | - | - | - | Ferrite | - | 2.28 Ohms | + 125 C | Bourns Inc. | - 40 C | PCB Mount | - | - | Bulk | - | - | - | - | Active | - | - | - | - | -40°C ~ 125°C | - | SRN3010C | 0.118 L x 0.118 W (3.00mm x 3.00mm) | ±20% | - | - | - | - | - | - | Drum Core, Wirewound | - | - | - | - | - | - | - | - | 450 mA | Semi-Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 47 µH | 100 kHz | 2.28Ohm Max | - | - | - | - | - | 10 @ 100kHz | - | - | Power Inductors - SMD | - | - | - | - | - | - | - | - | Power Inductors | - | - | - | 360 mA | - | - | 0.9 mm | 0.039 (1.00mm) | 3 mm | 3 mm | - | ||
![]() LPA0618-250K Bourns | In Stock | - | - | - | - | NO | WIRE | - | - | TUBULAR PACKAGE | 2 | FERRITE | - | - | - | 0.15 Ω | - | - | - | BOURNS INC | - | Bourns Inc | LPA0618-250K | LPA | - | - | - | - | - | - | - | 80 °C | -20 °C | - | 6 mm | 18 mm | Axial | Obsolete | - | - | 5.74 | - | No | - | - | LPA | - | 10% | e0 | - | - | - | EAR99 | - | - | - | Tin/Lead (Sn/Pb) | - | - | - | - | 8504.50.80.00 | - | - | - | 1 | Shrink Tube | compliant | - | - | - | - | 25 mm | - | - | - | 0.65 mm | - | 0.001 MHz | - | - | - | POWER INDUCTOR | AXIAL | - | - | GENERAL PURPOSE INDUCTOR | - | - | NO | - | 1.2 A | 25 µH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RL187-271J-RC Bourns | In Stock | - | - | Through Hole | Radial, Vertical Cylinder | - | - | - | Radial | - | - | - | - | - | 200mA | - | - | - | 2.6MHz | - | 796 kHz | - | - | - | Ferrite | - | - | - | Bourns Inc. | - | - | - | - | Bulk | - | - | - | - | Obsolete | - | - | - | - | -55°C ~ 105°C | - | RL187 | 0.315 Dia (8.00mm) | ±5% | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | 270 µH | - | 3Ohm Max | - | - | - | - | - | 80 @ 796kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.441 (11.20mm) | - | - | - | ||
![]() SRP0610F-2R2M Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | 3500 | - | - | - | - | - | - | - | - | 60 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | 10 | - | RoHS Compliant | - | - | Reel | SRP0610F | - | 20 % | - | - | - | - | - | - | Shielded Power Inductors | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 2.2 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 28 MHz | - | - | Power Inductors | - | - | - | 6.5 A | - | - | 0.8 mm | - | 6.1 mm | 6.1 mm | - | ||
![]() SRP0512F-1R5M Bourns | 3159 |
| - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | 3500 | - | - | - | - | - | - | - | - | 31.2 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | 10 | - | RoHS Compliant | - | - | Reel | SRP0512F | - | 20 % | - | - | - | - | - | - | Shielded Power Inductors | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1.5 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 45 MHz | - | - | Power Inductors | - | - | - | 7.2 A | - | - | 1 mm | - | 5.4 mm | 5.1 mm | - | ||
![]() SRP0512F-2R2M Bourns | 1404 |
| - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | 3500 | - | - | - | - | - | - | - | - | 49.2 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | 10 | - | RoHS Compliant | - | - | Reel | SRP0512F | - | 20 % | - | - | - | - | - | - | Shielded Power Inductors | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 2.2 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 36 MHz | - | - | Power Inductors | - | - | - | 6 A | - | - | 1 mm | - | 5.4 mm | 5.1 mm | - | ||
![]() SRP0512F-4R7M Bourns | 3154 |
| - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | 3500 | - | - | - | - | - | - | - | - | 101 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | 10 | - | RoHS Compliant | - | - | Reel | SRP0512F | - | 20 % | - | - | - | - | - | - | Shielded Power Inductors | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 4.7 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 23 MHz | - | - | Power Inductors | - | - | - | 4.1 A | - | - | 1 mm | - | 5.4 mm | 5.1 mm | - | ||
![]() SRP0512F-1R0M Bourns | 694 |
| - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | 3500 | - | - | - | - | - | - | - | - | 24 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | 10 | - | RoHS Compliant | - | - | Reel | SRP0512F | - | 20 % | - | - | - | - | - | - | Shielded Power Inductors | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 MHz | - | - | Power Inductors | - | - | - | 10 A | - | - | 1 mm | - | 5.4 mm | 5.1 mm | - | ||
![]() SRP0310F-3R3M Bourns | In Stock | - | - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | 5000 | - | - | - | - | - | - | - | - | 160 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | 5 | - | RoHS Compliant | - | - | Reel | SRP0310F | - | 20 % | - | - | - | - | - | - | Shielded Power Inductor | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 3.3 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 MHz | - | - | Power Inductors | - | - | - | 2.3 A | - | - | 0.8 mm | - | 3.3 mm | 3.1 mm | - | ||
![]() SRP0412F-1R0M Bourns | 3446 |
| - | - | - | - | - | - | - | - | - | Metal | - | - | - | - | - | 4000 | - | - | - | - | - | - | - | - | 27 mOhms | + 125 C | - | - 40 C | PCB Mount | - | - | - | - | - | - | - | - | 10 | - | RoHS Compliant | - | - | Reel | SRP0412F | - | 20 % | - | - | - | - | - | - | Shielded Power Inductor | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | 1 uH | 100 kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 MHz | - | - | Power Inductor | - | - | - | 8.2 A | - | - | 1 mm | - | 4.3 mm | 4.1 mm | - |