- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLB0914-151KL Bourns Inc. | 3400 |
| Datasheet | 18 Weeks | Copper, Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | CYLINDRICAL PACKAGE | 2.8MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 370MOhm | Matte Tin (Sn) | - | 8504.50.80.00 | 1A | - | Unshielded | 1 | - | Shrink Tube | 800mA | RLB0914 | Not | - | - | 5mm | 650 μm | 150μH | 796kHz | 370mOhm Max | - | 800mA | POWER INDUCTOR | - | 30 @ 796kHz | Radial | 30 | 1.8A | 30 | - | 10% | 800mA | 800mA | 8.7mm | 13mm | 0.512 13.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7050TA-470M Bourns Inc. | 800 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 8MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 1.9A | - | - | - | - | - | - | 47μH | 100kHz | 330mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | 2.7A | - | 2626 | 20% | - | 1.9A | - | - | 0.197 5.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR1240-561K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 550mA | - | Not | - | - | 7mm | - | 560μH | 100kHz | 1.5Ohm Max | - | 550mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | 12 | 520mA | 12 | 4949 | 10% | 550mA | 550mA | - | 3.9878mm | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0603-3R3ML Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 68MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 2.2A | - | Not | - | - | - | - | 3.3μH | 1kHz | 50mOhm Max | 1.6A | 2.2A | POWER INDUCTOR | DUAL ENDED | 21 @ 7.96MHz | - | - | 2.6A | 21 | - | 20% | 2.2A | 2.2A | 5.8mm | 3.9mm | 0.154 3.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR2207-180YL Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 33MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 4.6A | - | - | - | - | - | - | 18μH | 100kHz | 33mOhm Max | - | 4.6A | POWER INDUCTOR | DUAL ENDED | 46 @ 5MHz | - | 46 | 8A | 46 | 8759 | 15% | - | 4.6A | - | 7.0104mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR5018-100Y Bourns Inc. | 197 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 41MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 1.1A | - | Not | 5858 | 2323 | - | - | 10μH | 100kHz | 130mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 11 @ 2.52MHz | - | 11 | 1.25A | 11 | - | - | 1.1A | - | - | 1.8mm | 0.079 2.00mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1006-392KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | 1.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | 9.8mm | Chip | 110mA | - | Not | - | - | - | - | 3.9mH | 1kHz | 14.8Ohm Max | - | 110mA | POWER INDUCTOR | DUAL ENDED | 32 @ 252kHz | - | - | 280mA | 32 | - | 10% | 110mA | 110mA | - | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1770TA-4R7M Bourns Inc. | 71 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 15MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP1770TA | 0.665Lx0.665W 16.90mmx16.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 25A | - | - | - | - | - | - | 4.7μH | 100kHz | 5.5mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 41A | - | 6767 | 20% | - | 25A | - | - | 0.276 7.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1770TA-220M Bourns Inc. | 639000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP1770TA | 0.665Lx0.665W 16.90mmx16.90mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | Shielded | 1 | - | Rectangular | 12A | - | - | - | - | - | - | 22μH | 100kHz | 26.5mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 18A | - | 6767 | 20% | - | 12A | - | - | 0.276 7.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW201212-8N2J Bourns Inc. | 98000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | ONE SURFACE | - | 5.499807mg | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | Q MEASURED AT 1000 MHZ | -40°C~125°C | Tape & Reel (TR) | 2010 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 600mA | - | Not | 2012 | 0805 | - | - | 8.2nH | 250MHz | 60mOhm | - | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 1GHz | - | 60 | - | - | - | - | 600mA | - | - | 1.2954mm | 0.059 1.50mm | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1038A-R27M Bourns Inc. | 500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 120MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 33A | - | Not | - | - | - | - | 270nH | 100kHz | 1mOhm Max | - | 33A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | 60A | 10 | 3939 | 20% | - | 33A | - | 3.8mm | 0.157 4.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN6045TA-220M Bourns Inc. | 100 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 17MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | 22μH | 1MHz | 96mOhm | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | 3.3A | - | - | 20% | - | 2.3A | - | - | 0.177 4.50mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP1265A-1R5M Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 30MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1265A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 12.8mm | - | 27A | - | Not | - | - | - | - | 1.5μH | 100kHz | 3mOhm Max | - | 27A | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 45A | - | 5349 | 20% | 27A | 27A | - | 6.2mm | 0.252 6.40mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 5800-472-RC Bourns Inc. | 45 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Tray | 2007 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 10.5Ohm | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | 100mA | - | Not | - | - | - | 635 μm | 4.7mH | 1kHz | 12.5Ohm Max | - | 110mA | HIGH CURRENT INDUCTOR | - | - | - | - | 170mA | - | - | 10% | 100mA | - | 6.985mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP7030-R20FM Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SRP7030F | 0.299Lx0.256W 7.60mmx6.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 6.7mm | - | 23A | SRP7030 | - | - | - | - | - | 200nH | 100kHz | 2.4mOhm Max | - | 23A | POWER INDUCTOR | DUAL ENDED | - | - | - | 34A | - | 7070-30M | 20% | - | 23A | - | 3mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR5028-6R2Y Bourns Inc. | 859 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 39MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 2.2A | - | Not | 5858 | 2323 | - | - | 6.2μH | 100kHz | 45mOhm Max | - | 2.2A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | 1.8A | 7 | - | 30% | 2.2A | 2.2A | - | 2.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN2510-2R2M Bourns Inc. | 99050 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | 29.993795mg | - | 80MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2510 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | - | Semi-Shielded | - | 2mm | - | 1.5A | - | Not | 2520 | 1008 | - | - | 2.2μH | 1MHz | 169mOhm Max | - | 1.5A | - | - | 11 @ 1MHz | - | - | 1.9A | - | - | 20% | 1.5A | 1.5A | - | 1.02mm | 0.040 1.02mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP4012-R22M Bourns Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | SRP4012 | 0.185Lx0.157W 4.70mmx4.00mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | - | YES | 1 | 4.2mm | - | 9A | - | - | - | - | - | - | 220nH | 100kHz | 9.3mOhm Max | - | 9A | POWER INDUCTOR | DUAL ENDED | - | - | - | 10A | - | - | 20% | - | 9A | - | 1.2mm | 0.047 1.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP4012-R56M Bourns Inc. | In Stock | - | - | 17 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2002 | SRP4012 | 0.185Lx0.157W 4.70mmx4.00mm | ±20% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | - | - | YES | 1 | 4.2mm | - | 5.5A | - | - | - | - | - | - | 560nH | 100kHz | 25mOhm Max | - | 5.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | 8A | - | - | 20% | - | 5.5A | - | 1.2mm | 0.047 1.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1208-103KL Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 300kHz | Ferrite | Q MEASURED AT 0.0796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | - | - | Not | - | - | - | - | 10mH | 1kHz | 19.2Ohm Max | - | 180mA | POWER INDUCTOR | DUAL ENDED | 24 @ 79.6kHz | - | 24 | 200mA | 24 | 5050 | 10% | 180mA | 180mA | - | 8.5mm | 0.335 8.50mm | - | No SVHC | ROHS3 Compliant | - | - |