- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2300LL-120-H-RC Bourns Inc. | 13 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 4mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 19.6A | - | Not | - | - | 30.73mm | 12.7mm | 30.734mm | - | 12μH | 1kHz | 4mOhm Max | 19.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 19.6A | - | 32.512mm | - | 0.650 16.51mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 2200LL-150-H-RC Bourns Inc. | 22 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Horizontal (Open) | - | - | - | - | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2200LL | 1.100Dia 27.94mm | ±15% | - | - | Active | 1 (Unlimited) | - | Radial | - | Toroidal | - | - | 125°C | -55°C | - | - | 13.6A | - | Unshielded | - | - | - | 13.6A | 2200LL | Not | - | - | 26.67mm | 12.7mm | - | - | 15μH | 1kHz | 7mOhm Max | 13.6A | - | - | - | Radial | - | - | - | - | - | - | - | - | - | 13.6A | - | 27.94mm | - | 0.550 13.97mm | - | 550μm | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 9250A-182-RC Bourns, Inc. | 33 |
| - | - | Tin | Through Hole | - | - | - | - | - | - | TUBULAR PACKAGE | 105MHz | Ferrite | - | - | Bulk | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | - | - | - | 125°C | -55°C | Wirewound | 8504.50.80.00 | - | - | Shielded | 1 | - | Cylindrical | 775mA | - | Not | - | - | - | - | - | 635 μm | 1.8 μH | 7.9MHz | - | 775mA | RF INDUCTOR | - | - | Axial | 44 | GENERAL PURPOSE INDUCTOR | 775mA | 44 | - | 140mOhm | - | - | 1.8 μH | 775mA | - | 4.11mm | - | - | 10.92mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SRP7028A-R10M Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 300MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | - | SRP7028A | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 32.5A | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 100nH | 0.1MHz | 1.7mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 5 @ 100kHz | - | 5 | - | 60A | - | - | - | 32.5A | - | - | - | - | - | - | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM0603-4N7K-RC Bourns Inc. | In Stock | - | - | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | 5GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | - | PM0603 | 0.063Lx0.045W 1.60mmx1.15mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 700mA | - | Unshielded | - | - | - | 700mA | PM0603 | - | - | - | - | - | - | - | 4.7nH | 250MHz | 100mOhm | - | - | - | 16 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.040 1.02mm | 1.6002mm | 1.143mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008S-471M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2012 | PM1008S | 0.150Lx0.150W 3.81mmx3.81mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 16.5Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 160mA | - | - | - | - | - | - | - | - | 470μH | 1MHz | 16.5Ohm Max | 160mA | RF INDUCTOR | DUAL ENDED | 55 @ 1MHz | - | 55 | - | - | 55 | 1515 | - | - | - | - | - | - | - | 2.74mm | 0.108 2.74mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP2510A-R22M Bourns Inc. | 6000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | 170MHz | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | - | SRP2510A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 5.9A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 220nH | - | 12.5mOhm Max | - | - | - | 35 @ 1MHz | - | - | - | 7.9A | - | - | - | - | 20% | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM160808-27NJL Bourns Inc. | 6000 | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | - | - | 2GHz | Alumina | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 950μm | - | 300mA | - | Not | 1608 | 0603 | - | - | - | - | 27nH | 100MHz | 550mOhm Max | 300mA | - | - | 10 @ 100MHz | - | - | - | - | 10 | - | - | - | - | - | 300mA | - | - | 800μm | 0.037 0.94mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8250-123K-RC Bourns Inc. | 16 |
| Datasheet | 18 Weeks | - | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | 880kHz | Ferrite | - | -55°C~105°C | - | 2012 | 8250 | 0.164Diax0.450L 4.17mmx11.43mm | ±10% | - | yes | Active | - | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | Bulk | YES | 1 | - | Tubular | - | - | - | - | - | - | 25.4mm | - | - | 12mH | 0.079MHz | 84Ohm Max | 53mA | RF INDUCTOR | - | 50 @ 79kHz | - | 50 | - | - | 50 | - | - | - | - | - | - | - | 4.17mm | - | - | - | - | - | - | RoHS Compliant | - | - | ||
![]() PM74SB-150M-RC Bourns Inc. | 819 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM74SB | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 7.4mm | - | 1.39A | - | - | - | - | - | - | - | - | 15μH | 100kHz | 80mOhm Max | 1.39A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.68A | - | 3128 | - | - | - | - | - | - | - | 4.5mm | 0.193 4.90mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5300-36-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | - | 1.1MHz | Ferrite | - | -55°C~105°C | Bulk | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 170mA | - | Unshielded | - | - | - | 170mA | 5300 | Not | - | - | - | - | - | - | 820μH | 1kHz | 7.1Ohm Max | 170mA | - | - | - | Axial | - | - | 100mA | - | - | - | - | - | - | 170mA | - | 4.06mm | - | - | 12.7mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1307-333KL Bourns Inc. | 6 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SDR1307 | 0.512Lx0.512W 13.00mmx13.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | Unshielded | - | - | - | - | SDR1307 | - | - | - | - | - | - | - | 33mH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.287 7.30mm | 13.0048mm | 13.0048mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0805-391K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3.6MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 8.2mm | - | 220mA | - | Not | - | - | - | - | - | - | 390μH | 1kHz | 2.1Ohm Max | 220mA | POWER INDUCTOR | DUAL ENDED | 35 @ 796kHz | - | 35 | - | 360mA | - | 4132 | - | - | - | - | 220mA | - | - | 4.7mm | 0.185 4.70mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-R68KL Bourns Inc. | In Stock | - | Datasheet | 25 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | - | 160MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | - | - | 450mA | - | Shielded | - | 2.7mm | - | 450mA | CMH322522 | Not | 3225 | 1210 | - | - | - | - | 680nH | 25.2MHz | 600mOhm Max | 450mA | - | - | 30 @ 25.2MHz | - | - | - | - | 30 | - | - | - | - | - | 450mA | - | - | 2.1844mm | 0.094 2.40mm | 3.2004mm | 2.0066mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1050A-6R8Y Bourns Inc. | 476 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 27MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRR1050A | 0.402Lx0.394W 10.20mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 6.8μH | - | 19mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 30% | - | - | 5.4A | - | - | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0913-122K Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | 1.1MHz | Ferrite | Q MEASURED AT 0.252 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 300mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | - | 1.2mH | 0.001MHz | 4Ohm | - | DC-DC CONVERTER | - | 50 @ 252kHz | - | 50 | - | 130mA | - | - | - | 0.3A | 10% | - | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1204-R50M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1204 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 3 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 13A | - | - | - | - | - | - | - | - | 550nH | 100kHz | 3mOhm Max | 14A | POWER INDUCTOR | - | - | - | - | - | 14A | - | 4949 | - | - | - | - | - | - | - | 4mm | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9230-12-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | Axial | - | 340MHz | Phenolic | - | -55°C~105°C | Bulk | 2011 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Molded | 350mOhm | - | 105°C | -55°C | - | - | 590mA | - | Unshielded | - | - | - | 590mA | 9230 | Not | - | - | - | - | - | - | 470nH | 25MHz | 350mOhm Max | 590mA | - | - | 30 @ 25MHz | Axial | - | - | - | 30 | - | - | - | 10% | - | 590mA | - | 2.66mm | - | - | 6.6mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1038A-5R6M Bourns Inc. | 2500 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 15MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | - | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 9A | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 5.6μH | 0.1MHz | 19.3mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | 14A | - | 4339 | - | 9A | - | - | - | - | - | - | 0.157 4.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDE0604A-470M Bourns Inc. | 21000 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0604A | 0.228Lx0.205W 5.80mmx5.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 1.25A | - | - | - | - | - | - | - | - | 47μH | 1MHz | 370mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 900mA | - | - | - | - | 20% | - | - | 1.25A | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 |