- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW100505-6N2J Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | - | - | Unshielded | - | - | - | - | CW100505 | - | - | - | - | - | 6.2nH | 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | 990.6μm | 558.8μm | - | - | ROHS3 Compliant | - | ||
![]() CW100505-40NJ Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | - | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | - | - | Unshielded | - | - | - | - | CW100505 | - | - | - | - | - | 40nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.024 0.60mm | 990.6μm | 558.8μm | - | - | ROHS3 Compliant | - | ||
![]() PM43-270K-RC Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | 26.988746mg | RECTANGULAR PACKAGE | - | 17MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | - | - | 710mA | - | - | 4532 | 1812 | - | - | 27μH | 1kHz | 520mOhm | 710mA | POWER INDUCTOR | DUAL ENDED | 23 @ 2.52MHz | - | - | - | 1A | - | 1816 | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PT12134SJL Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | Ferrite | 400kHz | - | - | -20°C~80°C | Bulk | 2015 | PT121 | 0.400Dia 10.15mm | ±5% | e2 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Open Core | - | - | Not | - | - | 5mm | 0.7 mm | 10mH | 79.6kHz | 40Ohm Max | 40mA | HIGH CURRENT INDUCTOR | - | 100 @ 79.6kHz | - | 100 | - | - | - | - | - | 40mA | - | 12.7mm | 0.500 12.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CMH322522-R15ML Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 450MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 250mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 450mA | - | Not | - | - | - | - | 150nH | 25.2MHz | 250mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 30 @ 25.2MHz | - | 30 | - | - | - | - | - | 450mA | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PM127SH-6R1N-RC Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 23MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | -20% +40% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 6.6A | - | Not | - | - | - | - | 6.1μH | 100kHz | 18mOhm Max | 6.6A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | - | 7.8A | - | 4949 | - | 6.6A | - | 7.5mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5300-14-RC Bourns Inc. | 89300 | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | - | - | 17MHz | Ferrite | - | -55°C~105°C | Bulk | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | 110mOhm | - | 105°C | -55°C | Wirewound | - | 1.4A | - | Unshielded | - | - | - | 1.4A | 5300 | Not | - | - | - | - | 12μH | 1kHz | 110mOhm Max | 1.4A | - | - | - | Axial | - | - | 880mA | - | - | - | 1.4A | 4.06mm | - | - | 12.7mm | - | - | - | ROHS3 Compliant | - | ||
![]() SRP7030-6R2FM Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2010 | SRP7030 | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 150°C | -55°C | Wirewound | - | - | - | Shielded | - | - | - | - | SRP7030 | - | - | - | - | - | 6.2μH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.126 3.20mm | 7.7978mm | 7.0104mm | - | - | ROHS3 Compliant | - | ||
![]() RL875-331K-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | 4.5MHz | Ferrite | Q IS MEASURED AT: 0.796 MHZ | -40°C~105°C | Bulk | 2012 | RL875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 460mA | - | - | - | - | 5mm | 0.7 mm | 330μH | 1kHz | 1.05Ohm Max | 460mA | DC-DC CONVERTER | - | 20 @ 796kHz | - | 20 | - | - | - | - | - | - | - | - | 0.295 7.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RL181S-682J-RC Bourns Inc. | 649 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 32kHz | Ferrite | Q IS MEASURED AT: 50 KHZ | -55°C~105°C | Tube | 2012 | RL181S | 0.413Dia 10.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 9.7Ohm | - | - | - | - | 8504.50.80.00 | - | Bulk | YES | 1 | - | Cylindrical | 35mA | - | Not | - | - | 5mm | 0.7 mm | 6.8mH | 1kHz | 9.7Ohm Max | 35mA | DC-DC CONVERTER | - | 100 @ 50kHz | Radial | 100 | - | - | - | - | - | 35mA | - | 14mm | 0.551 14.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PM1608S-331M-RC Bourns Inc. | 24 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 5MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2009 | PM1608S | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 4.4mm | Rectangular | - | - | Not | - | - | - | - | 330μH | 100kHz | 1.4Ohm Max | 200mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | - | - | - | - | 2617 | - | 200mA | - | 3mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RL875-102K-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | 2MHz | Ferrite | Q IS MEASURED AT: 0.252 MHZ | -40°C~105°C | Bulk | 2009 | RL875 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 270mA | - | Not | - | - | 5mm | - | 1mH | 1kHz | 2.94Ohm Max | 270mA | DC-DC CONVERTER | - | 35 @ 252kHz | Radial | 35 | - | - | - | - | - | 270mA | 7.8mm | 7.5mm | 0.295 7.50mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 6000-1R0M-RC Bourns Inc. | 47 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | - | 150MHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 6000 | 0.354Dia 9.00mm | ±20% | - | - | Active | Not Applicable | - | Radial | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 10A | - | Unshielded | - | - | - | 10A | 6000 | Not | - | - | 5mm | - | 1μH | 7.96MHz | 13mOhm Max | 10A | - | - | 20 @ 7.96MHz | Radial | - | - | - | 20 | - | 20% | 10A | 9mm | - | 0.480 12.20mm | 12.2mm | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() PM12651S-R50M-RC Bourns Inc. | 90000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | PM12651S | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | - | 36A | - | - | - | - | - | - | 500nH | 100kHz | 1.5mOhm Max | 36A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 55A | - | 5553 | - | - | - | 5.2mm | 0.232 5.90mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RL181S-123J-RC Bourns Inc. | 832 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 220kHz | Ferrite | Q IS MEASURED AT: 50 KHZ | -55°C~105°C | Tube | 2012 | RL181S | 0.413Dia 10.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 12Ohm | - | - | - | - | 8504.50.80.00 | - | Bulk | YES | 1 | - | Cylindrical | 25mA | - | - | - | - | 5mm | 0.7 mm | 12mH | 1kHz | 12Ohm Max | 25mA | DC-DC CONVERTER | - | 100 @ 50kHz | Radial | 100 | - | - | - | - | - | - | - | 14mm | 0.551 14.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CV201210-82NK Bourns Inc. | 90000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | 5.499807mg | RECTANGULAR PACKAGE | - | 255MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2010 | CV201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | Shielded | 1 | 1.45mm | Rectangular | 300mA | - | Not | 2012 | 0805 | - | - | 82nH | 50MHz | 200mOhm Max | 300mA | RF INDUCTOR | DUAL ENDED | 15 @ 50MHz | - | 15 | - | - | - | - | - | 300mA | - | 203.2μm | 0.041 1.05mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 2000-330-H-RC Bourns Inc. | 15 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Horizontal (Open) | NO | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | -55°C~105°C | Bulk | - | 2000 | 0.680Dia 17.27mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | - | - | - | - | - | 13.462mm | - | 33μH | 0.001MHz | 54mOhm Max | 3.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | 17.272mm | - | 0.410 10.41mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 2000-3R9-V-RC Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical (Open) | NO | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | - | - | -55°C~105°C | Bulk | 2015 | 2000 | 0.680Diax0.410W 17.27mmx10.41mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | - | - | - | - | - | 8.382mm | - | 3.9μH | 0.001MHz | 5.9mOhm Max | 10.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | 17.272mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR2207-R80M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | CYLINDRICAL PACKAGE | - | 102MHz | Ferrite | Q MEASURED AT 5 MHZ | -40°C~125°C | Tape & Reel (TR) | 2001 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 16A | - | - | - | - | - | - | 800nH | 100kHz | 2.8mOhm Max | 16A | POWER INDUCTOR | DUAL ENDED | 30 @ 5MHz | - | 30 | - | 35A | 30 | 8759 | - | - | - | 7mm | 0.307 7.80mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM1812-R27K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | - | 180MHz | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded Chip | 635mA | - | - | 4532 | 1812 | - | - | 270nH | 25.2MHz | 260mOhm Max | 635mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |