- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Conductor Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Composition | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0403-180ML Bourns Inc. | 490 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 23MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 340MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 840mA | - | Not | - | - | - | - | 18μH | 1kHz | 340mOhm Max | - | 840mA | POWER INDUCTOR | DUAL ENDED | 25 @ 2.52MHz | - | 25 | 1.3A | 25 | 1816 | 20% | 840mA | 840mA | - | 3.5mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0603-560KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0603 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | TR | NO | 1 | - | - | 580mA | - | - | - | - | - | - | 56μH | 1kHz | 620mOhm Max | - | 480mA | POWER INDUCTOR | DUAL ENDED | 17 @ 2.52MHz | - | - | - | 17 | - | 10% | - | 480mA | - | 3.9mm | 0.154 3.90mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN2012-1R0M Bourns Inc. | 10 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 19.986414mg | RECTANGULAR PACKAGE | - | 110MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2012 | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR, 7 Inch | YES | 1 | 1.6mm | Chip | 2.3A | - | Not | - | - | - | - | 1μH | 1MHz | 104mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | 10 @ 1MHz | - | - | 2.5A | - | 0806 | 20% | 2.3A | 2.3A | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB9012-221KL Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | 2.7MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | NO | 1 | - | Cylindrical | 1A | - | Not | - | - | 5mm | - | 220μH | 1kHz | 650mOhm Max | - | 1A | DC-DC CONVERTER | - | 20 @ 796kHz | Radial | 20 | - | 20 | - | 10% | 1A | 1A | 9mm | 12.2mm | 0.480 12.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN4026-6R8M Bourns Inc. | 40 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | 139.989945mg | RECTANGULAR PACKAGE | - | 28MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4026 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 4mm | Chip | 1.2A | - | - | - | - | - | - | 6.8μH | 100kHz | 84mOhm Max | - | 1.2A | POWER INDUCTOR | DUAL ENDED | 9 @ 7.96MHz | - | - | - | - | 1616 | 20% | - | 1.2A | - | 2.5mm | 0.098 2.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU6025A-2R2Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU6025A | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | - | Shielded | - | 6.8mm | - | 3.4A | - | Not | - | - | - | - | 2.2μH | 100kHz | 24mOhm Max | - | 3.4A | - | - | 8 @ 7.96MHz | - | - | 2.35A | - | - | 30% | - | 3.4A | - | 2.5mm | 0.110 2.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP4020TA-R10Y Bourns Inc. | 3 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 2-SMD | - | WRAPAROUND | 2 | 149.997327mg | RECTANGULAR PACKAGE | - | 300MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP4020TA | 0.175Lx0.160W 4.45mmx4.06mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | YES | 1 | 4.06mm | - | 12A | - | - | - | - | - | - | 100nH | 100kHz | 4mOhm Max | - | 35A | POWER INDUCTOR | DUAL ENDED | 5 @ 100kHz | - | 5 | - | 5 | - | 30% | - | 12A | - | 1.8mm | 0.079 2.00mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW201212-R15J Bourns Inc. | 61720 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | 5.499807mg | RECTANGULAR PACKAGE | Copper | 950MHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | Ceramic, Wirewound | - | TR | NO | 1 | 1.7mm | Chip | 400mA | - | Not | 2012 | 0805 | - | - | 150nH | 100MHz | 670mOhm | 600mA | 400mA | RF INDUCTOR | DUAL ENDED | 50 @ 250MHz | - | 50 | - | 50 | - | 5% | 400mA | - | - | 1.3mm | 0.059 1.50mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1005-332KL Bourns Inc. | 199 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Tin (Cu/Sn) | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | 160mA | - | Not | - | - | 7.6mm | - | 3.3mH | 1kHz | 14Ohm Max | - | 160mA | POWER INDUCTOR | DUAL ENDED | 106 @ 128kHz | - | - | 180mA | 106 | 5039 | 10% | 160mA | 160mA | - | 5mm | 0.197 5.00mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1806-680M Bourns Inc. | 4500 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.40.00 | TR | YES | 1 | 14.3mm | - | 1.6A | - | - | - | - | - | - | 68μH | 100kHz | 170mOhm | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 37 @ 2.52MHz | - | 37 | 3.4A | 22 | - | 20% | - | 1.6A | - | 6.8mm | 0.280 7.10mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR1305-4R6Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1305 | 0.500Lx0.500W 12.70mmx12.70mm | ±25% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 13mm | Rectangular | 5.2A | - | Not | - | - | - | - | 4.6μH | 100kHz | 16.5mOhm Max | - | 5.2A | POWER INDUCTOR | DUAL ENDED | 18 @ 7.96MHz | - | 18 | 6A | 18 | 5050 | - | 5.2A | - | - | 4.8mm | 0.201 5.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0905-390Y Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR | YES | 1 | - | - | 1.1A | - | Not | - | - | - | - | 39μH | 100kHz | 120mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 31 @ 2.52MHz | - | 31 | - | 31 | - | - | 1.1A | - | - | 4.5mm | 0.189 4.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR7030-470K Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR | NO | 1 | - | - | 700mA | - | - | - | - | - | - | 47μH | 100kHz | 340mOhm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | 12 @ 2.52MHz | - | 12 | 780mA | 12 | 2828 | - | - | - | - | 3mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU2009-3R3Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU2009 | 0.110Lx0.110W 2.80mmx2.80mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR | YES | 1 | 3mm | - | 800mA | - | Not | - | - | - | - | 3.3μH | 100kHz | 320mOhm Max | - | 800mA | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | 600mA | 7 | 1111 | - | 800mA | - | - | 900μm | 0.039 1.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRU8028-2R5Y Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU8028 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | 8504.50.80.00 | TR | YES | 1 | 8.3mm | - | 4.5A | - | Not | - | - | - | - | 2.5μH | 100kHz | 13.6mOhm | 2.3A | 4.5A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 15 | 4.2A | 15 | - | - | 4.5A | - | - | 2.8mm | 0.122 3.10mm | - | - | ROHS3 Compliant | - | - | ||
![]() 78FR33K-RC Bourns Inc. | 10 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | NO | - | 2 | - | TUBULAR PACKAGE | - | 335MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | NO | 1 | - | Conformal Coated | 1.11A | - | Not | - | - | - | 510 μm | 330nH | 25MHz | 95mOhm Max | - | 1.11A | DC-DC CONVERTER | - | 40 @ 25MHz | - | 40 | - | 40 | - | 10% | 1.11A | - | 2.79mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1005-122K Bourns Inc. | 2400 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 10.2mm | Rectangular | 200mA | - | Not | - | - | - | - | 1.2mH | 1kHz | 3.6Ohm Max | - | 200mA | POWER INDUCTOR | DUAL ENDED | 58 @ 252kHz | - | - | 290mA | 58 | 5039 | 10% | 200mA | 200mA | - | 5.2mm | 0.205 5.20mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR2207-8R2ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 25MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 15.5MOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | 8504.50.80.00 | TR | NO | 1 | 15.3mm | - | 7A | - | - | - | - | - | - | 8.2μH | 100kHz | 15.5mOhm Max | - | 7A | POWER INDUCTOR | DUAL ENDED | 35 @ 3MHz | - | 35 | 11A | 35 | 8759 | 20% | - | 7A | - | 7mm | 0.307 7.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7030-R68FM Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2010 | SRP7030F | 0.299Lx0.256W 7.60mmx6.50mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | Wirewound | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 6.7mm | - | 15A | SRP7030 | Not | - | - | - | - | 680nH | 100kHz | 5mOhm Max | - | 15A | POWER INDUCTOR | DUAL ENDED | - | - | - | 17A | - | 7070-30M | 20% | 15A | 15A | - | 3mm | 0.118 3.00mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN2512-R33M Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 29.993795mg | - | - | 300MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2512 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | 8504.50.80.00 | TR, 7 Inch | Semi-Shielded | - | 2mm | Rectangular | 4.5A | - | Not | 2520 | 1008 | - | - | 330nH | 1MHz | 32mOhm Max | - | 4.5A | - | - | 7 @ 1MHz | - | 7 | 5.7A | - | - | 20% | 4.5A | 4.5A | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - |