- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLB0712-220KL Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 9MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.264Dia 6.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | 700mA | RLB0712 | Not | - | - | 3mm | 25mm | - | 0.65 mm | 22μH | 1kHz | 120mOhm Max | - | 700mA | POWER INDUCTOR | - | 20 @ 2.52MHz | Radial | 20 | - | - | 20 | - | - | 10% | 700mA | - | 650μm | 0.433 11.00mm | No | - | ROHS3 Compliant | ||
![]() 70F391AF-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | 56kHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 70F | 0.600Diax0.880L 15.24mmx22.35mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 33mA | - | Not | - | - | - | - | - | - | 390mH | 1kHz | 617Ohm Max | - | 33mA | - | - | 54 @ 25kHz | - | - | - | - | 54 | - | - | 5% | 33mA | 15.24mm | - | - | - | - | ROHS3 Compliant | ||
![]() 5300-12-RC Bourns Inc. | 32 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 32MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 1.5A | - | - | - | - | - | 25.4mm | - | - | 8.2μH | 7.96MHz | 87mOhm Max | - | 1.5A | RF INDUCTOR | - | - | - | - | - | 1.1A | - | - | - | - | - | 4.06mm | - | - | - | - | ROHS3 Compliant | ||
![]() 9230-78-RC Bourns Inc. | 24 |
| Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | WIRE | - | - | TUBULAR PACKAGE | 8MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | - | Not | - | - | - | 29.21mm | - | - | 270μH | 790kHz | 25Ohm Max | - | 65mA | FILTER CHOKE | - | 30 @ 790kHz | - | 30 | - | - | 30 | - | - | - | 65mA | 2.41mm | - | - | - | - | ROHS3 Compliant | ||
![]() PM127SH-820M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | - | - | 2.3A | - | - | - | - | - | - | - | - | 82μH | 100kHz | 130mOhm Max | - | 2.3A | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 2.2A | - | 4949 | - | - | - | - | 8mm | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() PM127SH-821M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 1.4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.5Ohm | Copper/Nickel/Tin (Cu/Ni/Sn) | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 700mA | - | Not | - | - | - | - | - | - | 820μH | 100kHz | 1.5Ohm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | 940mA | - | 4949 | - | - | 700mA | - | 8mm | 0.315 8.00mm | - | - | ROHS3 Compliant | ||
![]() CM160808-15NJL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | 2.012816mg | - | 2.5GHz | Alumina | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | - | 950μm | - | 350mA | - | Not | 1608 | 0603 | - | - | - | - | 15nH | 100MHz | 410mOhm Max | - | 350mA | - | - | 10 @ 100MHz | - | - | - | - | 10 | - | - | - | 350mA | - | 800μm | 0.037 0.94mm | - | - | ROHS3 Compliant | ||
![]() SRR1003-271Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 4.1MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1003 | 0.500Lx0.406W 12.70mmx10.30mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | YES | 1 | 10.5mm | - | 750mA | - | - | - | - | - | - | - | - | 270μH | 1kHz | 3.1Ohm | - | 220mA | POWER INDUCTOR | DUAL ENDED | 26 @ 796kHz | - | 26 | - | 600mA | - | 5041 | - | - | - | - | 3mm | 0.118 3.00mm | No | - | ROHS3 Compliant | ||
![]() 4666-RC Bourns Inc. | In Stock | - | Datasheet | 51 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | - | 1.7MHz | Iron | - | -55°C~105°C | Bulk | 2009 | 4600 | 0.530Diax0.875L 13.46mmx22.22mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | Unshielded | - | - | - | 160mA | - | Not | - | - | - | - | - | 812.8 μm | 2.4mH | 1kHz | 15Ohm Max | - | 160mA | - | - | 80 @ 252kHz | - | - | - | - | 80 | - | - | - | 160mA | 13.462mm | - | - | - | - | ROHS3 Compliant | ||
![]() 5518-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | Through Hole | Radial, Horizontal Cylinder | NO | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5500 | 0.940Diax1.380L 23.88mmx35.05mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | - | Not | - | - | 23.88mm | 25.4mm | - | - | 50μH | 1kHz | 20mOhm Max | - | 10.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | 10.5A | 23.876mm | - | - | - | - | ROHS3 Compliant | ||
![]() 78FR56K-TR-RC Bourns Inc. | 37 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | 245MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Conformal Coated | - | - | Not | - | - | - | 25.4mm | - | - | 560nH | 25MHz | 120mOhm Max | - | 950mA | DC-DC CONVERTER | - | 40 @ 25MHz | - | 40 | - | - | - | - | - | - | 950mA | 2.79mm | - | - | - | - | ROHS3 Compliant | ||
![]() PM125SH-331M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 3.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM125SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | 1.15A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | - | - | 330μH | 0.001MHz | 580mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 22 @ 796kHz | - | - | - | 1.1A | - | - | 0.68A | - | - | - | - | 0.256 6.50mm | - | - | ROHS3 Compliant | ||
![]() RLH0912-470KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 11MHz | Ferrite | - | -40°C~105°C | Tube | 2014 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | Ammo Pack | Unshielded | - | - | - | 960mA | RLH0912 | - | - | - | - | 5mm | 5mm | 0.65 mm | 47μH | 1kHz | 170mOhm Max | - | - | - | - | 40 @ 2.52MHz | - | 40 | - | - | - | - | 0.96A | - | - | - | - | 0.433 11.00mm | - | - | ROHS3 Compliant | ||
![]() PM1038S-1R2M-RC Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2009 | PM1038S | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e1 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 10.5mm | Rectangular | - | - | - | - | - | - | - | - | - | 1.2μH | 0.1MHz | 4.7mOhm Max | - | 18A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 24A | - | 4239 | - | - | - | - | 4.2mm | 0.165 4.20mm | No | - | ROHS3 Compliant | ||
![]() CM160808-3N9JL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | 2.012816mg | - | 5.5GHz | Alumina | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 8504.50.80.00 | - | - | Unshielded | - | 950μm | - | 450mA | - | Not | 1608 | 0603 | - | - | - | - | 3.9nH | 100MHz | 150mOhm Max | 400mA | 450mA | - | - | 9 @ 100MHz | - | - | - | - | 9 | - | - | - | 450mA | - | 800μm | 0.037 0.94mm | No | - | ROHS3 Compliant | ||
![]() 5513-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | Through Hole | Radial, Horizontal Cylinder | NO | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5500 | 0.880Diax1.380L 22.35mmx35.05mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | - | Not | - | - | 25.4mm | - | - | 1.3462 mm | 100μH | 1kHz | 38mOhm Max | - | 6.8A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | 6.8A | 22.352mm | - | - | - | - | ROHS3 Compliant | ||
![]() 74F276AP-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 119MHz | Phenolic | - | -55°C~125°C | Bulk | 2007 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | 500mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 700mA | - | Not | - | - | - | 38.1mm | - | - | 2.7μH | 7.96MHz | 500mOhm Max | - | 700mA | RF INDUCTOR | - | 45 @ 7.96MHz | - | 45 | - | - | 45 | - | - | - | 700mA | 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 74F226AP-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 132MHz | Phenolic | - | -55°C~125°C | Bulk | 2007 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 800mA | - | Not | - | - | - | 38.1mm | - | - | 2.2μH | 7.96MHz | 300mOhm Max | - | 800mA | RF INDUCTOR | - | 45 @ 7.96MHz | - | 45 | - | - | 45 | - | - | - | 800mA | 5.08mm | - | - | - | - | ROHS3 Compliant | ||
![]() 4672-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 820kHz | Iron | - | -55°C~105°C | Bulk | 2009 | 4600 | 0.590Diax0.875L 14.99mmx22.22mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 100mA | - | Not | - | - | - | 38.1mm | - | 812.8 μm | 10mH | 1kHz | 50Ohm Max | - | 100mA | RF INDUCTOR | - | 68 @ 79.6kHz | - | 68 | - | - | 68 | - | - | 5% | 100mA | 14.99mm | - | - | - | Unknown | ROHS3 Compliant | ||
![]() 74F185AP-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 46MHz | Phenolic | - | -55°C~125°C | Bulk | 2007 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 100mA | - | Not | - | - | - | 38.1mm | - | - | 18μH | 2.52MHz | 7.5Ohm Max | - | 100mA | RF INDUCTOR | - | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | - | 100mA | 5.08mm | - | - | - | - | ROHS3 Compliant |