- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM1210-1R2J-RC Bourns Inc. | 48 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | 2 | - | 15.989131mg | RECTANGULAR PACKAGE | 100MHz | Ferrite | PARALLEL CONNECTED | -40°C~125°C | Cut Tape (CT) | 2009 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | - | Chip | 390mA | - | - | 3225 | 1210 | - | - | - | 1.2μH | 7.96MHz | 750mOhm Max | 215mA | POWER INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 28 | - | - | 5% | - | - | - | 2.2mm | 0.087 2.20mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRU1028-1R0Y Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 100MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1028 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 7A | - | Not | - | - | - | - | - | 1μH | 100kHz | 4.9mOhm | 7A | POWER INDUCTOR | DUAL ENDED | 14 @ 7.96MHz | - | 14 | - | 8A | 14 | 3939 | - | - | 7A | - | - | 2.8mm | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1005-681K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | CYLINDRICAL PACKAGE | 3MHz | Ferrite | Q MEASURED AT 0.05 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Low Profile | 350mA | - | - | - | - | - | - | - | 680μH | 1kHz | 2.6Ohm Max | 350mA | POWER INDUCTOR | DUAL ENDED | 72 @ 96kHz | - | 57 | - | 400mA | 57 | 5039 | - | - | - | - | - | 5mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM160808-6N8JL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | - | 2.012816mg | - | 3.55GHz | Alumina | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 950μm | - | 430mA | - | Not | 1608 | 0603 | - | - | - | 6.8nH | 100MHz | 200mOhm Max | 430mA | - | - | 9 @ 100MHz | - | - | - | - | 9 | - | - | - | 430mA | - | - | 800μm | 0.037 0.94mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM1812-6R8J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 27MHz | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | TR | NO | 1 | - | Molded Chip | 285mA | - | - | 4532 | 1812 | - | - | - | 6.8μH | 7.96MHz | 1.2Ohm Max | 285mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 1140-122K Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1140 | 1.500Dia 38.10mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | 5.5A | - | - | - | - | 28.956mm | - | - | 1.2mH | 1kHz | 232mOhm Max | 5.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 10% | - | - | 38.1mm | - | 1.030 26.16mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SDR2207-6R8M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | CYLINDRICAL PACKAGE | 27MHz | Ferrite | Q MEASURED AT 3 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 7.5A | - | - | - | - | - | - | - | 6.8μH | 100kHz | 14.2mOhm Max | 7.5A | POWER INDUCTOR | DUAL ENDED | 38 @ 3MHz | - | 38 | - | 12A | 38 | 8759 | - | - | - | - | - | 7mm | 0.307 7.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 70F224AI-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | 2.5MHz | Iron | - | -55°C~105°C | Bulk | 2002 | 70F | 0.170Diax0.250L 4.32mmx6.35mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 114mA | - | Not | - | - | - | - | 635 μm | 220μH | 790kHz | 11.5Ohm Max | 114mA | - | - | 46 @ 790kHz | - | - | - | - | 46 | - | - | 5% | 114mA | - | 4.318mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5300-49-RC Bourns Inc. | 45591 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 270kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | 52mA | - | Not | - | - | - | 25.4mm | - | 10mH | 1kHz | 75Ohm Max | 52mA | RF INDUCTOR | - | - | - | - | - | 30mA | - | - | - | - | 52mA | - | 4.06mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0913-101K Bourns Inc. | 24 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | 3.7MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 1.2A | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | 100μH | 0.001MHz | 280mOhm | - | DC-DC CONVERTER | - | 20 @ 796kHz | - | 20 | - | 910mA | - | - | 1.2A | 10% | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CMH322522-820KL Bourns Inc. | 92000 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 45mA | - | - | 3225 | 1210 | - | - | - | 82μH | 2.52MHz | 10Ohm Max | 45mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRU8045A-100Y Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 4-SMD | - | - | - | - | - | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRU8045A | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 10μH | - | 48mOhm Max | - | - | - | 16 @ 2.52MHz | - | - | - | 3.3A | - | - | - | 30% | - | 3.5A | - | - | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM43-5R6M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 45MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.3mm | - | 1.6A | - | - | - | - | - | - | - | 5.6μH | 1kHz | 100mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | 28 @ 7.96MHz | - | - | - | 2.4A | - | 1816 | - | - | - | - | - | 3.2mm | 0.138 3.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 77F1R8K-TR-RC Bourns Inc. | 29 |
| Datasheet | 16 Weeks | Copper, Silver, Tin | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 121MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | NO | 1 | - | Conformal Coated | 790mA | - | - | - | - | - | 25.4mm | - | 1.8μH | 7.96MHz | 220mOhm Max | 790mA | DC-DC CONVERTER | - | 50 @ 7.96MHz | - | 50 | - | - | - | - | - | - | - | - | 3.99mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP1055-4R5M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1055 | 0.433Lx0.368W 11.00mmx9.35mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 150°C | -55°C | Wirewound | - | - | - | Shielded | - | - | - | - | SRP1055 | - | - | - | - | - | - | 4.5μH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.228 5.80mm | 10.7188mm | 9.3472mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM104SH-100-RC Bourns Inc. | 5000 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM104SH | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | - | - | Not | - | - | - | - | - | 10μH | 100kHz | 25mOhm Max | 3.8A | POWER INDUCTOR | DUAL ENDED | 24 @ 7.96MHz | - | 24 | - | 3.6A | - | 3939 | - | - | 3.8A | - | - | 3.8mm | 0.161 4.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() FSR1013-152KL Bourns Inc. | 96500 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 500kHz | Ferrite | Q MEASURED AT 0.252 MHZ | -40°C~105°C | Bulk | 2005 | FSR1013 | 0.413Dia 10.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 130mA | - | Not | - | - | 5mm | - | - | 1.5mH | 1kHz | 6Ohm Max | 130mA | RF INDUCTOR | - | 40 @ 252kHz | Radial | 40 | - | - | - | - | - | - | 130mA | - | 10.5mm | 13.5mm | 0.532 13.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CS321613-2R8K Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 1206 (3216 Metric) | - | - | - | 1206 (3216 Metric) | - | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CS321613 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | - | - | - | - | - | Shielded | - | 1.8mm | - | - | CS321613 | - | - | - | - | - | - | 2.8μH | - | 25mOhm | - | - | - | - | - | - | - | - | 80 | - | - | - | - | - | - | 1.3mm | 0.059 1.50mm | 3.2mm | 1.6mm | No | - | ROHS3 Compliant | - | - | ||
![]() 70F332AF-RC Bourns Inc. | In Stock | - | Datasheet | 51 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 232kHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 70F | 0.350Diax0.630L 8.89mmx16.00mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 43mA | - | Not | - | - | - | 31.75mm | - | 33mH | 79kHz | 134Ohm Max | 43mA | HIGH VOLTAGE CHOKE | - | 61 @ 79kHz | - | 61 | - | - | 61 | - | - | 5% | 43mA | - | 8.89mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 70F471AF-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 54kHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 70F | 0.610Diax0.880L 15.49mmx22.35mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 30mA | - | Not | - | - | - | 31.75mm | 812.8 μm | 470mH | 25kHz | 704Ohm Max | 30mA | HIGH VOLTAGE CHOKE | - | 55 @ 25kHz | - | 55 | - | - | 55 | - | - | 5% | 30mA | - | 15.494mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - |