- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLB1014-821KL Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | - | -40°C~105°C | Tube | 2017 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 400mA | Bulk | NO | 1 | - | - | - | 180mA | RLB1014 | - | - | - | 5mm | - | - | - | 820μH | 796kHz | 3.1Ohm Max | - | POWER INDUCTOR | - | 35 @ 796kHz | - | 35 | - | 800mA | - | - | 0.18A | - | - | - | - | 0.472 12.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW160808-8N2D Bourns Inc. | 18 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 5GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2013 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 700mA | - | Unshielded | - | - | - | - | 700mA | CW160808 | - | - | - | - | - | - | - | 8.2nH | 250MHz | 110mOhm | - | - | - | 30 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | 1.651mm | 1.0414mm | - | - | ROHS3 Compliant | - | - | ||
![]() PM125S-560M-RC Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM125S | 0.496Lx0.457W 12.60mmx11.60mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 150mOhm | Tin/Nickel/Silver (Sn/Ni/Ag) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.1mm | Chip | - | - | - | Not | - | - | - | - | - | - | 56μH | 100kHz | 150mOhm Max | 1.38A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.9A | - | 5046 | - | - | 1.38A | - | 5.4mm | 0.232 5.90mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() RL855-680K-RC Bourns Inc. | 100000 | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | CYLINDRICAL PACKAGE | 4.5MHz | Ferrite | Q IS MEASURED AT: 2.5 MHZ | -30°C~100°C | Bulk | 2012 | RL855 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 1A | - | Not | - | - | 5mm | - | - | 0.7 mm | 68μH | 1kHz | 340mOhm Max | 1A | DC-DC CONVERTER | - | 22 @ 2.5MHz | Radial | 22 | - | - | - | - | - | - | 1A | - | - | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RL855-470K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | CYLINDRICAL PACKAGE | 4.5MHz | Ferrite | Q IS MEASURED AT: 2.5 MHZ | -30°C~100°C | Bulk | 2012 | RL855 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 1.2A | - | Not | - | - | 5mm | - | - | - | 47μH | 1kHz | 240mOhm Max | 1.2A | DC-DC CONVERTER | - | 22 @ 2.5MHz | Radial | 22 | - | - | - | - | - | - | 1.2A | 7.8mm | 5.5mm | 0.217 5.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRP2510A-1R5M Bourns Inc. | 187500 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 | - | - | 68MHz | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | - | SRP2510A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 2.5A | - | Shielded | - | - | - | - | - | SRP2510A | - | - | - | - | - | - | - | 1.5μH | - | 91mOhm Max | - | - | - | 35 @ 1MHz | - | - | - | 2.6A | - | - | - | 20% | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1140-820K-RC Bourns Inc. | 30 |
| Datasheet | 8 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | 23mOhm | - | - | - | - | 8504.50.80.00 | 10.9A | - | NO | 1 | - | Bobbin Core | - | 14.4A | - | - | - | - | 29.21mm | - | - | - | 82μH | 0.001MHz | 23mOhm Max | 14.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 23.1A | - | - | - | 10% | - | 38.1mm | - | 1.028 26.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLH0912-100KL Bourns Inc. | 1919 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | 27MHz | Ferrite | - | -40°C~105°C | Tube | 2014 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Ammo Pack | Unshielded | - | - | - | - | 2.1A | RLH0912 | - | - | - | - | 5mm | 5mm | 0.65 mm | 10μH | 1kHz | 43mOhm | - | - | - | 60 @ 2.5MHz | - | 60 | - | - | - | - | - | - | - | - | - | 0.433 11.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5300-15-RC Bourns Inc. | 89300 | - | Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 13MHz | Ferrite | - | -55°C~105°C | Bulk | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | - | 1.2A | - | Not | - | - | - | 25.4mm | - | - | 15μH | 1kHz | 150mOhm Max | 1.2A | RF INDUCTOR | - | - | - | - | - | 790mA | - | - | - | - | 1.2A | 4.06mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLH0912-102KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | 1.9MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2014 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Ammo Pack | Unshielded | - | - | Shrink Tube | - | 200mA | RLH0912 | - | - | - | - | 5mm | 5mm | 0.65 mm | 1mH | 1kHz | 4.3Ohm Max | 510mA | - | - | 55 @ 252kHz | - | 55 | - | - | 20 | - | - | - | - | - | - | 0.512 13.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CE201210-5N6J Bourns Inc. | 66000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | - | - | 0805 (2012 Metric) | - | - | 3.2GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±5% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Multilayer | - | - | 125°C | -55°C | - | - | 300mA | - | Unshielded | - | 1.45mm | - | - | 300mA | CE201210 | - | 2012 | 0805 | - | - | - | - | 5.6nH | 100MHz | 230mOhm Max | 300mA | - | - | 20 @ 100MHz | - | - | - | - | 20 | - | - | - | - | - | 830μm | 0.041 1.03mm | 2.0066mm | 1.2446mm | No | - | ROHS3 Compliant | - | - | ||
![]() RLB0913-123K Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | 300kHz | Ferrite | Q MEASURED AT 0.0796 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 115mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 12mH | 0.001MHz | 33Ohm | - | DC-DC CONVERTER | - | 40 @ 79.6MHz | - | 40 | - | 40mA | - | - | 0.115A | 10% | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CMH322522-R39KL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | - | - | 250MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2013 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | - | - | 450mA | - | Shielded | - | 2.7mm | - | - | 450mA | CMH322522 | - | 3225 | 1210 | - | - | - | - | 390nH | 25.2MHz | 450mOhm Max | 450mA | - | - | 30 @ 25.2MHz | - | - | - | - | 30 | - | - | - | - | - | 2.2mm | 0.094 2.40mm | 3.2004mm | 2.5mm | No | - | ROHS3 Compliant | - | - | ||
![]() FSR1013-332KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 350kHz | Ferrite | Q MEASURED AT 0.252 MHZ | -40°C~105°C | Bulk | 2005 | FSR1013 | 0.413Dia 10.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 85mA | - | Not | - | - | 5mm | - | - | 0.7 mm | 3.3mH | 1kHz | 12Ohm Max | 85mA | RF INDUCTOR | - | 30 @ 252kHz | Radial | 30 | - | - | 30 | - | - | - | 85mA | - | 13.5mm | 0.532 13.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-R22KL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | - | - | 350MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | - | - | 450mA | - | Shielded | - | 2.7mm | - | - | 450mA | CMH322522 | - | 3225 | 1210 | - | - | - | - | 220nH | 25.2MHz | 320mOhm Max | 450mA | - | - | 30 @ 25.2MHz | - | - | - | - | 30 | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | 3.2004mm | 2.0066mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1045-150M Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 23.7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1045 | 0.394Lx0.394W 10.00mmx10.00mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | RECTANGULAR PACKAGE | - | 2.5A | - | - | - | - | - | - | - | - | 15μH | 100kHz | 100mOhm Max | 2.5A | POWER INDUCTOR | DUAL ENDED | 26 @ 2.52MHz | - | - | - | 3A | 26 | 3939 | - | - | - | - | 4.4958mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1812-560J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 9MHz | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | TR | NO | 1 | - | Molded Chip | - | 135mA | - | - | 4532 | 1812 | - | - | - | - | 56μH | 2.52MHz | 5.5Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM43-4R7M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | 49MHz | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2006 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 1.15A | - | - | - | - | - | - | - | - | 4.7μH | 7.96MHz | 109mOhm | 1.7A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 28 | 1816 | - | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM125S-470M-RC Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM125S | 0.496Lx0.457W 12.60mmx11.60mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 12.1mm | - | - | - | - | Not | - | - | - | - | - | - | 47μH | 100kHz | 120mOhm Max | 1.5A | - | - | - | - | - | - | 1.78A | - | - | - | - | 1.5A | - | 5.4mm | 0.232 5.90mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LPA0618-250KL Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | Through Hole | Axial | - | - | - | - | - | - | - | Ferrite | - | -40°C~85°C | Bulk | 2006 | LPA | 0.236Diax0.984L 6.00mmx25.00mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 85°C | -40°C | - | - | 1.2A | - | Unshielded | - | - | - | - | - | LPA0618 | Not | - | - | - | - | - | - | 25μH | 1kHz | 150mOhm Max | 1.2A | - | - | - | Axial | - | - | - | - | - | - | - | 1.2A | - | - | - | 18mm | - | No | - | ROHS3 Compliant | - | - |