- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CS160808-R33K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 125MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CS160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | - | Rectangular | - | 150mA | - | - | 1608 | 0603 | - | - | - | - | 330nH | 25MHz | 550mOhm Max | - | 150mA | RF INDUCTOR | DUAL ENDED | 30 @ 25MHz | - | - | - | 30 | - | - | - | - | - | 1mm | 0.037 0.95mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR1806-680ML Bourns Inc. | 121 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | 8MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1806 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 130MOhm | - | 125°C | -40°C | Wirewound | - | 2.1A | - | Unshielded | - | 14.3mm | - | - | 2.1A | SDR1806 | Not | - | - | - | - | - | - | 68μH | 2.52MHz | 130mOhm Max | - | 2.1A | - | - | 22 @ 2.52MHz | - | - | 3.8A | 22 | 20% | 2.1A | 2.1A | - | - | 6.6mm | 0.272 6.90mm | 18.3mm | 14mm | No | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 78F180J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 15MHz | Ferrite | - | -55°C~105°C | Bulk | 2002 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | NO | 1 | - | Conformal Coated | - | 315mA | - | Not | - | - | - | - | - | 510 μm | 18μH | 2.5MHz | 1Ohm Max | - | 315mA | DC-DC CONVERTER | - | 50 @ 2.5MHz | - | 50 | - | 50 | 5% | 315mA | - | - | 2.79mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PM54-270M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | - | Chip | - | 1A | - | - | - | - | - | - | - | - | 27μH | 1kHz | 220mOhm | - | 1A | POWER INDUCTOR | DUAL ENDED | 28 @ 2.52MHz | - | 28 | 1.3A | 28 | 20% | - | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4606 Bourns Inc. | 38915 | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 120MHz | Phenolic | - | -55°C~125°C | Bulk | - | 4600 | 0.270Diax0.875L 6.86mmx22.22mm | ±10% | e0 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | not_compliant | 1.5A | - | - | - | - | - | 38.1mm | - | - | 2.4μH | 7.96MHz | 190mOhm Max | - | 1.5A | RF INDUCTOR | - | 56 @ 7.96MHz | - | 56 | - | 56 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL855-391K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | CYLINDRICAL PACKAGE | 3.2MHz | Ferrite | Q IS MEASURED AT: 0.79 MHZ | -30°C~100°C | Bulk | 2012 | RL855 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | - | 410mA | - | - | - | - | 5mm | - | - | - | 390μH | 1kHz | 1.67Ohm Max | - | 410mA | DC-DC CONVERTER | - | 20 @ 790kHz | - | 20 | - | - | - | - | - | - | 7.8mm | - | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CW100505-22NJ3 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 550μm | Chip | - | 400mA | - | - | 1005 | 0402 | - | - | - | - | 22nH | 250MHz | 300mOhm | - | 400mA | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | - | 25 | 5% | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() CM252016-100KL Bourns Inc. | 26340 | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | 32MHz | Ferrite | - | -20°C~100°C | Tape & Reel (TR) | 2001 | CM252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | 3.5Ohm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2mm | - | - | 80mA | - | Not | 2520 | 1008 | - | - | - | - | 10μH | 2.52MHz | 3.5Ohm Max | 110mA | 80mA | - | - | 25 @ 2.52MHz | - | - | - | 25 | 10% | 80mA | - | 3.5Ohm | - | 3.2mm | 0.063 1.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() 70F103AI-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | 1.4MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.220Diax0.250L 5.59mmx6.35mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 79mA | - | Not | - | - | - | - | - | - | 1mH | 790kHz | 24Ohm Max | - | 79mA | - | - | 30 @ 790kHz | - | - | - | 30 | 5% | 79mA | - | - | 5.59mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() 2100HT-1R0-V-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | - | 21.7A | - | Not | - | - | 8.64mm | - | 8.636mm | - | 1μH | 1kHz | 3mOhm Max | - | 21.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 21.7A | - | - | 21.844mm | - | 11.43mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 70F473AI-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | 680kHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.280Diax0.380L 7.11mmx9.65mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 48mA | - | Not | - | - | - | - | - | - | 4.7mH | 250kHz | 64.8Ohm Max | - | 48mA | - | - | 49 @ 250kHz | - | - | - | 49 | 5% | 48mA | - | - | 7.112mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 9230-94 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | TUBULAR PACKAGE | 690MHz | Phenolic | - | -55°C~105°C | Bulk | 2006 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Flame Retardant Coat | - | 1.1A | - | - | - | - | - | 25.4mm | - | - | 100nH | 25MHz | 70mOhm Max | - | 1.1A | RF INDUCTOR | - | 40 @ 25MHz | - | 40 | - | 40 | - | - | - | - | 2.41mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CE201210-6N8K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 1.45mm | - | - | 300mA | - | - | 2012 | 0805 | - | - | - | - | 6.8nH | 100MHz | 250mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 20 @ 100MHz | - | 20 | - | - | - | - | - | - | - | 830μm | 0.041 1.03mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 9250-334-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 6.5MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 110mA | - | Not | - | - | - | - | - | - | 330μH | 790kHz | 6.4Ohm Max | - | 110mA | RF INDUCTOR | - | 55 @ 790kHz | - | 55 | 65mA | 55 | - | 110mA | - | - | 4.1148mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CE201210-3N3D Bourns Inc. | 39020 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | 5.499807mg | RECTANGULAR PACKAGE | 4GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CE201210 | 0.079Lx0.049W 2.00mmx1.25mm | ±0.3nH | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 1.45mm | - | - | 300mA | - | Not | 2012 | 0805 | - | - | - | - | 3.3nH | 100MHz | 130mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 16 @ 100MHz | - | - | - | - | - | 300mA | - | - | - | 830μm | 0.041 1.03mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PM2110-820K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Toroidal | 29mOhm | - | 105°C | -55°C | - | - | 5.6A | - | Unshielded | - | - | - | - | 5.6A | PM2110 | - | - | - | - | - | - | - | 82μH | 1kHz | 29mOhm Max | - | 5.6A | - | - | - | - | - | - | - | - | - | - | - | - | 15.75mm | 0.620 15.75mm | 30.48mm | 25.4mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() LPV1620-250KL Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -40°C~85°C | Bulk | 2009 | LPV | 0.630Dia 16.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | - | LPA1620 | Not | - | - | 8mm | 15mm | - | 1 mm | 25μH | 1kHz | 40mOhm Max | - | 4A | POWER INDUCTOR | - | - | - | - | - | - | - | 4A | - | - | - | 20mm | 0.787 20.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() LPV2023-251KL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -40°C~85°C | Bulk | 2009 | LPV | 0.787Dia 20.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | 2.5A | LPV2023 | Not | - | - | 12.5mm | 15mm | - | 1 mm | 250μH | 1kHz | 140mOhm Max | - | 2.5A | POWER INDUCTOR | - | - | Radial | - | - | - | - | 2.5A | - | - | - | 23mm | 0.906 23.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PM1008S-102M-RC Bourns Inc. | 33854 | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | 1008 (2520 Metric) | - | - | 1.3MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2006 | PM1008S | 0.150Lx0.150W 3.81mmx3.81mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 85°C | -40°C | - | - | 100mA | - | Shielded | - | - | - | - | - | PM1008S | - | - | - | - | - | - | - | 1mH | - | 30Ohm Max | - | 100mA | - | - | 45 @ 1MHz | - | - | - | 45 | - | - | - | - | - | 2.74mm | 0.108 2.74mm | 3.81mm | 3.81mm | - | - | ROHS3 Compliant | - | ||
![]() 5504-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Horizontal Cylinder | - | - | - | - | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5500 | 0.810Diax0.880L 20.57mmx22.35mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 5.6A | - | Not | - | - | 19.05mm | - | - | 1.0668 mm | 50μH | 1kHz | 45mOhm Max | - | 5.6A | - | - | - | Radial | - | - | - | - | 5.6A | - | - | 20.574mm | - | - | - | - | - | - | ROHS3 Compliant | - |