- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Material | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR0604-6R8ML Bourns Inc. | 80000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | 2 | Steel | RECTANGULAR PACKAGE | - | - | Ferrite | Q IS MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 70MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 1.6A | 37MHz | - | Not | - | - | - | - | 6.8μH | 1kHz | 70mOhm Max | - | 1.6A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | - | 2.05A | 20 | - | 20% | 1.6A | 1.6A | - | - | - | 4.8mm | 0.189 4.80mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP4020-R88M Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2012 | SRP4020 | 0.189Lx0.157W 4.80mmx4.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | Copper/Tin (Cu/Sn) | - | - | Wirewound | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | Rectangular | 6A | - | - | - | - | - | - | - | 880nH | 100kHz | 18mOhm Max | - | 5.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | 6.5A | - | 1616 | 20% | - | 6A | - | - | - | 2mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP6540-220M Bourns Inc. | In Stock |
| Datasheet | 15 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | -55°C~125°C | Cut Tape (CT) | 2007 | SRP6540 | 0.283Lx0.256W 7.20mmx6.50mm | ±20% | e3 | - | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 2.5A | - | - | Not | - | - | - | - | 22μH | 100kHz | 133mOhm Max | - | 2.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 20% | - | 2.5A | - | 100kHz | - | 4mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1238A-R33M Bourns Inc. | 5 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 85MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1238A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 12.5mm | Rectangular | 36.5A | - | - | - | - | - | - | - | 330nH | 100kHz | 1mOhm Max | - | 36.5A | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | 62A | 10 | 5350 | 20% | - | 36.5A | - | - | - | 3.3mm | 0.138 3.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR0302-271KL Bourns Inc. | 1086 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 150mA | - | - | Not | - | - | - | - | 270μH | 1kHz | 8.6Ohm Max | - | 150mA | POWER INDUCTOR | DUAL ENDED | 45 @ 796kHz | - | 45 | 170mA | 45 | 1211 | 10% | 150mA | 150mA | - | - | 3mm | 2.5mm | 0.110 2.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0906-680ML Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | RECTANGULAR PACKAGE | - | 9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 850mA | - | - | - | - | - | - | - | 68μH | 1kHz | 350mOhm Max | - | 850mA | POWER INDUCTOR | DUAL IN-LINE | 40 @ 2.52MHz | - | 40 | 1A | 40 | 4149 | 20% | - | 850mA | - | - | - | 5.9944mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1045-471K Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 4.2MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR1045 | 0.394Lx0.394W 10.00mmx10.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | RECTANGULAR PACKAGE | 520mA | - | - | - | - | - | - | - | 470μH | 100kHz | 2.25Ohm Max | - | 520mA | POWER INDUCTOR | DUAL ENDED | 12 @ 796kHz | - | - | 580mA | 12 | 3939 | - | - | - | - | - | - | 4.4958mm | 0.189 4.80mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0906-821YL Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | 8 | - | RECTANGULAR PACKAGE | - | 2.6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 230mA | - | - | - | - | - | - | - | 820μH | 1kHz | 3.5Ohm Max | - | 230mA | POWER INDUCTOR | DUAL IN-LINE | 85 @ 796kHz | - | 85 | 300mA | 85 | 4149 | 15% | - | 230mA | - | - | - | 5.9944mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0603-102KL Bourns Inc. | 5000 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.7mm | - | 100mA | - | - | Not | 1608 | 0603 | - | - | 1mH | 1kHz | 14Ohm Max | - | 100mA | POWER INDUCTOR | DUAL ENDED | 20 @ 252kHz | - | 20 | 130mA | 20 | - | 10% | 100mA | 100mA | - | - | - | 3.3mm | 0.130 3.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP7050TA-1R5M Bourns Inc. | 14 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 43MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2015 | SRP7050TA | 0.287Lx0.260W 7.30mmx6.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | - | 12A | - | - | - | - | - | - | - | 1.5μH | 100kHz | 9mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | 16.5A | - | 2626 | 20% | - | 12A | - | - | - | - | 0.197 5.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW252016-47NK Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 1.5GHz | Ceramic | Q MEASURED AT 350 MHZ | -40°C~125°C | Tape & Reel (TR) | 2008 | CW252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.2mm | Chip | 600mA | - | - | - | 2520 | 1008 | - | - | 47nH | 100MHz | 160mOhm Max | - | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | - | 60 | - | 60 | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRU8043-2R2Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU8043 | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | Bulk | YES | 1 | 8.3mm | - | 5.2A | - | - | Not | - | - | - | - | 2.2μH | 100kHz | 11.2mOhm | - | 5.4A | POWER INDUCTOR | DUAL ENDED | 15 @ 7.96MHz | - | 15 | - | 15 | - | - | 5.4A | - | - | - | - | 4.3mm | 0.181 4.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM453232-R68ML Bourns Inc. | 2250 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 135MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 400mOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 500mA | - | CM453232 | Not | 4532 | 1812 | - | - | 680nH | 25.2MHz | 400mOhm Max | 380mA | 500mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | - | 40 | - | 20% | 500mA | - | 400mOhm | - | - | 3.2mm | 0.134 3.40mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0914-330KL Bourns Inc. | 6031 |
| Datasheet | 18 Weeks | Copper, Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | 8MHz | Ferrite | - | -40°C~105°C | Tray | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 120MOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Bulk | NO | 1 | - | Shrink Tube | 1.7A | - | RLB0914 | Not | - | - | 5mm | 650 μm | 33μH | 2.52MHz | 120mOhm Max | - | 1.7A | POWER INDUCTOR | - | 40 @ 2.52MHz | Radial | 40 | 3.8A | 40 | - | 10% | 1.7A | 1.7A | - | - | 8.7mm | 13mm | 0.512 13.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2300HT-100-H-RC Bourns Inc. | 47 |
| Datasheet | 15 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2011 | 2300HT | 1.280Dia 32.51mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 23.3A | - | - | Not | - | - | 29.97mm | - | 10μH | 1kHz | 6mOhm Max | - | 23.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 23.3A | 23.3A | - | - | 32.512mm | 16.51mm | 0.650 16.51mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() PM12651S-9R0M-RC Bourns Inc. | 90000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | PM12651S | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn/Cu) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13.5mm | - | 10A | - | - | Not | - | - | - | - | 9μH | 100kHz | 22.5mOhm Max | - | 10A | POWER INDUCTOR | DUAL ENDED | - | - | - | 18A | - | 5553 | - | 10A | - | - | - | - | 5.2mm | 0.232 5.90mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR1240-270M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | 15.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR1240 | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | - | - | 2.55A | - | Shielded | - | 12.8mm | - | 2.55A | - | SRR1240 | Not | - | - | 7mm | - | 27μH | 100kHz | 85mOhm Max | 6.35A | 2.55A | - | - | 16 @ 2.52MHz | - | - | 2.35A | 16 | - | 20% | 2.55A | 2.55A | - | - | - | 4mm | 0.177 4.50mm | 12.5mm | 12.4968mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP1265A-1R8M Bourns Inc. | 500 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 30MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2014 | SRP1265A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | - | - | - | - | - | - | - | 1.8μH | 100kHz | 4mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | 40A | 20 | - | - | - | 24A | 4mOhm | - | - | 6.5mm | 0.252 6.40mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2105-V-RC Bourns Inc. | 265 |
| Datasheet | 14 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 7A | - | - | Not | - | - | 8.382mm | 1.07 mm | 22μH | 1kHz | 15mOhm Max | - | 7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 15% | 7A | 7A | - | 1kHz | 21.844mm | 11.43mm | 11.43mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU1048-220Y Bourns Inc. | 600 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | - | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 2.6A | - | - | Not | - | - | - | - | 22μH | 100kHz | 42mOhm | - | 2.6A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | 2A | 22 | 3939 | 30% | 2.6A | 2.6A | - | - | - | 5.1mm | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - |