- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5515-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | Through Hole | Radial, Horizontal Cylinder | - | - | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5500 | 0.690Diax1.120L 17.53mmx28.45mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | 6mOhm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | - | - | Not | 20.57mm | - | - | - | 5μH | 1kHz | 6mOhm Max | 19A | - | - | - | - | - | - | - | - | - | - | 19A | - | - | 17.526mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0735A-391M Bourns Inc. | 2211 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR0735A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 7.5mm | - | - | 300mA | - | Not | - | - | - | - | 390μH | 1kHz | 2.3Ohm Max | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2929 | - | 20% | 300mA | 300mA | - | - | 3.5mm | 0.146 3.70mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 5507-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Horizontal Cylinder | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5500 | 0.810Diax1.620L 20.57mmx41.15mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 89mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | 4A | - | Not | 33.27mm | 25.4mm | 33.274mm | 1.0668 mm | 250μH | 1kHz | 89mOhm Max | 4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 4A | - | - | 20.57mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5521-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | Through Hole | Radial, Horizontal Cylinder | - | - | 2 | - | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5500 | 0.720Diax1.380L 18.28mmx35.05mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | - | - | Not | 23.88mm | - | - | - | 5μH | 1kHz | 4mOhm Max | 23A | - | - | - | - | - | - | - | - | - | - | 23A | - | - | 18.28mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 4662-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | 2.6MHz | Iron | - | -55°C~105°C | Bulk | 2009 | 4600 | 0.470Diax0.875L 11.94mmx22.22mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 160mA | - | Not | - | - | - | 812.8 μm | 1mH | 1kHz | 8.6Ohm Max | 160mA | - | - | 83 @ 252kHz | - | - | - | 83 | - | - | - | 160mA | - | - | 11.94mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 70F204AI-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | 2.7MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.170Diax0.250L 4.32mmx6.35mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 120mA | - | Not | - | - | - | 635 μm | 200μH | 790kHz | 10.3Ohm Max | 120mA | - | - | 47 @ 790kHz | - | - | - | 47 | - | - | - | 120mA | - | - | 4.32mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0913-121K Bourns Inc. | 841 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | 3.4MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 1.05A | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | 120μH | 0.001MHz | 320mOhm | - | DC-DC CONVERTER | - | 20 @ 796kHz | - | 20 | 840mA | - | - | 1.05A | 10% | - | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM54-180M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 23MHz | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2006 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 1.23A | - | - | - | - | - | - | 18μH | 2.52MHz | 150mOhm | 1.25A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 70F752AF-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | 174kHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 70F | 0.430Diax0.630L 10.92mmx16.00mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 222Ohm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 33mA | - | Not | - | - | - | - | 75mH | 79kHz | 222Ohm Max | 33mA | - | - | 53 @ 79kHz | - | - | - | 53 | - | - | - | 33mA | - | - | 10.922mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5900-181 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 1.7A | - | NO | 1 | - | Bobbin Core | - | 1.6A | - | - | - | 28.448mm | - | - | 180μH | 1kHz | 140mOhm Max | 1.98A | HIGH CURRENT INDUCTOR | - | - | - | - | 2A | - | - | - | - | - | - | 2MHz | 11.5062mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM127SH-390M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | Bobbin Core | unknown | 2.7A | - | - | - | - | - | - | 39μH | 1kHz | 73mOhm Max | 3.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 4747 | - | - | - | - | - | - | 7.5mm | 0.315 8.00mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 9250-182 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 105MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Flame Retardant Coat | - | 775mA | - | - | - | 25.4mm | - | 0.635 mm | 1.8μH | 7.9MHz | 140mOhm Max | 775mA | RF INDUCTOR | - | 44 @ 7.9MHz | - | 44 | - | 44 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RLB0913-6R8K Bourns Inc. | 239 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | 29MHz | Ferrite | - | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 3.65A | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | 6.8μH | 7.96MHz | 35mOhm | - | DC-DC CONVERTER | - | 20 @ 7.96MHz | - | 20 | 3.7A | - | - | 3.65A | 10% | - | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0913-390K Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | 6.9MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 2.4A | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | 39μH | 0.001MHz | 100mOhm | - | DC-DC CONVERTER | - | 30 @ 2.52MHz | - | 30 | 1.5A | - | - | 2.4A | 10% | - | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0913-563K Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | 100kHz | Ferrite | Q MEASURED AT 0.0796 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 50mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | 56mH | 0.001MHz | 135Ohm | - | DC-DC CONVERTER | - | 20 @ 79.6kHz | - | 20 | 20mA | - | - | 0.05A | 10% | - | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0913-391K Bourns Inc. | 901 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | 2.1MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 500mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | 390μH | 0.001MHz | 1Ohm | - | DC-DC CONVERTER | - | 20 @ 796kHz | - | 20 | 480mA | - | - | 0.5A | 10% | - | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0913-271K Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | 2.4MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 600mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | 270μH | 0.001MHz | 750mOhm | - | DC-DC CONVERTER | - | 20 @ 796kHz | - | 20 | 570mA | - | - | 0.6A | 10% | - | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM3308-151M-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | PM3308 | 0.512Lx0.374W 13.00mmx9.50mm | ±20% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | Wirewound | - | 500mA | - | Unshielded | - | 9.5mm | - | - | 500mA | PM3308 | Not | - | - | - | - | 150μH | 100kHz | 1.2mOhm Max | 600mA | - | - | - | - | - | 600mA | - | - | - | 20% | 500mA | 500mA | - | - | 3mm | 0.118 3.00mm | 13mm | 9.5mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM32-2R2M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 75MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM32 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | - | 1.65A | - | - | - | - | - | - | 2.2μH | 1kHz | 90mOhm Max | 1.65A | POWER INDUCTOR | DUAL ENDED | 22 @ 7.96MHz | - | 22 | 1.85A | - | 1211 | - | - | - | - | - | - | 2.8mm | 0.110 2.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM32-270M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM32 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | - | 480mA | - | - | - | - | - | - | 27μH | 1kHz | 480mOhm Max | 480mA | POWER INDUCTOR | DUAL ENDED | 23 @ 2.52MHz | - | 23 | 550mA | - | 1211 | - | - | - | - | - | - | 2.8mm | 0.110 2.80mm | - | - | - | - | ROHS3 Compliant | - | - |