- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM5022-221K-RC Bourns Inc. | 11 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 796kHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2015 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Rectangular | - | 1.1A | - | - | - | - | - | - | - | 220μH | 100kHz | 420mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 20 @ 4.5MHz | - | - | 2.2A | - | 7255 | - | - | - | - | - | - | 0.272 6.90mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM75-331K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2000 | PM75 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 400mA | - | - | - | - | - | - | - | 330μH | 1kHz | 1.26Ohm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3128 | 0.4A | - | - | - | - | - | 0.209 5.30mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SDE0403A-560K Bourns Inc. | 64800 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SDE0403A | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 450mA | - | - | - | - | - | - | - | 56μH | 1MHz | 920mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 600mA | - | 1816 | 0.45A | 10% | - | 450mA | - | - | 0.138 3.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM1608-470M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | 2001 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | - | 500mA | - | - | - | - | - | - | - | 47μH | 100kHz | 640mOhm Max | 500mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 2618 | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RLB0913-681K Bourns Inc. | 868 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | 1.6MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 420mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | - | 680μH | 0.001MHz | 1.6Ohm | - | DC-DC CONVERTER | - | 20 @ 796kHz | - | 20 | 380mA | - | - | 0.42A | 10% | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0913-152K Bourns Inc. | 579 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | Q MEASURED AT 0.252 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 285mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | - | 1.5mH | 0.001MHz | 6.1Ohm | - | DC-DC CONVERTER | - | 20 @ 252kHz | - | 20 | 80mA | - | - | 0.285A | 10% | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 5800-680 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 145mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 900mA | - | Not | - | - | - | - | - | 68μH | 1kHz | 166mOhm Max | 1.5A | HIGH CURRENT INDUCTOR | - | - | - | - | 1.4A | - | - | - | - | 804mA | - | 6.985mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SDR0602-101KL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±10% | e1 | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | - | TR | NO | 1 | - | - | unknown | 320mA | - | - | - | - | - | - | - | 100μH | 1kHz | 1.52Ohm Max | 320mA | POWER INDUCTOR | DUAL ENDED | 50 @ 796kHz | - | 50 | 420mA | 50 | 2320 | - | 10% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB0913-330K Bourns Inc. | 17 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | 7.8MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 2.45A | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | - | 33μH | 0.001MHz | 90mOhm | - | DC-DC CONVERTER | - | 30 @ 2.52MHz | - | 30 | 1.6A | - | - | 2.45A | 10% | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0913-470K Bourns Inc. | 472 | - | Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | 6.5MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 2.35A | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | - | 47μH | 0.001MHz | 160mOhm | - | DC-DC CONVERTER | - | 30 @ 2.52MHz | - | 30 | 1.4A | - | - | 2.35A | 10% | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() FSR1013-153KL Bourns Inc. | 25555 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 190kHz | Ferrite | Q MEASURED AT 0.0796 MHZ | -40°C~105°C | Bulk | 2005 | FSR1013 | 0.413Dia 10.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 38mA | - | Not | - | - | 5mm | - | 0.7 mm | 15mH | 1kHz | 58Ohm Max | 38mA | RF INDUCTOR | - | 50 @ 79.6kHz | Radial | 50 | - | - | - | - | - | 38mA | - | - | 13.5mm | 0.532 13.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() FSR1013-472KL Bourns Inc. | 5000 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 320kHz | Ferrite | Q MEASURED AT 0.252 MHZ | -40°C~105°C | Bulk | 2005 | FSR1013 | 0.413Dia 10.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 70mA | - | Not | - | - | 5mm | - | 0.7 mm | 4.7mH | 1kHz | 23Ohm Max | 70mA | RF INDUCTOR | - | 30 @ 252kHz | Radial | 30 | - | 30 | - | - | - | 70mA | - | - | 13.5mm | 0.532 13.50mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SDR1030-151K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 7.9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR1030 | 0.394Lx0.394W 10.00mmx10.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel (Sn/Ni) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 10.3mm | - | - | 600mA | - | Not | - | - | - | - | - | 150μH | 100kHz | 700mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | 23 @ 796kHz | - | 23 | 580mA | 23 | 3939 | - | - | 600mA | - | - | 3mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-R15KL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 1210 | - | 450MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -55°C | - | - | 450mA | - | Shielded | - | 2.7mm | - | - | 450mA | CMH322522 | - | 3225 | 1210 | - | - | - | 150nH | 25.2MHz | 250mOhm Max | 450mA | - | - | 30 @ 25.2MHz | - | - | - | 30 | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | 3.2004mm | 2.0066mm | No | - | ROHS3 Compliant | - | - | ||
![]() SDE6603-2R7M Bourns Inc. | 5 |
| Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 105°C | -25°C | Wirewound | - | - | - | Unshielded | - | - | - | - | - | SDE6603 | - | - | - | - | - | - | 2.7μH | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.115 2.92mm | 6.604mm | 4.445mm | - | - | ROHS3 Compliant | - | - | ||
![]() 70F331AF-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 60kHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 70F | 0.580Diax0.880L 14.73mmx22.35mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 34mA | - | Not | - | - | - | 31.75mm | 812.8 μm | 330mH | 25kHz | 540Ohm Max | 34mA | HIGH VOLTAGE CHOKE | - | 54 @ 25kHz | - | 54 | - | 54 | - | - | 5% | 34mA | - | 14.732mm | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 70F225AI-RC Bourns Inc. | In Stock | - | Datasheet | 51 Weeks | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 13MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.160Diax0.250L 4.06mmx6.35mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 229mA | - | Not | - | - | - | 31.75mm | - | 22μH | 2.5MHz | 2.28Ohm Max | 229mA | HIGH VOLTAGE CHOKE | - | 51 @ 2.5MHz | - | 51 | - | 51 | - | - | - | 229mA | - | 4.06mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 70F335AI-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | 10MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.170Diax0.250L 4.32mmx6.35mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | Unshielded | - | - | - | - | 208mA | - | Not | - | - | - | - | - | 33μH | 2.5MHz | 2.76Ohm Max | 208mA | - | - | 50 @ 2.5MHz | - | - | - | 50 | - | - | 5% | 208mA | - | 4.32mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 70F336AI-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | 66MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.150Diax0.250L 3.81mmx6.35mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 912mA | - | Not | - | - | - | - | - | 3.3μH | 7.9MHz | 240mOhm Max | 912mA | - | - | 40 @ 7.9MHz | - | - | - | 40 | - | - | - | 912mA | - | 3.81mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() FSR1013-473KL Bourns Inc. | 25555 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | 110kHz | Ferrite | Q MEASURED AT 0.0796 MHZ | -40°C~105°C | Bulk | 2005 | FSR1013 | 0.413Dia 10.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 22mA | - | Not | - | - | 5mm | - | - | 47mH | 1kHz | 205Ohm Max | 22mA | RF INDUCTOR | - | 30 @ 79.6kHz | Radial | 30 | - | 30 | - | - | - | 22mA | - | 10.5mm | 13.5mm | 0.532 13.50mm | - | - | No | - | ROHS3 Compliant | - | - |