- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW161009A-72NJ Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 400mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 72nH | 150MHz | 490mOhm Max | - | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | - | 34 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | 0.4A | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-5N1J Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.7GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 700mA | TR, Embossed, 7 Inch | NO | 1 | - | Rectangular | - | - | - | - | - | - | 5.1nH | 250MHz | 150mOhm Max | - | RF INDUCTOR | DUAL ENDED | 18 @ 250MHz | - | 18 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | 0.7A | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-4N3J Bourns Inc. | 331 |
| Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.9GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 4.3nH | 250MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | 0.7A | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-9N5J Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 9.5nH | 250MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 28 @ 250MHz | - | 28 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | 0.7A | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-16NJ Bourns Inc. | 140 |
| Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.3GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 700mA | TR, Embossed, 7 Inch | NO | 1 | - | Rectangular | - | - | - | - | - | - | 16nH | 250MHz | 120mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | 0.7A | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-6N8J Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 6.8nH | 250MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 27 @ 250MHz | - | 27 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | 0.7A | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-15NJ Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 15nH | 250MHz | 120mOhm Max | - | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | - | 35 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | 0.7A | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-43NJ Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 600mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 43nH | 250MHz | 220mOhm Max | - | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | - | 38 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | 0.6A | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-8N7J Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.6GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 8.7nH | 250MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 28 @ 250MHz | - | 28 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | 0.7A | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-36NJ Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.08GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 600mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 36nH | 250MHz | 200mOhm Max | - | RF INDUCTOR | DUAL ENDED | 36 @ 250MHz | - | 36 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | 0.6A | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-2N2D Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 8.5GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 2.2nH | 250MHz | 110mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 250MHz | - | 13 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | 0.7A | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-1N6D Bourns Inc. | 208 |
| Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 12.5GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 1.6nH | 250MHz | 30mOhm Max | - | RF INDUCTOR | DUAL ENDED | 18 @ 250MHz | - | 18 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | 0.7A | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() RLB9012-562KL Bourns Inc. | 16000 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | CYLINDRICAL PACKAGE | 450kHz | Ferrite | Q MEASURED AT 0.252 MHZ | -55°C~125°C | Bulk | 2005 | RLB9012 | 0.354Dia 9.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Cylindrical | 220mA | - | Not | 5mm | - | - | 5.6mH | 1kHz | 14.9Ohm Max | 220mA | DC-DC CONVERTER | - | 15 @ 252kHz | Radial | 15 | - | - | - | - | - | - | 220mA | 9mm | 12.2mm | 0.480 12.20mm | - | No | ROHS3 Compliant | - | ||
![]() 77F121J-TR-RC Bourns Inc. | 10 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | - | - | TUBULAR PACKAGE | 3.8MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 3Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Conformal Coated | 185mA | - | - | - | 25.4mm | 0.64 mm | 120μH | 796kHz | 3Ohm Max | 185mA | DC-DC CONVERTER | - | 60 @ 796kHz | - | 60 | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 77F220J-TR-RC Bourns Inc. | 10 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Axial | - | - | - | 9.9MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 410mA | - | Unshielded | - | - | - | 410mA | 77F | - | - | - | - | 22μH | 2.52MHz | 900mOhm Max | - | - | - | 60 @ 2.52MHz | - | - | - | - | - | - | - | - | - | - | - | - | 10.414mm | - | ROHS3 Compliant | - | ||
![]() SRR0908-470ML Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR PACKAGE | 4MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 1.4A | - | Not | - | - | - | 47μH | 1kHz | 150mOhm Max | 1.4A | POWER INDUCTOR | DUAL IN-LINE | 40 @ 2.52MHz | - | 40 | - | 2.3A | 40 | 3741 | - | 20% | 1.4A | - | 7.493mm | 0.307 7.80mm | - | No | ROHS3 Compliant | - | ||
![]() CW161009A-3N9J Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6.9GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | 3.9nH | 250MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 22 @ 250MHz | - | 22 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | 0.7A | - | - | - | - | 0.043 1.10mm | - | - | ROHS3 Compliant | AEC-Q200 | ||
![]() PM32-220M-RC Bourns Inc. | 8 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | RECTANGULAR PACKAGE | 22MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2012 | PM32 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 3.1mm | - | 520mA | - | - | - | - | - | 22μH | 1kHz | 660mOhm Max | 520mA | POWER INDUCTOR | DUAL ENDED | 23 @ 2.52MHz | - | 23 | - | 650mA | - | 1211 | - | - | - | - | 2.8mm | 0.110 2.80mm | - | No | ROHS3 Compliant | - | ||
![]() SRR0908-471YL Bourns Inc. | 37 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | RECTANGULAR PACKAGE | 2.3MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13mm | - | 450mA | - | Not | - | - | - | 470μH | 1kHz | 1.15Ohm Max | 450mA | POWER INDUCTOR | DUAL IN-LINE | 30 @ 796kHz | - | 30 | - | 620mA | 30 | 3741 | - | 15% | 450mA | - | 7.493mm | 0.307 7.80mm | - | No | ROHS3 Compliant | - | ||
![]() SRP2510A-R47M Bourns Inc. | 1777 | - | Datasheet | 18 Weeks | - | Surface Mount | 1008 (2520 Metric) | - | - | - | 138MHz | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | - | SRP2510A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 3.9A | - | Shielded | - | - | - | - | - | - | - | - | - | 470nH | - | 32mOhm Max | - | - | - | 35 @ 1MHz | - | - | - | 5A | - | - | - | 20% | - | - | - | 0.039 1.00mm | - | - | ROHS3 Compliant | AEC-Q200 |