- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Inductance | Test Frequency | DC Resistance (DCR) | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Case/Size Code | Rated Current-Max | Height Seated (Max) | RoHS Status | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW161009A-R39J Bourns Inc. | 666 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 350MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 130mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 390nH | 100MHz | 2.9Ohm Max | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | GENERAL PURPOSE INDUCTOR | 0604 | 0.13A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-R22J Bourns Inc. | 33 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 900MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 250mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 220nH | 100MHz | 1.8Ohm Max | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | GENERAL PURPOSE INDUCTOR | 0604 | 0.25A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-4N7J Bourns Inc. | 1224 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 4.7nH | 250MHz | 80mOhm Max | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | 20 | GENERAL PURPOSE INDUCTOR | 0604 | 0.7A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-R27J Bourns Inc. | 829 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 822MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 200mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 270nH | 100MHz | 2.1Ohm Max | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | GENERAL PURPOSE INDUCTOR | 0604 | 0.2A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-R10J Bourns Inc. | 13 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.4GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 400mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 100nH | 150MHz | 580mOhm Max | RF INDUCTOR | DUAL ENDED | 34 @ 150MHz | 34 | GENERAL PURPOSE INDUCTOR | 0604 | 0.4A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-10NJ Bourns Inc. | 13 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 10nH | 250MHz | 100mOhm Max | RF INDUCTOR | DUAL ENDED | 31 @ 250MHz | 31 | GENERAL PURPOSE INDUCTOR | 0604 | 0.7A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-24NJ Bourns Inc. | 14424 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.65GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 24nH | 250MHz | 140mOhm Max | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | GENERAL PURPOSE INDUCTOR | 0604 | 0.7A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-68NJ Bourns Inc. | 33 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 600mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 68nH | 200MHz | 350mOhm Max | RF INDUCTOR | DUAL ENDED | 32 @ 200MHz | 32 | GENERAL PURPOSE INDUCTOR | 0604 | 0.6A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-18NJ Bourns Inc. | 13 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 3.1GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 18nH | 250MHz | 120mOhm Max | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | GENERAL PURPOSE INDUCTOR | 0604 | 0.7A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-23NJ Bourns Inc. | 46 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.85GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 23nH | 250MHz | 140mOhm Max | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | 38 | GENERAL PURPOSE INDUCTOR | 0604 | 0.7A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-30NJ Bourns Inc. | 6007 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.25GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 600mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 30nH | 250MHz | 144mOhm Max | RF INDUCTOR | DUAL ENDED | 37 @ 250MHz | 37 | GENERAL PURPOSE INDUCTOR | 0604 | 0.6A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-51NJ Bourns Inc. | 46 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.95GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 600mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 51nH | 200MHz | 240mOhm Max | RF INDUCTOR | DUAL ENDED | 32 @ 200MHz | 32 | GENERAL PURPOSE INDUCTOR | 0604 | 0.6A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-R11J Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.35GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 300mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 110nH | 150MHz | 610mOhm Max | RF INDUCTOR | DUAL ENDED | 33 @ 150MHz | 33 | GENERAL PURPOSE INDUCTOR | 0604 | 0.3A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-3N3J Bourns Inc. | 44 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 3.3nH | 250MHz | 45mOhm Max | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | GENERAL PURPOSE INDUCTOR | 0604 | 0.7A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-8N2J Bourns Inc. | 46 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 8.2nH | 250MHz | 100mOhm Max | RF INDUCTOR | DUAL ENDED | 28 @ 250MHz | 28 | GENERAL PURPOSE INDUCTOR | 0604 | 0.7A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-7N5J Bourns Inc. | 46 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 4.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 700mA | TR, Embossed, 7 Inch | NO | 1 | Rectangular | 7.5nH | 250MHz | 100mOhm Max | RF INDUCTOR | DUAL ENDED | 28 @ 250MHz | 28 | GENERAL PURPOSE INDUCTOR | 0604 | 0.7A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-R18J Bourns Inc. | 895 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 990MHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 250mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 180nH | 100MHz | 1Ohm Max | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | 25 | GENERAL PURPOSE INDUCTOR | 0604 | 0.25A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-82NJ Bourns Inc. | 100 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 1.7GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 400mA | TR, Embossed, 7 Inch | NO | 1 | Rectangular | 82nH | 150MHz | 580mOhm Max | RF INDUCTOR | DUAL ENDED | 30 @ 150MHz | 30 | GENERAL PURPOSE INDUCTOR | 0604 | 0.4A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-33NJ Bourns Inc. | 46 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.3GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 600mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 33nH | 250MHz | 200mOhm Max | RF INDUCTOR | DUAL ENDED | 36 @ 250MHz | 36 | GENERAL PURPOSE INDUCTOR | 0604 | 0.6A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 | ||
![]() CW161009A-27NJ Bourns Inc. | 44 |
| Datasheet | 18 Weeks | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | Active | 1 (Unlimited) | 2 | 600mA | TR, Embossed, 7 Inch | Unshielded | 1 | Rectangular | 27nH | 250MHz | 200mOhm Max | RF INDUCTOR | DUAL ENDED | 35 @ 250MHz | 35 | GENERAL PURPOSE INDUCTOR | 0604 | 0.6A | 0.043 1.10mm | ROHS3 Compliant | AEC-Q200 |