- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW161009A-5N6J Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 5.5GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 5.6nH | 250MHz | 190mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 16 @ 250MHz | - | 16 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | - | 0.7A | - | - | - | - | - | - | - | - | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW161009A-39NJ Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2.2GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 600mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 39nH | 250MHz | 210mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 36 @ 250MHz | - | 36 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | - | 0.6A | - | - | - | - | - | - | - | - | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW161009A-R12J Bourns Inc. | 30000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1.3GHz | Ceramic | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | 300mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 120nH | 150MHz | 650mOhm Max | - | - | RF INDUCTOR | DUAL ENDED | 30 @ 150MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | - | 0.3A | - | - | - | - | - | - | - | - | 0.043 1.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR0908-471YL Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | - | - | - | - | RECTANGULAR PACKAGE | 2.3MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0908 | 0.394Lx0.374W 10.00mmx9.50mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 13mm | - | 450mA | - | Not | - | - | - | - | - | 470μH | 1kHz | 1.15Ohm Max | - | 450mA | POWER INDUCTOR | DUAL IN-LINE | 30 @ 796kHz | - | 30 | - | 620mA | 30 | 3741 | - | - | 15% | - | 450mA | - | - | - | - | 7.493mm | 0.307 7.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 9250A-122-RC Bourns Inc. | 39 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 130MHz | Ferrite | - | -55°C~125°C | Bulk | 2009 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | Wirewound | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | 895mA | - | Not | - | - | - | - | 635 μm | 1.2μH | 7.9MHz | 100mOhm Max | - | 895mA | RF INDUCTOR | - | 44 @ 7.9MHz | - | 44 | - | - | 44 | - | - | - | 10% | - | 895mA | - | - | - | 4.11mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() 9230-52 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | WIRE | 2 | - | - | TUBULAR PACKAGE | 25MHz | Ferrite | - | -55°C~125°C | Bulk | 2006 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | - | - | - | NO | 1 | - | Flame Retardant Coat | 190mA | - | Not | - | - | - | - | - | 22μH | 2.5MHz | 3.3Ohm Max | - | 190mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | - | - | 50 | - | - | - | - | - | 190mA | - | - | - | 2.41mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 70F472AF Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | 206kHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 70F | 0.380Diax0.630L 9.65mmx16.00mm | ±5% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 38mA | - | - | - | - | - | - | - | 47mH | 79kHz | 168Ohm Max | - | 38mA | - | - | 57 @ 79kHz | - | - | - | - | 57 | - | - | - | - | - | - | - | - | - | 9.652mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SRN3015TA-3R3M Bourns Inc. | 1993 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1212 (3030 Metric) | - | - | - | - | - | - | 49MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRN3015TA | 0.118Lx0.118W 3.00mmx3.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | - | - | 3.3μH | - | 80mOhm | - | - | - | - | 12 @ 100kHz | - | - | - | - | - | - | - | - | 20% | - | - | 1.4A | - | - | - | - | 0.059 1.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0913-680K Bourns Inc. | 8 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | 4.9MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 1.4A | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | 68μH | 0.001MHz | 210mOhm | - | - | DC-DC CONVERTER | - | 30 @ 2.52MHz | - | 30 | - | 1.2A | - | - | - | 1.4A | 10% | - | - | - | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CI100505-7N5J Bourns Inc. | In Stock | - | - | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 0402 (1005 Metric) | - | - | - | Ceramic | - | -55°C~105°C | Tape & Reel (TR) | - | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | 125°C | -55°C | - | - | - | - | Unshielded | - | - | - | - | CI100505 | - | - | - | - | - | - | 7.5nH | - | - | - | - | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | 990.6μm | 508μm | - | - | ROHS3 Compliant | - | - | ||
![]() PM0603-2N2D-RC Bourns Inc. | 6 |
| - | 16 Weeks | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | - | - | 6GHz | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0603 | 0.063Lx0.045W 1.60mmx1.15mm | ±0.3nH | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 700mA | - | Unshielded | - | - | - | 700mA | PM0603 | - | - | - | - | - | - | 2.2nH | 250MHz | 80mOhm | - | - | - | - | 16 @ 250MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.040 1.02mm | 1.6002mm | 1.143mm | - | - | ROHS3 Compliant | - | - | ||
![]() 2100HT-151-H-RC Bourns Inc. | 150 |
| Datasheet | 14 Weeks | Tin | Radial, Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | - | - | -55°C~200°C | Bulk | 2009 | 2100HT | 0.860Dia 21.84mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 110mOhm | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | 3.3A | - | Not | - | - | 19.558mm | - | 685.8 μm | 150μH | 1kHz | 110mOhm Max | - | 3.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 3.3A | - | - | 1kHz | 21.844mm | 11.43mm | 0.450 11.43mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 9310-16 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | 160MHz | Ferrite | - | -55°C~105°C | Bulk | 2006 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 600mA | - | - | - | - | - | - | 635 μm | 1.5μH | 7.9MHz | 500mOhm Max | - | 600mA | - | - | 33 @ 7.9MHz | - | - | - | - | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RLB0913-332K Bourns Inc. | 4275 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | 700kHz | Ferrite | Q MEASURED AT 0.252 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 195mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | 3.3mH | 0.001MHz | 9Ohm | - | - | DC-DC CONVERTER | - | 20 @ 252kHz | - | 20 | - | 80mA | - | - | - | 0.195A | 10% | - | - | - | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CM252016-470KL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | 2 | - | - | - | 17MHz | Ferrite | - | -20°C~100°C | Tape & Reel (TR) | 2001 | CM252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | 11Ohm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 2mm | - | 80mA | - | Not | 2520 | 1008 | - | - | - | 47μH | 2.52MHz | 11Ohm Max | 130mA | 80mA | - | - | 20 @ 2.52MHz | - | - | - | - | 20 | - | - | - | 10% | - | 80mA | - | 11Ohm | - | - | 1.6mm | 0.063 1.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0913-182K Bourns Inc. | 35 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | 1MHz | Ferrite | Q MEASURED AT 0.252 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 270mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | 1.8mH | 0.001MHz | 6.4Ohm | - | - | DC-DC CONVERTER | - | 20 @ 252kHz | - | 20 | - | 80mA | - | - | - | 0.27A | 10% | - | - | - | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 6000-270K-RC Bourns, Inc. | 44 |
| Datasheet | 18 Weeks | - | Through Hole | - | - | - | - | 2 | - | - | CYLINDRICAL PACKAGE | 8.5MHz | Ferrite | - | - | Bulk | 2007 | - | - | 10% | e1 | - | Discontinued | - | 2 | - | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | 105°C | -55°C | Wirewound | 8504.50.80.00 | - | - | Unshielded | 1 | - | Bobbin Core | 2.22A | - | Not | - | - | 5mm | - | - | 27 μH | 2.52MHz | - | - | 2.22A | RF INDUCTOR | - | - | Radial | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | 80mOhm | - | 10% | 27 μH | 2.22A | - | - | - | 9mm | - | 12.192mm | 12.2mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() PM12639S-1R2M-RC Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 37MHz | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2006 | PM12639S | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | 21A | - | - | - | - | - | - | - | 1.2μH | 100kHz | 4.5mOhm Max | - | 21A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 29A | - | 5555 | - | - | - | - | - | - | - | - | - | 3.7084mm | 0.146 3.70mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM1812-180J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 15MHz | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | - | TR | NO | 1 | - | Molded Chip | 190mA | - | - | 4532 | 1812 | - | - | - | 18μH | 2.52MHz | 2.8Ohm Max | - | 190mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5900-820 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 60mOhm | - | - | - | - | 8504.50.80.00 | 2.3A | - | NO | 1 | - | Shrink Tube | 2A | - | Not | - | - | - | 25.4mm | - | 82μH | 1kHz | 78mOhm Max | - | 3.1A | RF INDUCTOR | - | - | - | - | - | 2.9A | - | - | - | - | - | - | 2A | - | - | - | 11.5062mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - |