- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | CoilResistance | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRR0603-330KL Bourns Inc. | 5000 |
| Datasheet | 20 Weeks | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 430MOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.7mm | - | 600mA | 16MHz | - | Not | 1608 | 0603 | - | 33μH | 1kHz | 430mOhm Max | 120mA | 600mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | 15 | 830mA | 15 | - | 10% | 600mA | 600mA | - | 3.3mm | 0.130 3.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU8028A-330Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 15MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRU8028A | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 8.3mm | - | 1.3A | - | - | Not | - | - | - | 33μH | 100kHz | 185mOhm Max | - | 1.3A | - | - | 20 @ 2.52MHz | - | 1.1A | - | - | 30% | - | 1.3A | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU8028A-4R7Y Bourns Inc. | 20 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 50MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU8028A | 0.315Lx0.315W 8.00mmx8.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 8.3mm | - | 3.7A | - | - | Not | - | - | - | 4.7μH | 100kHz | 26mOhm Max | - | 3.7A | - | - | 15 @ 7.96MHz | - | 3.2A | - | - | 30% | - | 3.7A | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU1028A-470Y Bourns Inc. | 11 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | 880.989781mg | RECTANGULAR PACKAGE | - | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU1028A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 1.3A | - | - | Not | - | - | - | 47μH | 100kHz | 230mOhm Max | - | 1.1A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | 20 | 3939 | 30% | - | 1.3A | - | 2.8mm | 0.122 3.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN2510-R24M Bourns Inc. | 36 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 29.993795mg | - | - | 210MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2510 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | 2mm | - | 3.1A | - | - | Not | 2520 | 1008 | - | 240nH | 1MHz | 42mOhm Max | - | 3.1A | - | - | 8 @ 1MHz | - | 4.3A | - | - | 20% | 3.1A | 3.1A | - | 1.02mm | 0.040 1.02mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CI100505-4N7D Bourns Inc. | 90000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0402 (1005 Metric) | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | - | 4GHz | Ceramic | 0.3NH IS THE TOLERANCE | -55°C~105°C | Tape & Reel (TR) | 2008 | CI100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, 7 Inch | NO | 1 | 550μm | Rectangular | 300mA | - | - | Not | 1005 | 0402 | - | 4.7nH | 100MHz | 210mOhm Max | - | 300mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | - | 8 | - | - | 300mA | - | - | 508μm | 0.022 0.55mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN4026-100M Bourns Inc. | 101 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 139.989945mg | RECTANGULAR PACKAGE | - | 26MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4026 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4mm | Chip | 970mA | - | - | - | - | - | - | 10μH | 100kHz | 102mOhm Max | - | 970mA | POWER INDUCTOR | DUAL ENDED | 11 @ 7.96MHz | - | - | - | 1616 | 20% | - | 970mA | - | 2.5mm | 0.098 2.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1048-8R2Y Bourns Inc. | 59 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU1048 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | - | - | TR | YES | 1 | 10.3mm | - | 3.8A | - | - | Not | - | - | - | 8.2μH | 100kHz | 15mOhm | - | 4.6A | POWER INDUCTOR | DUAL ENDED | 8 @ 7.96MHz | 8 | - | 8 | 3939 | 30% | 4.6A | 4.6A | - | 4.8mm | 0.201 5.10mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR5028-100Y Bourns Inc. | 1600 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 1.5A | - | - | Not | 5858 | 2323 | - | 10μH | 100kHz | 70mOhm Max | - | 1.5A | POWER INDUCTOR | DUAL ENDED | 9 @ 2.52MHz | 9 | 1.4A | 9 | - | 30% | 1.5A | 1.5A | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR5028-3R0Y Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR5028 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | 2.8A | - | - | Not | 5858 | 2323 | - | 3μH | 100kHz | 30mOhm Max | - | 2.8A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | 7 | 2.5A | 7 | - | 30% | 2.8A | 2.8A | - | 2.8mm | 0.118 3.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0805-151KL Bourns Inc. | 200 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | 680mOhm | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0805 | 0.307Lx0.307W 7.80mmx7.80mm | ±10% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | 680MOhm | - | 125°C | -40°C | Wirewound | - | 580mA | - | Unshielded | - | - | - | 580mA | - | SDR0805 | Not | - | - | - | 150μH | 1kHz | 680mOhm Max | - | 580mA | - | - | 12 @ 796kHz | - | 850mA | 12 | - | 10% | 580mA | 580mA | 7.8mm | 5.3mm | 0.209 5.30mm | 7.7978mm | 7.7978mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR4028-1R8Y Bourns Inc. | 21000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1919 (4848 Metric) | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | 146MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR4028 | 0.189Lx0.189W 4.80mmx4.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5mm | - | 2.7A | - | - | Not | 4848 | 1919 | - | 1.8μH | 100kHz | 25mOhm Max | - | 2.7A | POWER INDUCTOR | DUAL ENDED | 9.18 @ 7.96MHz | - | 2.2A | 9.18 | - | - | 2.7A | - | - | 2.8mm | 0.118 3.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR1005-331KL Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 4MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.15Ohm | Copper/Tin (Cu/Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | 10.2mm | Rectangular | 600mA | - | - | Not | - | - | 7.6mm | 330μH | 1kHz | 1.15Ohm Max | - | 550mA | POWER INDUCTOR | DUAL ENDED | 56 @ 70kHz | - | - | 33 | 5039 | 10% | 550mA | 550mA | - | 5mm | 0.197 5.00mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRR1208-152KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.4Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | 360mA | 750kHz | - | Not | - | - | - | 1.5mH | 1kHz | 2.35Ohm Max | - | 360mA | POWER INDUCTOR | DUAL ENDED | 10 @ 252kHz | 10 | 550mA | 10 | 5050 | 10% | 360mA | 360mA | - | 8.5mm | 0.335 8.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1006-222KL Bourns Inc. | 33 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | CYLINDRICAL PACKAGE | 7.6Ohm | 1.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 7.6Ohm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | NO | 1 | - | Chip | 160mA | - | - | Not | - | - | - | 2.2mH | 1kHz | 7.6Ohm Max | - | 160mA | POWER INDUCTOR | DUAL ENDED | 31 @ 252kHz | - | 360mA | 31 | - | 10% | 160mA | 160mA | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2120-121K-RC Bourns Inc. | 29 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 39mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | 5.8A | - | - | Not | - | - | 22.9mm | 120μH | 1kHz | 39mOhm Max | - | 5.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 10% | 5.8A | 5.8A | - | 22.1mm | 0.870 22.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() CI160808-33NJ Bourns Inc. | 42660 | - | Datasheet | 17 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 1GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CI160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Not For New Designs | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 950μm | Rectangular | 300mA | - | - | Not | 1608 | 0603 | - | 33nH | 100MHz | 650mOhm Max | 200mA | 300mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | 10 | - | 10 | - | 5% | 300mA | - | - | 800μm | 0.037 0.95mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRP2512-2R2M Bourns Inc. | 300 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRP2512 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 2mm | - | 2.1A | - | - | - | 2520 | 1008 | - | 2.2μH | 1MHz | 104mOhm Max | - | 3A | POWER INDUCTOR | DUAL ENDED | 39 @ 1MHz | - | - | - | - | 20% | - | 2.3A | - | 1.2mm | 0.047 1.20mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2120-101K-RC Bourns Inc. | 155 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | Box | NO | 1 | 25.4mm | Epoxy Resin | 6.1A | - | - | Not | - | - | 22.9mm | 100μH | 1kHz | 35mOhm Max | - | 6.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 10% | 6.1A | 6.1A | - | 22.1mm | 0.870 22.10mm | - | - | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SRU3011-100Y Bourns Inc. | 4500 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | 60MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3011 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 3.5mm | - | 400mA | - | - | Not | - | - | - | 10μH | 100kHz | 340mOhm | - | 400mA | POWER INDUCTOR | DUAL ENDED | 8 @ 2.52MHz | 8 | 350mA | 8 | 1413 | - | 400mA | - | - | 1.1mm | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | - |