- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM43-100M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | 26.988746mg | RECTANGULAR PACKAGE | 35MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2006 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 1.04A | - | - | 4532 | 1812 | - | - | - | 10μH | 2.52MHz | 182mOhm | 1.15A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1816 | - | - | - | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM1812-8R2J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 25MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | - | - | TR | NO | 1 | - | Molded Chip | - | 270mA | - | - | 4532 | 1812 | - | - | - | 8.2μH | 7.96MHz | 1.4Ohm Max | 270mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | - | - | 3.2mm | 0.134 3.40mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() LPV1620-251KL Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -40°C~85°C | Bulk | 2009 | LPV | 0.630Dia 16.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | - | Wirewound | TIN | - | - | - | - | - | - | NO | 1 | - | Shrink Tube | - | - | LPA1620 | Not | - | - | 8mm | 15mm | 1 mm | 250μH | 1kHz | 180mOhm Max | 1.5A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 1.5A | - | 20mm | 0.787 20.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5300-09-TR-RC Bourns Inc. | 48 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | - | - | 86MHz | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2009 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Axial | - | Wirewound | - | 105°C | -55°C | Wirewound | - | 1.7A | - | Unshielded | - | - | - | - | 1.7A | 5300 | Not | - | - | - | - | - | 4.7μH | 7.96MHz | 68mOhm Max | 1.7A | - | - | - | Axial | - | - | 1.4A | - | - | - | - | - | - | 1.7A | 4.06mm | - | - | 12.7mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0503-331K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Low Profile | - | 210mA | - | - | - | - | - | - | - | 330μH | 1kHz | 3.3Ohm Max | 210mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | 280mA | - | 2019 | - | - | - | - | - | 4.8mm | 3mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN4012-220M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4012 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 620mA | - | Semi-Shielded | - | 4mm | - | - | 620mA | SRN4012 | - | - | - | - | - | - | 22μH | 100kHz | 480mOhm Max | 620mA | - | - | - | - | - | - | 500mA | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | 3.9878mm | 3.9878mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM32-820M-RC Bourns Inc. | 27 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 12MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2012 | PM32 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | 125°C | -40°C | Wirewound | - | 280mA | - | Unshielded | - | 3.1mm | - | - | 280mA | PM32 | - | - | - | - | - | - | 82μH | 1kHz | 2.1Ohm Max | 280mA | - | - | 24 @ 2.52MHz | - | - | - | 300mA | - | - | - | - | - | - | - | - | 2.8mm | 0.110 2.80mm | 2.9972mm | 2.794mm | No | - | ROHS3 Compliant | - | - | ||
![]() 6728 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | - | - | - | - | - | Iron Powder | -55°C~105°C | Bulk | - | 6700 | 0.750Lx0.425W 19.05mmx10.80mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | - | 105°C | -55°C | - | - | 2.5A | - | Shielded | - | - | - | - | 2.5A | 6700 | - | - | - | - | - | - | 50μH | 1kHz | 60mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.000 25.40mm | - | 10.795mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM1210-100J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 36MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded | unknown | 150mA | - | - | 3225 | 1210 | - | - | - | 10μH | 2.52MHz | 2.5Ohm Max | 150mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SDE6603-330M Bourns Inc. | 40000 |
| Datasheet | 12 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | -25°C~105°C | Tape & Reel (TR) | 2010 | SDE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | NO | 1 | 4.45mm | - | - | 600mA | - | - | - | - | - | - | - | 33μH | 100kHz | 510mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 580mA | - | - | - | - | 20% | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70F122AI-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | 360kHz | Iron | -55°C~105°C | Bulk | 2007 | 70F | 0.300Diax0.500L 7.62mmx12.70mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 50mA | - | Not | - | - | - | - | - | 12mH | 79kHz | 100Ohm Max | 50mA | - | - | 46 @ 79kHz | - | - | - | - | 46 | - | - | - | - | - | 50mA | 7.62mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9250A-124-RC Bourns, Inc. | 16 |
| - | - | Tin | Through Hole | - | - | - | - | - | - | TUBULAR PACKAGE | 9.7MHz | Ferrite | - | Bulk | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | - | - | 125°C | -55°C | Wirewound | 8504.50.80.00 | - | - | Shielded | 1 | - | Cylindrical | - | 150mA | - | Not | - | - | - | - | 635 μm | 120 μH | 790kHz | - | 150mA | RF INDUCTOR | - | - | Axial | 55 | GENERAL PURPOSE INDUCTOR | 95mA | 55 | - | 3.6Ohm | - | - | 120 μH | 150mA | 4.11mm | - | - | 10.92mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() 9250A-561-RC Bourns, Inc. | 16 |
| - | - | Tin | Through Hole | - | - | - | - | - | - | TUBULAR PACKAGE | 210MHz | Ferrite | - | Bulk | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | - | - | 125°C | -55°C | Wirewound | 8504.50.80.00 | - | - | Shielded | 1 | - | Cylindrical | - | 490mA | - | Not | - | - | - | - | - | 560 nH | 25MHz | - | 490mA | RF INDUCTOR | - | - | Axial | 43 | GENERAL PURPOSE INDUCTOR | 490mA | 43 | - | 330mOhm | - | - | 0.56 μH | 490mA | 4.36mm | - | - | 10.92mm | - | - | - | RoHS Compliant | Lead Free | - | ||
![]() SRR1205-331KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1205 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 13mm | - | - | 540mA | - | Not | - | - | - | - | - | 330μH | 1kHz | 1.34Ohm Max | 540mA | POWER INDUCTOR | DUAL ENDED | 7 @ 796kHz | - | 7 | - | 880mA | 7 | 5050 | - | - | 10% | - | 540mA | - | 5.5mm | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP6050CA-1R5M Bourns Inc. | 500 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 40MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | SRP6050CA | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | - | 17A | - | Shielded | - | - | - | - | - | SRP6030CA | - | - | - | - | - | - | 1.5μH | - | 6.3mOhm Max | - | - | - | - | - | - | - | 19.5A | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6060FA-220M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 10MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | SRP6060FA | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | - | 5A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 22μH | - | 60.5mOhm Max | - | - | - | - | - | - | - | 5.6A | - | - | - | - | - | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6060FA-100M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 12MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | SRP6060FA | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Wirewound | Tin (Sn) | - | - | - | - | 7A | TR, Embossed , 13 Inch | Shielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | 10μH | 0.1MHz | 29.3mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 7.6A | - | 2625 | - | 7A | - | - | - | - | - | 0.236 6.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6050CA-3R3M Bourns Inc. | 289 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 25MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | SRP6050CA | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | - | 11A | - | Shielded | - | - | - | - | - | SRP6030CA | - | - | - | - | - | - | 3.3μH | - | 12.5mOhm Max | - | - | - | - | - | - | - | 12.5A | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6050CA-4R7M Bourns Inc. | 674 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 22MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | SRP6050CA | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | - | 8.5A | - | Shielded | - | - | - | - | - | SRP6030CA | - | - | - | - | - | - | 4.7μH | - | 18.4mOhm Max | - | - | - | - | - | - | - | 10.5A | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP5030CA-1R5M Bourns Inc. | 528000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 38MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | SRP5030CA | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | - | 10.5A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 1.5μH | - | 11.2mOhm Max | - | - | - | - | - | - | - | 14A | - | - | - | - | - | - | - | - | - | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |