- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | Diameter | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP4030FA-1R0M Bourns Inc. | 13950 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 58MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | SRP4030FA | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) | - | 11A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1μH | - | 10.1mOhm Max | - | - | - | 10 @ 100kHz | - | - | - | 6.8A | - | - | - | - | - | - | - | 0.118 3.00mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP4030FA-3R3M Bourns Inc. | 729000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 28MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | SRP4030FA | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) | - | 6.6A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 3.3μH | - | 28.6mOhm Max | - | - | - | 10 @ 100kHz | - | - | - | 4.8A | - | - | - | - | - | - | - | 0.118 3.00mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6060FA-150M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 11MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | SRP6060FA | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | Tin (Sn) | - | 6A | TR, Embossed , 13 Inch | Shielded | 1 | Rectangular | - | - | - | - | - | - | - | - | 15μH | 0.1MHz | 43mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 5.8A | - | 2625 | 6A | - | - | - | - | 0.236 6.00mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM1812-821J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 2.5MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | Molded Chip | 30mA | - | 4532 | 1812 | - | - | - | - | 820μH | 796kHz | 35Ohm Max | 30mA | RF INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 3.2mm | 0.134 3.40mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5606 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | - | 5600 | 0.830Dia 21.08mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 173mOhm | - | 8504.50.80.00 | - | - | NO | 1 | Shrink Tube | 2.9A | Not | - | - | 16.51mm | 25.4mm | 16.5mm | - | 250μH | 1kHz | 173mOhm Max | 2.9A | RF INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 2.9A | 21.082mm | - | 0.910 23.11mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM1812-R22K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 200MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | Molded Chip | 665mA | - | 4532 | 1812 | - | - | - | - | 220nH | 25.2MHz | 250mOhm Max | 665mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | - | 3.2mm | 0.134 3.40mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM1812-2R7J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | 26.988746mg | RECTANGULAR PACKAGE | 50MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | - | - | TR | NO | 1 | Molded Chip | 370mA | - | 4532 | 1812 | - | - | - | - | 2.7μH | 7.96MHz | 750mOhm Max | 370mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | - | 3.2mm | 0.134 3.40mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() SRP3020TA-R68M Bourns Inc. | 652000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD | - | - | - | - | - | 94MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | - | SRP3020TA | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 5.5A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 680nH | - | 29mOhm Max | - | - | - | 5 @ 100kHz | - | - | - | 7A | - | - | - | - | - | - | - | 0.079 2.00mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4528A-120M Bourns Inc. | 5000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | 28MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SRR4528A | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | Tin (Sn) | - | 1.62A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 12μH | - | 100Ohm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 990mA | - | - | - | - | - | - | - | 0.110 2.80mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP3020TA-100M Bourns Inc. | 20000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD | - | - | - | - | - | 20MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | - | SRP3020TA | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 1.4A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 10μH | - | 422mOhm Max | - | - | - | 10 @ 100kHz | - | - | - | 1.6A | - | - | - | - | - | - | - | 0.079 2.00mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6030CA-1R8M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 33MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | SRP6030CA | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) | - | 14A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1.8μH | - | 10.2mOhm Max | - | - | - | - | - | - | - | 18.2A | - | - | - | - | - | - | - | 0.118 3.00mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4528A-8R2Y Bourns Inc. | 1620 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | 38MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SRR4528A | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | Tin (Sn) | - | 2.12A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 8.2μH | - | 70Ohm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1.22A | - | - | - | - | - | - | - | 0.110 2.80mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP3020TA-1R0M Bourns Inc. | 652000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD | - | - | - | - | - | 82MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | - | SRP3020TA | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 4A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1μH | - | 38mOhm Max | - | - | - | 10 @ 100kHz | - | - | - | 5A | - | - | - | - | - | - | - | 0.079 2.00mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP3020TA-3R3M Bourns Inc. | 21000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD | - | - | - | - | - | 40MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | - | SRP3020TA | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | 3A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 3.3μH | - | 145mOhm Max | - | - | - | 10 @ 100kHz | - | - | - | 3.5A | - | - | - | - | - | - | - | 0.079 2.00mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP4020FA-1R0M Bourns Inc. | 28000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 56MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | SRP4020FA | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | Tin (Sn) | - | 11A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 1μH | 0.1MHz | 11.7mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | 5.4A | - | - | 11A | - | - | - | - | 0.083 2.10mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP5030CA-R80M Bourns Inc. | 528000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 57MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | SRP5030CA | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) | - | 13.1A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 800nH | - | 5.65mOhm Max | - | - | - | - | - | - | - | 20A | - | - | - | - | - | - | - | 0.122 3.10mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP4020FA-R68M Bourns Inc. | 790 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 73MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | SRP4020FA | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Wirewound | - | Tin (Sn) | - | 12A | - | Shielded | 1 | - | - | - | - | - | - | - | - | - | 680nH | 0.1MHz | 8.2mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | - | 20 | - | 8A | - | - | 12A | - | - | - | - | 0.083 2.10mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 1130-470K-RC Bourns Inc. | 50 |
| Datasheet | 10 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | 2 | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2007 | 1130 | 1.100Dia 27.94mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 24mOhm | - | 8504.50.80.00 | - | - | NO | 1 | Bobbin Core | 9A | Not | - | - | 20.07mm | - | - | 1.4478 mm | 47μH | 1kHz | 24mOhm Max | 9A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 10% | 9A | 27.94mm | 21.336mm | 0.840 21.34mm | ROHS3 Compliant | - | - | ||
![]() SRR4528A-221M Bourns Inc. | 5000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | 6MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SRR4528A | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | Tin (Sn) | - | 370mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | 220μH | - | 1.48Ohm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 230mA | - | - | - | - | - | - | - | 0.110 2.80mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4528A-1R8Y Bourns Inc. | 500 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | 78MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SRR4528A | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | Tin (Sn) | - | 4.2A | - | Shielded | - | - | - | - | - | - | - | - | - | - | 1.8μH | - | 20Ohm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2.5A | - | - | - | - | - | - | - | 0.110 2.80mm | ROHS3 Compliant | - | AEC-Q200 |