- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP6060FA-5R6M Bourns Inc. | 525000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 18MHz | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | - | SRP6060FA | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) | - | - | - | 10A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 5.6μH | - | 15.8mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.236 6.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6050CA-1R8M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 33MHz | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | - | SRP6050CA | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) | - | - | - | 12A | - | Shielded | - | - | - | - | SRP6030CA | - | - | - | - | - | - | 1.8μH | - | 7.1mOhm Max | - | - | - | - | - | - | - | 16A | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6050CA-4R3M Bourns Inc. | 251000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 23MHz | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | - | SRP6050CA | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) | - | - | - | 9A | - | Shielded | - | - | - | - | SRP6030CA | - | - | - | - | - | - | 4.3μH | - | 16.2mOhm Max | - | - | - | - | - | - | - | 11A | - | - | - | - | - | - | - | - | - | - | 0.197 5.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP5030CA-R33M Bourns Inc. | 528000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 110MHz | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | - | SRP5030CA | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) | - | - | - | 19.2A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 330nH | - | 3.52mOhm Max | - | - | - | - | - | - | - | 28A | - | - | - | - | - | - | - | - | - | - | 0.122 3.10mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP5030CA-R15M Bourns Inc. | 528000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 140MHz | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | - | SRP5030CA | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) | - | - | - | 22.2A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 150nH | - | 2.31mOhm Max | - | - | - | - | - | - | - | 36A | - | - | - | - | - | - | - | - | - | - | 0.122 3.10mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP6030CA-R56M Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 70MHz | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | - | SRP6030CA | 0.260Lx0.252W 6.60mmx6.40mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) | - | - | - | 22A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 560nH | - | 3.31mOhm Max | - | - | - | - | - | - | - | 29A | - | - | - | - | - | - | - | - | - | - | 0.118 3.00mm | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 70F474AI Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | - | 1.8MHz | Iron | - | -55°C~105°C | Bulk | 2005 | 70F | 0.180Diax0.250L 4.57mmx6.35mm | ±5% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 95mA | - | - | - | - | - | - | - | 470μH | 790kHz | 16.3Ohm Max | 95mA | - | - | 35 @ 790kHz | - | - | - | - | 35 | - | - | - | - | - | - | - | 4.572mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM1210-390J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | Molded | unknown | 65mA | - | - | 3225 | 1210 | - | - | - | 39μH | 2.52MHz | 6.4Ohm Max | 65mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | - | - | 30 | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM43-680K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | 26.988746mg | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2006 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | Bobbin Core | unknown | 370mA | - | - | 4532 | 1812 | - | - | - | 68μH | 2.52MHz | 1.117Ohm | 370mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1816 | - | - | - | - | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 6000-4R7M Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | 51MHz | Ferrite | - | -55°C~105°C | Bulk | 2006 | 6000 | 0.354Dia 9.00mm | ±20% | - | - | Obsolete | Not Applicable | 2 | - | EAR99 | Wirewound | 30mOhm | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Bobbin Core | unknown | 4.6A | - | Not | - | - | 5mm | 10mm | 0.7 mm | 4.7μH | 7.96MHz | 30mOhm Max | 4.6A | RF INDUCTOR | - | 20 @ 7.96MHz | Radial | 20 | - | - | 20 | - | - | - | - | - | 4.6A | - | - | - | 0.480 12.20mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM1210-R39J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 250MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | Molded | unknown | 450mA | - | - | 3225 | 1210 | - | - | - | 390nH | 25.2MHz | 450mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 28 @ 25.2MHz | - | 28 | - | - | 28 | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM1210-1R0J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 15.989131mg | - | 120MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | unknown | 400mA | - | - | 3225 | 1210 | - | - | - | 1μH | 7.96MHz | 700mOhm Max | 400mA | - | - | 28 @ 7.96MHz | - | - | - | - | 28 | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SRU1063A-470Y Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 4-SMD | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 6MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2016 | SRU1063A | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | - | - | - | - | - | - | - | - | 47μH | 0.1MHz | 150mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 10 @ 2.52MHz | - | - | - | 1.6A | - | 3939 | - | - | 30% | - | - | 1.4A | - | - | 0.268 6.80mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP5030TA-R10Y Bourns Inc. | 220000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 320MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | - | SRP5030TA | 0.224Lx0.205W 5.70mmx5.20mm | ±30% | e3 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | 23A | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | compliant | - | - | - | - | - | - | - | - | 100nH | 0.1MHz | 3mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 5 @ 100kHz | - | 5 | - | 27A | - | 2120 | - | 23A | - | - | - | - | - | - | 0.118 3.00mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() RLB0913-820K Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | 4.1MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | 1.35A | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | 82μH | 0.001MHz | 230mOhm | - | DC-DC CONVERTER | - | 30 @ 2.52MHz | - | 30 | - | 1.1A | - | - | - | 1.35A | 10% | - | - | - | - | - | 0.492 12.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP5030TA-R22M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 155MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | - | SRP5030TA | 0.224Lx0.205W 5.70mmx5.20mm | ±20% | e3 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | 15.5A | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | compliant | - | - | - | - | - | - | - | - | 220nH | 0.1MHz | 4.4mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 5 @ 100kHz | - | 5 | - | 21A | - | 2120 | - | 15.5A | - | - | - | - | - | - | 0.118 3.00mm | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 9250-183 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 45MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | Flame Retardant Coat | - | 300mA | - | - | - | - | - | 25.4mm | 0.635 mm | 18μH | 2.5MHz | 890mOhm Max | 300mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | 235mA | 45 | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RLB0913-270K Bourns Inc. | 44 | - | Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | 8.5MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | 2.5A | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | 27μH | 0.001MHz | 80mOhm | - | DC-DC CONVERTER | - | 30 @ 2.52MHz | - | 30 | - | 1.7A | - | - | - | 2.5A | 10% | - | - | - | - | - | 0.492 12.50mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70F104AI-RC Bourns Inc. | 98 |
| Datasheet | 21 Weeks | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | 3.6MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.160Diax0.250L 4.06mmx6.35mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 139mA | - | Not | - | - | - | - | - | 100μH | 2.5MHz | 7.68Ohm Max | 139mA | - | - | 25 @ 2.5MHz | - | - | - | - | 25 | - | - | - | 5% | - | 139mA | - | 4.064mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 8230-18-RC Bourns, Inc. | 34 |
| - | 11 Weeks | Tin | Through Hole | - | - | - | WIRE | 2 | - | TUBULAR PACKAGE | 250MHz | Phenolic | - | - | Bulk | 2007 | - | - | 10% | - | yes | - | - | 2 | - | EAR99 | - | - | - | 105°C | -55°C | 8504.50.80.00 | - | - | Unshielded | 1 | Tubular | - | 380mA | - | Not | - | - | - | 66.5mm | - | 820 nH | 25MHz | - | 380mA | DC-DC CONVERTER | - | - | Axial | 28 | GENERAL PURPOSE INDUCTOR | - | 28 | - | 850mOhm | - | 10% | 0.82 μH | 380mA | - | 3.05mm | - | - | 7.62mm | - | RoHS Compliant | Lead Free | - |