- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Conductor Material | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM1008-2R7K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 140MHz | Ceramic | Q MEASURED AT 25 MHZ | -55°C~125°C | Tape & Reel (TR) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 290mA | - | - | 2520 | 1008 | - | - | - | 2.7μH | 7.9MHz | 3.2Ohm | 290mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | - | - | 22 | 1111 | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM3316-101M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | 2.700009g | RECTANGULAR PACKAGE | - | - | - | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2005 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 1.3A | - | - | - | - | - | - | - | 100μH | 100kHz | 280mOhm | 1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 1.2A | - | 5137 | - | - | - | - | - | - | 8MHz | - | 5mm | 0.209 5.30mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW201212-3N3J Bourns Inc. | 66730 | - | Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 6GHz | Ceramic | Q MEASURED AT 1500 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | CW201212 | 0.083Lx0.059W 2.10mmx1.50mm | ±5% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | - | 600mA | - | Not | - | - | - | - | - | 3.3nH | 250MHz | 80mOhm | 600mA | RF INDUCTOR | DUAL ENDED | 30 @ 1.5GHz | - | 30 | - | - | - | - | - | - | - | - | 600mA | - | - | - | 1.2954mm | 0.059 1.50mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PM1008-56NK Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | - | 1.3GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 1A | - | - | 2520 | 1008 | - | - | - | 56nH | 50MHz | 180mOhm | 1A | RF INDUCTOR | DUAL ENDED | 65 @ 350MHz | - | 65 | - | - | 65 | 1111 | - | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM2110-150K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | NO LEAD | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | not_compliant | 1.7A | - | - | - | - | - | - | - | 15μH | 1kHz | 8mOhm Max | 10.7A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.48mm | 0.570 14.48mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM2120-331K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | - | - | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | not_compliant | 3.6A | - | - | - | - | - | - | - | 330μH | 1kHz | 100mOhm Max | 3.6A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 0504 | - | - | - | - | - | - | - | - | 19.81mm | 0.780 19.81mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL875S-182K-RC Bourns Inc. | 332000 | - | - | 16 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | 1MHz | Ferrite | - | -40°C~105°C | Tube | - | RL875S | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | 6.8Ohm | - | - | - | - | 8504.50.80.00 | - | Bulk | YES | 1 | - | Cylindrical | - | 170mA | - | - | - | - | 5mm | - | - | 1.8mH | 1kHz | 6.8Ohm Max | 170mA | DC-DC CONVERTER | - | 110 @ 252kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | - | 0.295 7.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CW100505-56NJ3 Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | 1.76GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 550μm | Chip | - | 200mA | - | - | 1005 | 0402 | - | - | - | 56nH | 250MHz | 970mOhm | 200mA | RF INDUCTOR | DUAL ENDED | 22 @ 200MHz | - | 22 | - | - | 22 | - | - | - | 5% | - | - | - | - | - | 500μm | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RL110-680K-RC Bourns Inc. | 46 |
| Datasheet | 16 Weeks | - | Through Hole | Radial, Vertical Cylinder, 4 Leads (Open) | NO | - | - | - | - | CYLINDRICAL PACKAGE | - | - | 6.3MHz | Ferrite | - | -40°C~105°C | Bulk | - | RL110 | 0.394Dia 10.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 2.1A | Tray | NO | 1 | - | Cylindrical | - | - | - | - | - | - | 5mm | - | - | 68μH | 2.52MHz | 120mOhm Max | - | RF INDUCTOR | - | 25 @ 2.52MHz | - | - | - | - | - | - | - | 2100A | - | - | - | - | - | 10mm | - | 0.394 10.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRE6603-222M Bourns Inc. | In Stock | - | Datasheet | 12 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | - | 2MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SRE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | - | - | TR, 13 Inch | YES | 1 | 4.45mm | - | - | 100mA | - | Not | - | - | - | - | - | 2.2mH | 100kHz | 8.5Ohm Max | 100mA | POWER INDUCTOR | DUAL ENDED | 50 @ 100kHz | - | 50 | - | 28mA | 50 | - | - | - | 20% | - | 100mA | 100mA | - | - | 2.92mm | 0.115 2.92mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CM453232-1R0K Bourns, Inc. | In Stock | - | - | - | - | - | 1812 | YES | J BEND | - | - | - | RECTANGULAR PACKAGE | Copper | FERRITE | 100MHz | - | - | - | - | - | CM453232 | - | 10% | e0 | - | - | - | 2 | - | EAR99 | - | - | Tin/Lead (Sn/Pb) | 100°C | - | - | - | - | Tape | NO | 1 | - | Chip | - | - | - | - | - | - | - | - | - | 1 μH | 7.96MHz | 0.5Ohm | - | RF INDUCTOR | DUAL ENDED | - | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | 0.45A | - | 1 µH | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() SRR1208-680KL Bourns, Inc. | In Stock | - | - | - | Surface Mount | - | 1208 | - | - | - | - | - | - | - | - | 5MHz | Ferrite | - | - | Tape and Reel | 2011 | - | - | 10% | - | - | - | - | - | SMD/SMT | - | - | - | - | 125°C | -40°C | - | - | - | - | Shielded | - | 13mm | - | - | 1.8A | - | Not | - | - | - | - | - | 68 μH | 1kHz | - | 1.8A | - | - | - | - | - | - | 2.6A | 20 | - | 135mOhm | - | 10% | - | 1.8A | - | - | - | 8.5mm | - | 12.7mm | 12.7mm | - | - | RoHS Compliant | - | ||
![]() RL855-222K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | - | CYLINDRICAL PACKAGE | - | - | 950kHz | Ferrite | Q IS MEASURED AT: 0.25 MHZ | -30°C~100°C | Bulk | 2008 | RL855 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | NO | 1 | - | Cylindrical | - | 180mA | - | Not | - | - | 5mm | - | 700 μm | 2.2mH | 1kHz | 11.1Ohm Max | 180mA | DC-DC CONVERTER | - | 80 @ 250kHz | Radial | 80 | - | - | 80 | - | - | - | 10% | - | 180mA | - | - | 7.8mm | 5.5mm | 0.217 5.50mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() RL181S-562J-RC Bourns Inc. | 7 |
| Datasheet | 16 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | - | 350kHz | Ferrite | - | -55°C~105°C | Bulk | 2009 | RL181S | 0.413Dia 10.50mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 40mA | - | Shielded | - | - | - | - | 40mA | RL181S | Not | - | - | 5mm | 5mm | - | 5.6mH | 1kHz | 8.4Ohm Max | 40mA | - | - | 100 @ 50kHz | Radial | - | - | - | - | - | - | - | - | - | 40mA | - | - | - | 14mm | 0.551 14.00mm | - | 10.5mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 4651 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | Axial | - | - | - | - | 4MHz | Phenolic | - | -55°C~125°C | Bulk | - | 4600 | 0.530Diax0.875L 13.46mmx22.22mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 125°C | -55°C | - | - | 160mA | - | Unshielded | - | - | - | - | 160mA | 4600 | - | - | - | - | - | - | 750μH | 790kHz | 16Ohm Max | 160mA | - | - | 56 @ 790kHz | - | - | - | - | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 70F274AI-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | - | - | 2.5MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.170Diax0.250L 4.32mmx6.35mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 13.2Ohm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 106mA | - | Not | - | - | - | - | 635 μm | 270μH | 790kHz | 13.2Ohm Max | 106mA | - | - | 46 @ 790kHz | - | - | - | - | 46 | - | - | - | - | - | 106mA | - | - | 4.32mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 70F186AI-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | - | - | 89MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.160Diax0.250L 4.06mmx6.35mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 1.443A | - | Not | - | - | - | - | 635 μm | 1.8μH | 7.9MHz | 96mOhm Max | 1.443A | - | - | 31 @ 7.9MHz | - | - | - | - | 31 | - | - | - | - | - | 1.443A | - | - | 4.064mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 1120-151K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | e3 | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | - | 4A | - | - | - | - | 15.748mm | 12.7mm | - | 150μH | 1kHz | 98mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 4A | - | - | - | - | - | 20.574mm | - | 0.840 21.34mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 77F1R2K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | - | - | 144MHz | Ferrite | - | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | NO | 1 | - | Bobbin Core | - | 880mA | - | - | - | - | - | 25.4mm | - | 1.2μH | 7.96MHz | 210mOhm Max | 880mA | RF INDUCTOR | - | 50 @ 7.96MHz | - | 50 | - | - | 50 | - | - | - | - | - | - | - | - | 3.99mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SDR2207-101K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | CYLINDRICAL PACKAGE | - | - | 6.2MHz | Ferrite | Q MEASURED AT 2 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 2.2A | - | - | - | - | - | - | - | 100μH | 100kHz | 168mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 18 @ 2MHz | - | 18 | - | 3A | 18 | 8759 | - | 3A | - | - | - | - | - | - | 7mm | 0.307 7.80mm | - | - | - | - | ROHS3 Compliant | - |