- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Conductor Material | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Lead Pitch | Physical Dimension | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Filter Type | Case/Size Code | Rated Current | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | DC Current | DC Resistance (DCR) (Max) | Rated Voltage | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRU3009-100Y Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 60MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU3009 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e2 | yes | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 2 | 3.5mm | - | - | 280mA | - | - | - | - | - | - | 10μH | 100kHz | 760mOhm Max | 280mA | POWER INDUCTOR | DUAL IN-LINE | 8.5 @ 2.52MHz | - | 8 | 350mA | - | - | 1413 | - | - | - | - | - | - | - | - | 1.05mm | 0.041 1.05mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SDR0602-2R7ML Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 40MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±20% | e1 | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 1.5A | - | - | - | - | - | - | 2.7μH | 1kHz | 120mOhm Max | 1.5A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | 2.1A | 20 | - | - | - | - | - | 20% | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM5022-101M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | - | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 1.7A | - | - | - | - | - | - | 100μH | 100kHz | 190mOhm | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | - | 3.2A | - | - | 7360 | - | - | - | - | - | - | - | - | 6.6mm | 0.272 6.90mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SDR0503-332J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 2MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±5% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Low Profile | - | 45mA | - | - | - | - | - | - | 3.3mH | 1kHz | 38Ohm Max | 45mA | POWER INDUCTOR | DUAL ENDED | 40 @ 252kHz | - | 40 | 62mA | - | - | 2019 | - | - | - | - | - | - | - | 4.8mm | 3mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR0503-102K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | Copper | 3MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Low Profile | - | 110mA | - | - | - | - | - | - | 1mH | 1kHz | 11.5Ohm Max | 110mA | POWER INDUCTOR | DUAL ENDED | 40 @ 252kHz | - | 40 | 135mA | 40 | - | 2019 | - | - | - | - | - | - | - | 5mm | 3mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR0602-471KL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±10% | e1 | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 140mA | - | - | - | - | - | - | 470μH | 1kHz | 5Ohm Max | 140mA | POWER INDUCTOR | DUAL ENDED | 55 @ 796kHz | - | 55 | 180mA | 55 | - | 2320 | - | - | - | 10% | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRU3009-1R3Y Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | CYLINDRICAL PACKAGE | - | 210MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2012 | SRU3009 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e2 | yes | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 2 | 3.5mm | - | - | 1A | - | Not | - | - | - | - | 1.3μH | 100kHz | 115mOhm Max | 1A | POWER INDUCTOR | DUAL IN-LINE | 10 @ 7.96MHz | - | 10 | 1.1A | - | - | 1413 | - | - | - | - | 1A | - | - | - | 1.05mm | 0.041 1.05mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SDR0602-151KL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 6MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±10% | e1 | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 260mA | - | - | - | - | - | - | 150μH | 1kHz | 2Ohm Max | 260mA | POWER INDUCTOR | DUAL ENDED | 60 @ 796kHz | - | 60 | 240mA | 60 | - | 2320 | - | - | - | 10% | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR0602-221KL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 5MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±10% | e1 | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 200mA | - | - | - | - | - | - | 220μH | 1kHz | 2.5Ohm Max | 200mA | POWER INDUCTOR | DUAL ENDED | 55 @ 796kHz | - | 55 | 290mA | 55 | - | 2320 | - | - | - | 10% | - | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RLB0913-153K Bourns Inc. | 4042 |
| Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | - | 200kHz | Ferrite | - | - | Q MEASURED AT 0.0796 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 100mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | 15mH | 0.001MHz | 37Ohm | - | DC-DC CONVERTER | - | 40 @ 79.6kHz | - | 40 | 40mA | - | - | - | - | - | 0.1A | 10% | - | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() RL855-271K-RC Bourns Inc. | In Stock | - | - | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | 3.2MHz | Ferrite | - | - | Q IS MEASURED AT: 0.79 MHZ | -30°C~100°C | Tube | 2012 | RL855 | 0.307Dia 7.80mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | 1.2Ohm | - | - | - | - | 8504.50.80.00 | - | Bulk | NO | 1 | - | Cylindrical | - | 490mA | - | - | 5mm | - | - | 0.7 mm | 270μH | 1kHz | 1.2Ohm Max | 490mA | DC-DC CONVERTER | - | 20 @ 790kHz | - | 20 | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RL855-820K-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical Cylinder (Open) | NO | - | - | - | CYLINDRICAL PACKAGE | - | 5.3MHz | Ferrite | - | - | Q IS MEASURED AT: 2.5 MHZ | -30°C~100°C | - | - | RL855 | 0.307Dia 7.80mm | ±10% | - | yes | Active | - | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | Bulk | NO | 1 | - | Cylindrical | - | - | - | - | 5mm | - | - | - | 82μH | 0.001MHz | 400mOhm Max | 930mA | DC-DC CONVERTER | - | 22 @ 2.5MHz | - | 22 | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | - | 0.217 5.50mm | - | - | - | - | RoHS Compliant | - | ||
![]() 9250-124 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | 9.7MHz | Ferrite | - | - | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 150mA | - | - | - | - | - | - | 120μH | 790kHz | 3.6Ohm Max | 150mA | - | - | 55 @ 790kHz | - | - | 95mA | 55 | - | - | - | - | - | - | - | - | - | 4.11mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 70F251AF-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | Axial | - | - | 65kHz | Ferrite | - | - | - | -55°C~105°C | Bulk | 2007 | 70F | 0.550Diax0.880L 13.97mmx22.35mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 37mA | - | Unshielded | - | - | - | - | 37mA | 70F | Not | - | - | - | 812.8 μm | 250mH | 25kHz | 468Ohm Max | 37mA | - | - | 52 @ 25kHz | Axial | - | - | 52 | - | - | - | - | - | 5% | 37mA | - | - | 13.97mm | - | - | 22.352mm | - | - | - | ROHS3 Compliant | - | ||
![]() DR332-475AE Bourns, Inc. | In Stock | - | - | - | - | SURFACE MOUNT | SMD/SMT | - | - | - | - | - | - | - | - | 135°C | -40°C | - | - | - | - | - | - | 25% | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | - | 2 | - | - | - | - | - | - | - | L7.1XB6.0XH5.0 (mm)/L0.28XB0.236XH0.197 (inch) | - | - | 4.7 μH | - | - | 200mA | - | - | - | - | - | - | - | DATA LINE FILTER | - | 0.5A | 700mOhm | - | - | - | 0.7Ohm | 80V | - | 5mm | - | 7.1mm | 6mm | - | - | RoHS Compliant | - | ||
![]() 5300-13 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | 25MHz | Ferrite | - | - | - | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 1.5A | - | Not | - | - | - | - | 10μH | 1kHz | 95mOhm Max | 1.5A | - | - | - | - | - | 970mA | - | - | - | - | - | - | - | 1.5A | - | - | 4.06mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM528S-5R3-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | 45MHz | Ferrite | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2007 | PM528S | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.1mm | - | - | 2.3A | - | Not | - | - | - | - | 5.3μH | 100kHz | 40mOhm Max | 1.9A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | - | - | 2323 | - | - | - | - | 2.3A | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SDR1005-4R7M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | CYLINDRICAL PACKAGE | Copper | 42MHz | Ferrite | - | - | Q MEASURED AT 4 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | - | - | TR | NO | 1 | - | Low Profile | - | 4.5A | - | - | - | - | - | - | 4.7μH | 1kHz | 19mOhm Max | 4.5A | POWER INDUCTOR | DUAL ENDED | 46 @ 2.7MHz | - | 50 | 5.4A | 50 | - | - | - | - | - | - | - | - | - | - | 5mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR1005-220M Bourns Inc. | 25555 | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | CYLINDRICAL PACKAGE | Copper | 18MHz | Ferrite | - | - | Q MEASURED AT 3 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR1005 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Low Profile | - | 2A | - | - | - | - | - | - | 22μH | 1kHz | 100mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | 29 @ 2.52MHz | - | 40 | 2.5A | 40 | - | 5039 | - | - | - | - | - | - | - | - | 5mm | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() LPV1620-101KL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | - | - | -40°C~85°C | Bulk | 2009 | LPV | 0.630Dia 16.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | - | LPA1620 | Not | 8mm | - | 15mm | - | 100μH | 1kHz | 90mOhm Max | 2A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 2A | - | - | 16mm | 20mm | 0.787 20.00mm | - | - | - | - | ROHS3 Compliant | - |