- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | DC Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM1812-R56K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 140MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | TR | NO | 1 | - | Molded Chip | 520mA | - | - | 4532 | 1812 | - | - | - | - | 560nH | 25.2MHz | 360mOhm Max | - | 520mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 3.2mm | 0.134 3.40mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1812-R39K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 150MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | TR | NO | 1 | - | Molded Chip | 575mA | - | - | 4532 | 1812 | - | - | - | - | 390nH | 25.2MHz | 300mOhm Max | - | 575mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 3.2mm | 0.134 3.40mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1812-1R2J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 80MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | - | TR | NO | 1 | - | Molded Chip | 430mA | - | - | 4532 | 1812 | - | - | - | - | 1.2μH | 7.96MHz | 550mOhm Max | - | 430mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.2mm | 0.134 3.40mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1812-2R2J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 55MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | - | TR | NO | 1 | - | Molded Chip | 380mA | - | - | 4532 | 1812 | - | - | - | - | 2.2μH | 7.96MHz | 700mOhm Max | - | 380mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.2mm | 0.134 3.40mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1812-121J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 6MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | TR | NO | 1 | - | Molded Chip | 110mA | - | - | 4532 | 1812 | - | - | - | - | 120μH | 796kHz | 8Ohm Max | - | 110mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.2mm | 0.134 3.40mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1812-101J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 8MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | TR | NO | 1 | - | Molded Chip | 110mA | - | - | 4532 | 1812 | - | - | - | - | 100μH | 2.52MHz | 8Ohm Max | - | 110mA | RF INDUCTOR | DUAL ENDED | 40 @ 2.52MHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.2mm | 0.134 3.40mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1812-680J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 9MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | - | TR | NO | 1 | - | Molded Chip | 130mA | - | - | 4532 | 1812 | - | - | - | - | 68μH | 2.52MHz | 6Ohm Max | - | 130mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | - | - | - | 3.2mm | 0.134 3.40mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1812-151J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 5MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | TR | NO | 1 | - | Molded Chip | 105mA | - | - | 4532 | 1812 | - | - | - | - | 150μH | 796kHz | 9Ohm Max | - | 105mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.2mm | 0.134 3.40mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1812-681J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 3MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | TR | NO | 1 | - | Molded Chip | 50mA | - | - | 4532 | 1812 | - | - | - | - | 680μH | 796kHz | 30Ohm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 3.2mm | 0.134 3.40mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1812-102J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 2.5MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | TR | NO | 1 | - | Molded Chip | 30mA | - | - | 4532 | 1812 | - | - | - | - | 1mH | 252kHz | 40Ohm Max | - | 30mA | RF INDUCTOR | DUAL ENDED | 30 @ 252kHz | - | 30 | - | - | 30 | - | - | - | - | 3.2mm | 0.134 3.40mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1812-561J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | 2 | 26.988746mg | RECTANGULAR PACKAGE | 3MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | TR | NO | 1 | - | Molded Chip | 50mA | - | - | 4532 | 1812 | - | - | - | - | 560μH | 796kHz | 30Ohm Max | - | 50mA | RF INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | GENERAL PURPOSE INDUCTOR | - | 30 | - | - | - | - | 3.2mm | 0.134 3.40mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1812-221J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 4MHz | Ferrite | -40°C~100°C | Tape & Reel (TR) | 2007 | PM1812 | 0.177Lx0.126W 4.50mmx3.20mm | ±5% | - | - | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | TR | NO | 1 | - | Molded Chip | 100mA | - | - | 4532 | 1812 | - | - | - | - | 220μH | 796kHz | 10Ohm Max | - | 100mA | RF INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | GENERAL PURPOSE INDUCTOR | - | 40 | - | - | - | - | 3.2mm | 0.134 3.40mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM20S-R10M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 700MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2000 | PM20S | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | 8504.50.80.00 | TR | YES | 1 | - | - | 450mA | - | - | - | - | - | - | - | - | 100nH | 50MHz | 500mOhm Max | - | 450mA | RF INDUCTOR | DUAL ENDED | 36 @ 50MHz | - | 36 | - | - | 36 | - | - | - | - | 2.2mm | 0.087 2.20mm | - | Non-RoHS Compliant | Contains Lead | ||
![]() SRP1235-100M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 11MHz | Iron | -55°C~150°C | Tape & Reel (TR) | 2012 | SRP1235 | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 13.5mm | Chip | 7A | - | Not | - | - | - | - | - | - | 10μH | 100kHz | 34mOhm Max | - | - | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 9.5A | - | 5050 | 7A | 7A | - | 3.7084mm | 0.146 3.70mm | - | ROHS3 Compliant | - | ||
![]() SRP1045-2R2M Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1045 | 0.433Lx0.368W 11.00mmx9.35mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 9.65mm | - | 9.5A | - | - | - | - | - | - | - | - | 2.2μH | 100kHz | 8.7mOhm Max | - | 9.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 10A | - | 4237 | - | - | - | 4.5mm | 0.189 4.80mm | No | ROHS3 Compliant | - | ||
![]() LPV1823-500KL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -40°C~85°C | Bulk | 2009 | LPV | 0.709Dia 18.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | - | LPV1823 | Not | - | - | 14mm | 15mm | - | 1 mm | 50μH | 1kHz | 36mOhm Max | - | 4A | POWER INDUCTOR | - | - | - | - | - | - | - | - | - | 4A | - | 23mm | 0.906 23.00mm | No | ROHS3 Compliant | - | ||
![]() LPV2023-101KL Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -40°C~85°C | Bulk | 2009 | LPV | 0.787Dia 20.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | 4A | LPV2023 | Not | - | - | 15.5mm | 15mm | - | 1 mm | 100μH | 1kHz | 60mOhm Max | - | 4A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | - | 4A | - | 23mm | 0.906 23.00mm | No | ROHS3 Compliant | - | ||
![]() CM160808-10NJL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | 2.012816mg | RECTANGULAR PACKAGE | 2.8GHz | Alumina | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | NO | 1 | 950μm | Chip | 400mA | - | Not | 1608 | 0603 | - | - | - | - | 10nH | 100MHz | 320mOhm Max | 300mA | 400mA | RF INDUCTOR | DUAL ENDED | 10 @ 100MHz | - | 10 | - | - | 10 | - | - | 400mA | - | 800μm | 0.037 0.94mm | No | ROHS3 Compliant | - | ||
![]() 74F566AP-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 83MHz | Phenolic | -55°C~125°C | Bulk | 2007 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.8Ohm | - | - | - | NO | 1 | - | Varnish Coating | 350mA | - | Not | - | - | - | 38.1mm | - | - | 5.6μH | 7.96MHz | 1.8Ohm Max | - | 350mA | RF INDUCTOR | - | 50 @ 7.96MHz | - | 50 | - | - | 50 | - | - | 350mA | 5.08mm | - | - | - | ROHS3 Compliant | - | ||
![]() 2200LL-3R9-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | - | YES | 1 | - | Vertical Mount | 18.5A | - | - | - | - | - | 12.7mm | 11.938mm | - | 3.9μH | 1kHz | 4mOhm Max | - | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | 27.9mm | 27.9mm | - | - | ROHS3 Compliant | Lead Free |