- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP1038A-R39M Bourns Inc. | 500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 100MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | 2006 | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 10.3mm | - | 30A | - | Not | - | - | - | 390nH | 100kHz | 1.3mOhm Max | 30A | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | 60A | - | 3939 | 20% | 30A | 30A | - | 3.8mm | 0.157 4.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() RLB0912-100KL Bourns Inc. | 5392 |
| Datasheet | 18 Weeks | Copper, Tin | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | 27MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 43MOhm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 2.5A | - | NO | 1 | - | Shrink Tube | 2.1A | RLB0912 | Not | 5mm | - | 650 μm | 10μH | 1kHz | 43mOhm Max | 2.1A | POWER INDUCTOR | - | 60 @ 2.52MHz | Radial | 60 | 3.6A | 60 | - | 10% | 2.1A | 2.1A | 8.7mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR1307A-330K Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SDR1307A | 0.512Dia 13.00mm | ±10% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 3.1A | - | Not | - | - | - | 33μH | 100kHz | 65mOhm Max | 3.1A | - | - | 35 @ 2.52MHz | - | - | 5A | - | - | 10% | - | 3.1A | - | 7mm | 0.287 7.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRU5018-4R7Y Bourns Inc. | 1300 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 80MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU5018 | 0.205Lx0.205W 5.20mmx5.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 36mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 5.4mm | Rectangular | 1.55A | - | Not | - | - | - | 4.7μH | 7.96MHz | 36mOhm | 2A | POWER INDUCTOR | DUAL ENDED | 8.5 @ 7.96MHz | - | - | - | 8.5 | - | 30% | 2A | 2A | - | 1.8mm | 0.079 2.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0703-471KL Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 4.7mm | - | 130mA | - | Not | - | - | - | 470μH | 100kHz | 7Ohm Max | 130mA | POWER INDUCTOR | DUAL ENDED | 33 @ 796kHz | - | 33 | 160mA | 33 | 2618 | - | 130mA | - | - | 2.7mm | 0.106 2.70mm | - | - | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRP7030-1R0FM Bourns Inc. | In Stock | - | Datasheet | 22 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | Iron | - | -55°C~125°C | Tape & Reel (TR) | 2006 | SRP7030F | 0.299Lx0.256W 7.60mmx6.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Molded | - | - | 125°C | -55°C | Wirewound | - | 11A | - | Shielded | - | 6.7mm | - | 11A | SRP7030 | Not | - | - | - | 1μH | 100kHz | 7mOhm Max | 11A | - | - | - | - | - | 13A | - | - | 20% | 11A | - | - | 3mm | 0.118 3.00mm | 7.6mm | 6.5mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRN4018-6R8M Bourns Inc. | 500 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | Steel | - | - | 30MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN4018 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e1 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | 4.2mm | - | 1.5A | - | Not | - | - | - | 6.8μH | 100kHz | 118mOhm Max | 1.5A | - | - | 9 @ 7.96MHz | - | - | 1.6A | - | - | 20% | 1.5A | 1.5A | - | 1.8mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU3017-2R2Y Bourns Inc. | 10000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 100MHz | Ferrite | Q MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRU3017 | 0.138Lx0.130W 3.50mmx3.30mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | 35mOhm | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR, Embossed, 7 Inch | YES | 1 | 3.5mm | Rectangular | 1.7A | - | Not | - | - | - | 2.2μH | 100kHz | 35mOhm | 980mA | POWER INDUCTOR | DUAL IN-LINE | 8 @ 7.96MHz | - | 8 | - | 8 | 1313 | 30% | 1.7A | 1.7A | - | 1.8mm | 0.079 2.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN4018-1R0Y Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | Steel | - | - | 90MHz | Ferrite | - | -40°C~125°C | Cut Tape (CT) | 2006 | SRN4018 | 0.157Lx0.157W 4.00mmx4.00mm | ±30% | e1 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | - | - | - | 8504.50.80.00 | - | - | Semi-Shielded | - | 4.2mm | - | 3.7A | - | Not | - | - | - | 1μH | 100kHz | 23mOhm Max | 3.7A | - | - | 9 @ 7.96MHz | - | - | 4.2A | - | - | 30% | 3.7A | 3.7A | - | 1.8mm | 0.071 1.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRU1028-560Y Bourns Inc. | 7500 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRU1028 | 0.394Lx0.394W 10.00mmx10.00mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 10.3mm | - | 1.1A | - | Not | - | - | - | 56μH | 100kHz | 208mOhm | 1.1A | POWER INDUCTOR | DUAL ENDED | 22 @ 2.52MHz | - | 22 | 1A | 22 | 3939 | - | 1.1A | - | - | 2.8mm | 0.122 3.10mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0905-121K Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 630mA | - | Not | - | - | - | 120μH | 100kHz | 370mOhm Max | 630mA | POWER INDUCTOR | DUAL ENDED | 31 @ 796kHz | - | 31 | - | 31 | - | - | 630mA | - | - | 4.4958mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN4026-150M Bourns Inc. | 2013 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | 139.989945mg | RECTANGULAR PACKAGE | 21MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4026 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | YES | 1 | 4mm | Chip | 770mA | - | - | - | - | - | 15μH | 100kHz | 144mOhm Max | 770mA | POWER INDUCTOR | DUAL ENDED | 11 @ 2.52MHz | - | - | - | - | 1616 | 20% | - | 770mA | - | 2.5mm | 0.098 2.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR1280-3R3Y Bourns Inc. | 211 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | 4.20001g | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR1280 | 0.492Lx0.492W 12.50mmx12.50mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | 8.8A | - | Not | - | - | - | 3.3μH | 100kHz | 12mOhm Max | 8.8A | POWER INDUCTOR | DUAL ENDED | 20 @ 7.96MHz | - | 20 | 9.8A | 20 | 4949 | 30% | 8.8A | 8.8A | - | 7.5mm | 0.315 8.00mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 2200HT-821-V-RC Bourns Inc. | 14 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 2A | - | Not | 12.44mm | 12.446mm | - | 820μH | 1kHz | 440mOhm Max | 2A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 2A | - | 24.13mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM2110-3R3M-RC Bourns Inc. | 6 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2006 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 25.4mm | - | 16A | - | - | - | - | - | 3.3μH | 1kHz | 4mOhm Max | 16A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | 14.48mm | 0.570 14.48mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRR0905-391K Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | 350mA | - | - | - | - | - | 390μH | 100kHz | 1.34Ohm Max | 350mA | POWER INDUCTOR | DUAL ENDED | 26 @ 796kHz | - | 26 | - | 26 | - | - | - | - | 9.9mm | 4.5mm | 0.189 4.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRU6018-470Y Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRU6018 | 0.256Lx0.244W 6.50mmx6.20mm | ±30% | e3 | yes | Active | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 6.8mm | - | 800mA | - | Not | - | - | - | 47μH | 100kHz | 410mOhm Max | 800mA | POWER INDUCTOR | ON CIRCLE | 12 @ 2.52MHz | - | - | 460mA | 12 | 2626 | - | 800mA | - | - | 1.8mm | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0906-8R2ML Bourns Inc. | 27 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 8-SMD, Gull Wing | - | 8 | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0906 | 0.394Lx0.374W 10.00mmx9.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | TR | YES | 1 | 13mm | - | 2.1A | - | Not | - | - | - | 8.2μH | 1kHz | 55mOhm Max | 2.1A | POWER INDUCTOR | DUAL IN-LINE | 23 @ 7.96MHz | - | 23 | 3.2A | 23 | 4149 | 20% | 2.1A | 2.1A | - | 5.9944mm | 0.248 6.30mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR2207-2R7ML Bourns Inc. | 20 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 51MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 15.3mm | - | 10A | - | - | - | - | - | 2.7μH | 100kHz | 7mOhm Max | 10A | POWER INDUCTOR | DUAL ENDED | 38 @ 3MHz | - | 38 | 20A | 38 | 8759 | 20% | - | 10A | - | 7.0104mm | 0.307 7.80mm | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0912-221KL Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | - | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | CYLINDRICAL PACKAGE | 4.5MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~105°C | Bulk | 2005 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 800mA | - | NO | 1 | - | Shrink Tube | 440mA | RLB0912 | Not | 5mm | - | 650 μm | 220μH | 1kHz | 720mOhm Max | 440mA | POWER INDUCTOR | - | 30 @ 796kHz | Radial | 30 | - | 30 | - | 10% | 440mA | 440mA | 8.7mm | 11mm | 0.433 11.00mm | - | - | No | No SVHC | ROHS3 Compliant | - | - |