- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM322522-181KL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | CM322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | yes | Obsolete | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2.5mm | Chip | - | 50mA | - | Not | 3225 | 1210 | - | - | - | - | 180μH | 796kHz | 17Ohm Max | 50mA | RF INDUCTOR | DUAL ENDED | 20 @ 796kHz | - | 20 | - | - | 20 | - | - | 10% | 50mA | - | 2.2mm | 0.087 2.20mm | - | - | No | Unknown | ROHS3 Compliant | - | - | ||
![]() CM160808-R15JL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 2.012816mg | - | 1.1GHz | Alumina | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 950μm | - | - | 100mA | - | Not | 1608 | 0603 | - | - | - | - | 150nH | 25.2MHz | 4.5Ohm Max | 100mA | - | - | 5 @ 25.2MHz | - | - | - | - | - | - | - | - | 100mA | - | 800μm | 0.037 0.94mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM160808-2N7DL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 0603 (1608 Metric) | 2.012816mg | - | 6GHz | Alumina | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 100°C | -40°C | Wirewound | - | 500mA | - | Unshielded | - | 950μm | - | - | 500mA | CM160808 | Not | 1608 | 0603 | - | - | - | - | 2.7nH | 100MHz | 100mOhm Max | 500mA | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | 500mA | - | 800μm | 0.037 0.94mm | 1.6002mm | 800μm | - | - | ROHS3 Compliant | - | - | ||
![]() CM160808-47NJL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 2.012816mg | - | 1.8GHz | Alumina | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 950μm | - | - | 250mA | - | Not | 1608 | 0603 | - | - | - | - | 47nH | 100MHz | 950mOhm Max | 250mA | - | - | 11 @ 100MHz | - | - | - | - | 11 | - | - | - | 250mA | - | 800μm | 0.037 0.94mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM43-270M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | 21MHz | Ferrite | - | -40°C~100°C | Tape & Reel (TR) | 2006 | PM43 | 0.177Lx0.157W 4.50mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 620mA | - | - | 4532 | 1812 | - | - | - | - | 27μH | 2.52MHz | 522mOhm | 710mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 1816 | - | - | - | 4.5mm | 3.2mm | 0.138 3.50mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM1210-R82J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | 140MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded | unknown | 450mA | - | - | 3225 | 1210 | - | - | - | - | 820nH | 25.2MHz | 650mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 28 @ 25.2MHz | - | 28 | - | - | 28 | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 2300LL-331-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | - | 4.6A | - | - | - | - | - | 12.7mm | 13.208mm | - | 330μH | 1kHz | 79mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 32.5mm | 32.5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 74F186AP-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 144MHz | Phenolic | - | -55°C~125°C | Bulk | 2007 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 280mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 850mA | - | Not | - | - | - | 38.1mm | - | 812.8 μm | 1.8μH | 7.96MHz | 280mOhm Max | 850mA | RF INDUCTOR | - | 45 @ 7.96MHz | - | 45 | - | - | 45 | - | - | - | 850mA | 5.08mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 74F826AP-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | 68MHz | Phenolic | - | -55°C~125°C | Bulk | 2007 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Wirewound | 1.9Ohm | - | 125°C | -55°C | Wirewound | - | 275mA | - | Unshielded | - | - | - | - | 275mA | 74F | Not | - | - | - | - | - | 812.8 μm | 8.2μH | 7.96MHz | 1.9Ohm Max | 275mA | - | - | 50 @ 7.96MHz | Axial | - | - | - | 50 | - | - | - | 275mA | 5.08mm | - | - | 12.7mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 74F275AI-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | 26MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Wirewound | 1.85Ohm | - | 105°C | -55°C | Wirewound | - | 450mA | - | Unshielded | - | - | - | - | 450mA | 74F | Not | - | - | - | - | - | 736.6 μm | 27μH | 2.52MHz | 1.85Ohm Max | 450mA | - | - | 80 @ 2.52MHz | Axial | - | - | - | 80 | - | - | - | 450mA | 5.08mm | - | - | 12.7mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1008-R15K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 850MHz | Ceramic | Q MEASURED AT 100 MHZ | -55°C~125°C | Tape & Reel (TR) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 580mA | - | - | 2520 | 1008 | - | - | - | - | 150nH | 25MHz | 700mOhm | 580mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | 45 | 1111 | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM12651S-4R7M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2003 | PM12651S | 0.547Lx0.531W 13.90mmx13.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 12A | - | - | - | - | - | - | - | - | 4.7μH | 100kHz | 7.2mOhm Max | 12A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | 5050 | - | - | - | - | 5.2mm | 0.232 5.90mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SRP1040-220M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2011 | SRP1040 | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 10.5mm | - | - | 3.5A | - | Not | - | - | - | - | - | - | 22μH | 100kHz | 62mOhm Max | 3.5A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 6A | - | - | - | 20% | 3.5A | - | 4.191mm | 0.165 4.20mm | - | - | - | Unknown | ROHS3 Compliant | - | - | ||
![]() PM40-3R9K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | - | - | - | 40MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | - | - | Unshielded | - | - | - | unknown | 330mA | - | - | 4532 | 1812 | - | - | - | - | 3.9μH | 7.96MHz | 900mOhm Max | 330mA | - | - | 50 @ 7.96MHz | - | - | - | - | 50 | - | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SDR0503-470K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Low Profile | - | 600mA | - | - | - | - | - | - | - | - | 47μH | 1kHz | 600mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | 750mA | - | 2019 | - | - | - | 5mm | 3mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9230-74 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | - | TUBULAR PACKAGE | 10MHz | Ferrite | - | -55°C~125°C | Bulk | 2006 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Flame Retardant Coat | - | 79mA | - | - | - | - | - | 25.4mm | - | - | 180μH | 790kHz | 17Ohm Max | 79mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | 30 | - | - | - | - | 2.41mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM20-6R8K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | J BEND | - | - | - | RECTANGULAR PACKAGE | 43MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2000 | PM20 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 180mA | - | - | 3225 | 1210 | - | - | - | - | 6.8μH | 7.96MHz | 2Ohm Max | 180mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | - | 30 | - | - | - | - | - | - | 0.087 2.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM40-560K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | J BEND | - | - | - | RECTANGULAR PACKAGE | 9MHz | Iron Powder | - | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | - | TR | NO | 1 | - | - | unknown | 135mA | - | - | 4532 | 1812 | - | - | - | - | 56μH | 2.52MHz | 5.5Ohm Max | 135mA | RF INDUCTOR | DUAL ENDED | 50 @ 2.52MHz | - | 50 | - | - | 50 | - | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SRP1245A-R36M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 80MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | - | SRP1245A | 0.531Lx0.492W 13.50mmx12.50mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 42A | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 360nH | 0.1MHz | 0.95mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | - | 75A | - | 5350 | 42A | - | - | - | - | 0.197 5.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() FSR1013-103KL Bourns Inc. | 25555 | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | CYLINDRICAL PACKAGE | 240kHz | Ferrite | Q MEASURED AT 0.0796 MHZ | -40°C~105°C | Bulk | 2005 | FSR1013 | 0.413Dia 10.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | - | 45mA | - | Not | - | - | 5mm | - | - | - | 10mH | 1kHz | 35Ohm Max | 45mA | RF INDUCTOR | - | 50 @ 79.6kHz | Radial | 50 | - | - | - | - | - | - | 45mA | 10.5mm | 13.5mm | 0.532 13.50mm | - | - | No | - | ROHS3 Compliant | - | - |