- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5509 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Horizontal Cylinder | - | - | - | - | - | - | - | Ferrite | - | -55°C~105°C | Bulk | - | 5500 | 0.640Diax1.120L 16.26mmx28.45mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 105°C | -55°C | - | - | 12A | - | Unshielded | - | - | - | 12A | 5500 | - | - | - | 25.4mm | - | - | - | 10μH | 1kHz | 12mOhm Max | 12A | - | - | - | - | - | - | - | - | - | - | - | - | 16.256mm | - | - | 28.448mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 2000-470-H-RC Bourns Inc. | 37 |
| Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2009 | 2000 | 0.680Dia 17.27mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 3.2A | - | - | - | - | 13.462mm | - | - | - | 47μH | 1kHz | 64mOhm Max | 3.2A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 17.272mm | - | 0.410 10.41mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() FSR1013-222KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | 410kHz | Ferrite | Q MEASURED AT 0.252 MHZ | -40°C~105°C | Bulk | 2005 | FSR1013 | 0.413Dia 10.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 10Ohm | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | 100mA | - | Not | - | - | 5mm | - | - | 700 μm | 2.2mH | 1kHz | 10Ohm Max | 100mA | RF INDUCTOR | - | 40 @ 252kHz | Radial | 40 | - | - | 40 | - | - | 100mA | - | 10.5mm | 13.5mm | 0.532 13.50mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5610 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | - | Ferrite | - | -55°C~105°C | Bulk | - | 5600 | 1.220Dia 30.99mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 20A | - | Unshielded | - | - | - | 20A | 5600 | - | - | - | 23.876mm | - | - | - | 5μH | 1kHz | 5mOhm Max | 20A | - | - | - | - | - | - | - | - | - | - | - | - | 30.988mm | 28.2mm | 1.110 28.19mm | 28.194mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 9230-76 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | WIRE | - | - | TUBULAR PACKAGE | - | 9MHz | Ferrite | - | -55°C~125°C | Bulk | 2006 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Flame Retardant Coat | 73mA | - | - | - | - | - | 25.4mm | - | - | 220μH | 790kHz | 21Ohm Max | 73mA | RF INDUCTOR | - | 30 @ 790kHz | - | 30 | - | - | 30 | - | - | - | - | 2.41mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 78F331J-TR-RC Bourns Inc. | 40 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | - | 3.4MHz | Ferrite | - | -55°C~105°C | - | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 14 INCH | Unshielded | 1 | - | Conformal Coated | - | - | Not | - | - | - | 25.4mm | - | 510 μm | 330μH | 790kHz | 11.1Ohm Max | 100mA | DC-DC CONVERTER | - | 60 @ 790kHz | - | 60 | - | - | 60 | - | - | 100mA | - | 2.79mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2300LL-121-H-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Dia 32.51mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Hortizontal Mount | 7.4A | - | Not | - | - | 29.46mm | 12.7mm | 29.464mm | 1.0668 mm | 120μH | 1kHz | 30mOhm Max | 7.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | 7.4A | - | - | 16.51mm | 0.650 16.51mm | - | No | - | ROHS3 Compliant | Lead Free | - | ||
![]() PM1038S-1R7M-RC Bourns Inc. | In Stock | - | Datasheet | 14 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2009 | PM1038S | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e1 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 10.5mm | Rectangular | - | - | - | - | - | - | - | - | - | 1.7μH | 0.1MHz | 7.5mOhm Max | 15A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 18A | - | 4239 | - | - | - | - | 4.2mm | 0.165 4.20mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() CS321613-270K Bourns Inc. | 3000 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | 1206 | 10.007382mg | RECTANGULAR PACKAGE | - | 14MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2005 | CS321613 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 1.8mm | - | 25mA | - | Not | - | - | - | - | - | - | 27μH | 1MHz | 1.5Ohm Max | 25mA | RF INDUCTOR | DUAL ENDED | 45 @ 1MHz | - | 35 | - | - | 45 | - | - | 25mA | - | - | 1.3mm | 0.059 1.50mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() PM1038S-R15M-RC Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | Iron | - | -55°C~150°C | Tape & Reel (TR) | 2012 | PM1038S | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e1 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR, Embossed , 13 Inch | YES | 1 | 10.5mm | Rectangular | - | - | - | - | - | - | - | - | - | 150nH | 0.1MHz | 1.3mOhm Max | 34A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 40A | - | 4239 | - | - | - | - | 4.2mm | 0.165 4.20mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRN4012-1R5M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRN4012 | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | Semi-Shielded | - | 4.3mm | Epoxy Resin | 2A | - | Not | - | - | - | - | - | - | 1.5μH | 100kHz | 60mOhm Max | 2A | - | - | - | - | - | - | 2.2A | - | 1616 | 20% | 2A | 2A | - | - | 0.047 1.20mm | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CVH160808-R47M Bourns Inc. | 12 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | 70MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | CVH160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | - | 1.2A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 470nH | - | 125mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CVH201205-2R2M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | - | 40MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | CVH201205 | 0.079Lx0.049W 2.00mmx1.25mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | - | 600mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 2.2μH | - | 412.5mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 0.55mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CVH160808-1R0M Bourns Inc. | 31 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | 60MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | CVH160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | - | 950mA | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 1μH | - | 250mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CVH201610A-1R0M Bourns Inc. | 126700 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | 70MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | CVH201610A | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | - | 1.4A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 1μH | - | 106.25mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CVH201610A-2R2M Bourns Inc. | 126700 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0806 (2016 Metric) | - | - | - | - | - | - | 50MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | CVH201610A | 0.079Lx0.063W 2.00mmx1.60mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | - | 1.2A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 2.2μH | - | 137.5mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CVH160808-R24M Bourns Inc. | 167 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | - | - | - | - | - | - | 90MHz | Ferrite | - | -40°C~85°C | Tape & Reel (TR) | - | CVH160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Multilayer | - | - | - | - | - | - | 1.2A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 240nH | - | 125mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 0.95mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM0805-5N6M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | 5.499807mg | RECTANGULAR PACKAGE | - | 5.8GHz | Alumina | Q MEASURED AT 1000 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Gold (Au) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.7mm | Chip | 600mA | - | - | 2012 | 0805 | - | - | - | - | 5.6nH | 250MHz | 80mOhm | 600mA | RF INDUCTOR | DUAL ENDED | 60 @ 1GHz | - | 60 | - | - | - | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 2200LL-821-V-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2200LL | 1.100Diax0.550W 27.94mmx13.97mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 2.5A | - | - | - | - | - | 12.7mm | 11.938mm | - | 820μH | 1kHz | 194mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 27.9mm | 27.9mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() CM160808-56NJL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | 1.8GHz | Alumina | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 950μm | Chip | 250mA | - | Not | 1608 | 0603 | - | - | - | - | 56nH | 100MHz | 1.2Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | - | 12 | - | - | 12 | - | - | 250mA | - | - | 800μm | 0.037 0.94mm | - | - | - | ROHS3 Compliant | - | - |