- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | DC Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM160808-18NJL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | 2.012816mg | - | 2.3GHz | Alumina | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | Unshielded | - | 950μm | - | 350mA | - | Not | 1608 | 0603 | - | - | - | 18nH | 100MHz | 450mOhm Max | 350mA | - | - | 10 @ 100MHz | - | - | - | - | 10 | - | - | 350mA | - | 800μm | 0.037 0.94mm | - | ROHS3 Compliant | - | ||
![]() CM160808-4N7JL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | 2.012816mg | RECTANGULAR PACKAGE | 4.8GHz | Alumina | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | - | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | NO | 1 | 950μm | Chip | 450mA | - | Not | 1608 | 0603 | - | - | - | 4.7nH | 100MHz | 170mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | - | 9 | - | - | 9 | - | - | 450mA | - | 800μm | 0.037 0.94mm | - | ROHS3 Compliant | - | ||
![]() CM160808-5N6JL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | 2.012816mg | - | 4.6GHz | Alumina | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 8504.50.80.00 | - | Unshielded | - | 950μm | - | 430mA | - | Not | 1608 | 0603 | - | - | - | 5.6nH | 100MHz | 180mOhm Max | 430mA | - | - | 9 @ 100MHz | - | - | - | - | 9 | - | - | 430mA | - | 800μm | 0.037 0.94mm | - | ROHS3 Compliant | - | ||
![]() CM160808-33NJL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | 2.012816mg | - | 1.8GHz | Alumina | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | Unshielded | - | 950μm | - | 300mA | - | Not | 1608 | 0603 | - | - | - | 33nH | 100MHz | 600mOhm Max | 300mA | - | - | 10 @ 100MHz | - | - | - | - | 10 | - | - | 300mA | - | 800μm | 0.037 0.94mm | - | ROHS3 Compliant | - | ||
![]() CM160808-22NJL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | - | - | 2GHz | Alumina | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | Unshielded | - | 950μm | - | 300mA | - | Not | 1608 | 0603 | - | - | - | 22nH | 100MHz | 500mOhm Max | 300mA | - | - | 10 @ 100MHz | - | - | - | - | 10 | - | - | 300mA | - | 800μm | 0.037 0.94mm | - | ROHS3 Compliant | - | ||
![]() CM160808-82NJL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | 2 | 2.012816mg | RECTANGULAR PACKAGE | 1.5GHz | Alumina | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | NO | 1 | - | Chip | 250mA | - | - | 1608 | 0603 | - | - | - | 82nH | 100MHz | 1.5Ohm Max | 250mA | RF INDUCTOR | DUAL ENDED | 12 @ 100MHz | - | 12 | - | - | 12 | - | - | - | - | 800μm | 0.037 0.94mm | - | ROHS3 Compliant | - | ||
![]() CM160808-39NJL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | - | - | 1.8GHz | Alumina | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | Unshielded | - | 950μm | - | 300mA | - | Not | 1608 | 0603 | - | - | - | 39nH | 100MHz | 800mOhm Max | 300mA | - | - | 11 @ 100MHz | - | - | - | - | 11 | - | - | 300mA | - | 800μm | 0.037 0.94mm | - | ROHS3 Compliant | - | ||
![]() CM160808-1N5DL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | 2.012816mg | - | 6GHz | Alumina | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | Unshielded | - | 950μm | - | 500mA | - | Not | 1608 | 0603 | - | - | - | 1.5nH | 100MHz | 70mOhm Max | 500mA | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | 500mA | - | 800μm | 0.037 0.94mm | - | ROHS3 Compliant | - | ||
![]() PM1038S-R75M-RC Bourns Inc. | 100000 | - | Datasheet | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron | -55°C~150°C | Tape & Reel (TR) | 2009 | PM1038S | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e1 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, Embossed , 13 Inch | Shielded | 1 | 10.5mm | Rectangular | - | - | Not | - | - | - | - | - | 750nH | 100kHz | 2.5mOhm Max | 22A | POWER INDUCTOR | DUAL ENDED | - | - | - | GENERAL PURPOSE INDUCTOR | 28A | - | 4239 | - | 22A | - | 4.2mm | 0.165 4.20mm | - | ROHS3 Compliant | - | ||
![]() PM1038S-R50M-RC Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | Iron | -55°C~150°C | Tape & Reel (TR) | 2009 | PM1038S | 0.465Lx0.413W 11.80mmx10.50mm | ±20% | e1 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, Embossed , 13 Inch | YES | 1 | - | Rectangular | 23A | - | - | - | - | - | - | - | 500nH | 0.1MHz | 1.9mOhm Max | 23A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 32A | - | 4239 | - | - | - | - | 0.165 4.20mm | - | ROHS3 Compliant | - | ||
![]() RLH0912-1R5ML Bourns Inc. | 18 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 78MHz | Ferrite | -40°C~105°C | Tube | 2014 | RLB | 0.343Dia 8.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | Ammo Pack | Unshielded | - | - | - | 5.4A | RLH0912 | - | - | - | 5mm | 5mm | 0.65 mm | 1.5μH | 1kHz | 8mOhm Max | - | - | - | 30 @ 7.96MHz | - | 30 | - | - | - | - | - | - | - | - | 0.433 11.00mm | - | ROHS3 Compliant | - | ||
![]() RLH0912-471KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 2.9MHz | Ferrite | -40°C~105°C | Tube | 2014 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | Ammo Pack | Unshielded | - | - | - | 300mA | RLH0912 | - | - | - | 5mm | 5mm | 0.65 mm | 470μH | 1kHz | 1.7Ohm Max | - | - | - | 25 @ 796kHz | - | 25 | - | - | - | - | 0.3A | - | - | - | 0.433 11.00mm | - | ROHS3 Compliant | - | ||
![]() RLH0912-151KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 5.7MHz | Ferrite | -40°C~105°C | Tube | 2014 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Matte Tin (Sn) | 8504.50.80.00 | Ammo Pack | Unshielded | - | - | - | 530mA | RLH0912 | - | - | - | 5mm | 5mm | 0.65 mm | 150μH | 1kHz | 560mOhm Max | - | - | - | 40 @ 796kHz | - | 40 | - | - | - | - | 0.53A | - | - | - | 0.433 11.00mm | - | ROHS3 Compliant | - | ||
![]() 2100LL-6R8-H-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Dia 21.84mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | 12.3A | - | - | - | - | 12.7mm | 20.32mm | - | 6.8μH | 1kHz | 4mOhm Max | 12.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 21.8mm | 11.43mm | 0.450 11.43mm | No | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-5R6-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | 8504.50.80.00 | - | YES | 1 | 11.43mm | Vertical Mount | 13.1A | - | - | - | - | 12.7mm | 9.398mm | - | 5.6μH | 1kHz | 4mOhm Max | 13.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 21.8mm | 21.8mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-221-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | 8504.50.80.00 | - | YES | 1 | 11.43mm | Vertical Mount | 3.5A | - | - | - | - | 12.7mm | 10.16mm | - | 220μH | 1kHz | 53mOhm Max | 3.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 21.8mm | 21.8mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-330-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | 8504.50.80.00 | - | YES | 1 | 11.43mm | Vertical Mount | 6.9A | - | - | - | - | 12.7mm | 8.89mm | - | 33μH | 1kHz | 14mOhm Max | 6.9A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 21.8mm | 21.8mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-680-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | 8504.50.80.00 | - | YES | 1 | 11.43mm | Vertical Mount | 4.7A | - | - | - | - | 12.7mm | 10.16mm | - | 68μH | 1kHz | 30mOhm Max | 4.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 21.8mm | 21.8mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-181-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | 8504.50.80.00 | - | YES | 1 | 11.43mm | Vertical Mount | 3.7A | - | - | - | - | 12.7mm | 10.16mm | - | 180μH | 1kHz | 48mOhm Max | 3.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 21.8mm | 21.8mm | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-471-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | Tin (Sn) | 8504.50.80.00 | - | YES | 1 | 11.43mm | Vertical Mount | 2.3A | - | - | - | - | 12.7mm | 9.652mm | - | 470μH | 1kHz | 124mOhm Max | 2.3A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | 21.8mm | 21.8mm | - | No | ROHS3 Compliant | Lead Free |