- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | DC Current | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CM160808-3N3DL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | WRAPAROUND | - | 2.012816mg | RECTANGULAR PACKAGE | 5.5GHz | Alumina | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 950μm | Chip | 500mA | - | Not | 1608 | 0603 | - | - | - | - | 3.3nH | 100MHz | 120mOhm Max | 500mA | RF INDUCTOR | DUAL ENDED | 9 @ 100MHz | - | 9 | - | - | - | 500mA | - | 800μm | 0.037 0.94mm | - | - | ROHS3 Compliant | - | ||
![]() CM160808-68NJL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 2 | 2.012816mg | - | 1.5GHz | Alumina | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 950μm | - | 250mA | - | Not | 1608 | 0603 | - | - | - | - | 68nH | 100MHz | 1.3Ohm Max | 250mA | - | - | 12 @ 100MHz | - | - | - | 12 | - | 250mA | - | 800μm | 0.037 0.94mm | - | - | ROHS3 Compliant | - | ||
![]() 5511-RC Bourns Inc. | In Stock | - | Datasheet | Tin | - | Through Hole | Radial, Horizontal Cylinder | NO | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5500 | 0.880Diax1.120L 22.35mmx28.45mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | 28mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | - | Not | - | - | 19.05mm | 25.4mm | - | - | 50μH | 1kHz | 28mOhm Max | 8A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 8A | 22.35mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 4650-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | 4.5MHz | Phenolic | - | -55°C~125°C | Bulk | 2009 | 4600 | 0.530Diax0.875L 13.46mmx22.22mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Wirewound | 15Ohm | - | 125°C | -55°C | Wirewound | - | 160mA | - | Unshielded | - | - | - | 160mA | 4600 | Not | - | - | - | - | - | 736.6 μm | 620μH | 790kHz | 15Ohm Max | 160mA | - | - | 59 @ 790kHz | Axial | - | - | 59 | - | 160mA | 13.46mm | - | - | 22.225mm | - | ROHS3 Compliant | - | ||
![]() 74F336AP-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | 108MHz | Phenolic | - | -55°C~125°C | Bulk | 2007 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 700mOhm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 600mA | - | Not | - | - | - | - | - | - | 3.3μH | 7.96MHz | 700mOhm Max | 600mA | - | - | 45 @ 7.96MHz | - | - | - | 45 | - | 600mA | 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74F106AP-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 190MHz | Phenolic | - | -55°C~125°C | Bulk | 2007 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Varnish Coating | 1A | - | Not | - | - | - | 38.1mm | - | 812.8 μm | 1μH | 7.96MHz | 200mOhm Max | 1A | RF INDUCTOR | - | 45 @ 7.96MHz | - | 45 | - | 45 | - | 1A | 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 74F335AI-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 24MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2Ohm | - | - | - | - | - | - | - | NO | 1 | - | Varnish Coating | 450mA | - | Not | - | - | - | 38.1mm | - | - | 33μH | 2.52MHz | 2Ohm Max | 450mA | RF INDUCTOR | - | 80 @ 2.52MHz | - | 80 | - | 80 | - | 450mA | 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRR0618-4R7ML Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | YES | SPECIAL | - | - | RECTANGULAR PACKAGE | 65MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR0618 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.6mm | - | - | - | Not | - | - | - | - | - | - | 4.7μH | 100kHz | 100mOhm Max | 1.05A | POWER INDUCTOR | DUAL IN-LINE | 30 @ 100kHz | - | 30 | 1.45A | 30 | 2020 | - | - | 1.5mm | 0.063 1.60mm | - | No | ROHS3 Compliant | - | ||
![]() 74F155AP-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | 51MHz | Phenolic | - | -55°C~125°C | Bulk | 2007 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 150mA | - | Not | - | - | - | - | - | - | 15μH | 2.52MHz | 6Ohm Max | 150mA | - | - | 30 @ 2.52MHz | - | - | - | - | - | 150mA | 5.08mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRR0618-101ML Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | YES | SPECIAL | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | SRR0618 | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 6.6mm | - | - | - | Not | - | - | - | - | - | - | 100μH | 100kHz | 2.3Ohm Max | 230mA | POWER INDUCTOR | DUAL IN-LINE | 30 @ 100kHz | - | 30 | 270mA | 30 | 2020 | - | - | 1.5mm | 0.063 1.60mm | - | No | ROHS3 Compliant | - | ||
![]() 74F686AP-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | 75MHz | Phenolic | - | -55°C~125°C | Bulk | 2007 | 74F | 0.200Diax0.500L 5.08mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Wirewound | 1.85Ohm | - | 125°C | -55°C | Wirewound | - | 300mA | - | Unshielded | - | - | - | 300mA | 74F | Not | - | - | - | - | - | 812.8 μm | 6.8μH | 7.96MHz | 1.85Ohm Max | 300mA | - | - | 50 @ 7.96MHz | Axial | - | - | 50 | - | 300mA | 5.08mm | - | - | 12.7mm | - | ROHS3 Compliant | - | ||
![]() 6730-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | - | 4 | - | - | - | Iron Powder | - | -55°C~105°C | Bulk | 2009 | 6700 | 0.850Lx0.425W 21.59mmx10.80mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Toroidal | 50mOhm | - | - | - | - | - | - | - | Shielded | - | 15.37mm | - | 3A | - | Not | - | - | 15.24mm | - | - | - | 70μH | 1kHz | 50mOhm Max | 3A | - | - | - | Pin | - | - | - | - | 3A | - | 25.4mm | 1.000 25.40mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-4R7-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 14A | - | - | - | - | - | 12.7mm | 9.398mm | - | 4.7μH | 1kHz | 3mOhm Max | 14A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 21.8mm | 21.8mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-271-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 2.7A | - | - | - | - | - | 12.7mm | 9.398mm | - | 270μH | 1kHz | 93mOhm Max | 2.7A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 21.8mm | 21.8mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2300LL-2R7-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 29.4A | - | - | - | - | - | 12.7mm | 14.986mm | - | 2.7μH | 1kHz | 2mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 32.5mm | 32.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-3R3-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 15.1A | - | - | - | - | - | 12.7mm | 9.398mm | - | 3.3μH | 1kHz | 3mOhm Max | 15.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 21.8mm | 21.8mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-150-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 10.5A | - | - | - | - | - | 12.7mm | 9.398mm | - | 15μH | 1kHz | 6mOhm Max | 10.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 21.8mm | 21.8mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2300LL-5R6-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2007 | 2300LL | 1.280Diax0.650W 32.51mmx16.51mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 24A | - | - | - | - | - | 12.7mm | 14.986mm | - | 5.6μH | 1kHz | 3mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 32.5mm | 32.5mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-820-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 4.6A | - | - | - | - | - | 12.7mm | 10.16mm | - | 82μH | 1kHz | 32mOhm Max | 4.6A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 21.8mm | 21.8mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 2100LL-2R2-V-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 11.43mm | Vertical Mount | 16.5A | - | - | - | - | - | 12.7mm | 9.398mm | - | 2.2μH | 1kHz | 3mOhm Max | 16.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 21.8mm | 21.8mm | - | - | No | ROHS3 Compliant | Lead Free |