- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5800-221 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 430mOhm | - | - | - | - | 8504.50.80.00 | 500mA | - | NO | 1 | - | - | - | 508mA | - | Not | - | - | - | - | - | - | 220μH | 1kHz | 580mOhm Max | 508mA | HIGH CURRENT INDUCTOR | - | - | - | - | 800mA | - | - | 508mA | 6.985mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 2300HT-471-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2005 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | - | 4.5A | - | - | - | - | - | - | 13.716mm | 0.9398 mm | 470μH | 1kHz | 140mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM40-R47M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | - | - | 320MHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 450mA | - | - | 4532 | 1812 | - | - | - | - | 470nH | 25.2MHz | 500mOhm Max | - | - | - | 30 @ 25.2MHz | - | - | - | 30 | - | - | - | - | 0.126 3.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5711 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -55°C~105°C | Bulk | - | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | 15.88mm | - | - | 9.5A | - | Not | - | - | 13.46mm | 12.7mm | 13.462mm | - | 50μH | 1kHz | 12mOhm Max | 9.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 9.5A | 31.75mm | 31.8mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 9250-122 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 130MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Flame Retardant Coat | - | 895mA | - | Not | - | - | - | 25.4mm | - | 0.635 mm | 1.2μH | 7.9MHz | 100mOhm Max | 895mA | RF INDUCTOR | - | 44 @ 7.9MHz | - | 44 | - | 44 | - | 895mA | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 78FR10M Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 400MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | unknown | 500mA | - | - | - | - | - | 25.4mm | - | 0.508 mm | 100nH | 25MHz | 60mOhm Max | 500mA | RF INDUCTOR | - | 40 @ 25MHz | - | 40 | - | 40 | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 1140-120K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | 2 | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1140 | 1.500Dia 38.10mm | ±10% | - | no | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 27A | - | - | - | - | 29.21mm | - | - | - | 12μH | 1kHz | 5mOhm Max | 27A | - | - | - | - | - | - | - | - | - | 38.1mm | - | 1.030 26.16mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 1130-330K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1130 | 1.100Dia 27.94mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | - | 13.5A | - | - | - | - | 20.066mm | 12.7mm | - | - | 33μH | 1kHz | 17mOhm Max | 13.5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 27.94mm | - | 0.840 21.34mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM20-R27M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 320MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2000 | PM20 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 450mA | - | - | 3225 | 1210 | - | - | - | - | 270nH | 25.2MHz | 360mOhm Max | 450mA | - | - | 28 @ 25.2MHz | - | - | - | 28 | - | - | - | - | 0.087 2.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SRN4012TA-5R6M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | SRN4012TA | 0.157Lx0.157W 4.00mmx4.00mm | ±20% | e3 | - | Active | - | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 1.4A | - | Semi-Shielded | - | - | - | compliant | - | - | - | - | - | - | - | - | - | 5.6μH | - | 144mOhm Max | - | - | - | 6 @ 100kHz | - | - | 1.1A | - | - | - | - | - | 0.047 1.20mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 9250-473 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | 27MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 195mA | - | - | - | - | - | - | - | - | 47μH | 2.5MHz | 2.11Ohm Max | 195mA | - | - | 50 @ 2.5MHz | - | - | 175mA | 50 | - | - | 4.1148mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 9230-00 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 600MHz | Phenolic | - | -55°C~105°C | Bulk | 2006 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Flame Retardant Coat | - | 1.1A | - | Not | - | - | - | 25.4mm | - | - | 150nH | 25MHz | 100mOhm Max | 1.1A | RF INDUCTOR | - | 38 @ 25MHz | - | 38 | - | 38 | - | 1.1A | 2.41mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RL187-332J-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | 700kHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | RL187 | 0.315Dia 8.00mm | ±5% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 105°C | -55°C | Wirewound | - | 100mA | - | Unshielded | - | - | - | - | 100mA | RL187 | Not | - | - | 5mm | 5mm | - | - | 3.3mH | 252kHz | 13Ohm Max | 100mA | - | - | 90 @ 252kHz | Radial | - | - | 90 | - | 100mA | - | 11.2mm | 0.441 11.20mm | 11.2mm | 8mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() 9310-06-TR-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | 310MHz | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2012 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | Unshielded | - | - | Molded | not_compliant | 1.225A | - | - | - | - | - | 25.4mm | - | 0.64 mm | 470nH | 25MHz | 120mOhm Max | 1.225A | - | - | 45 @ 25MHz | - | 45 | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2300HT-101-H Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2005 | 2300HT | 1.280Dia 32.51mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | - | 8.3A | - | - | - | - | - | - | 29.718mm | - | 100μH | 1kHz | 41mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 32.5mm | 16.5mm | 0.650 16.51mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM105-821K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 2MHz | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 240mA | - | - | - | - | - | - | - | - | 820μH | 1kHz | 2.55Ohm | 240mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3935 | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM54-330L Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2006 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±15% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 880mA | - | - | - | - | - | - | - | - | 33μH | 2.52MHz | 230mOhm | 880mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM1008-3R3K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 110MHz | Ceramic | Q MEASURED AT 25 MHZ | -55°C~125°C | Tape & Reel (TR) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 290mA | - | - | 2520 | 1008 | - | - | - | - | 3.3μH | 7.9MHz | 3.4Ohm | 290mA | RF INDUCTOR | DUAL ENDED | 22 @ 25MHz | - | 22 | - | 22 | 1111 | - | - | 1.6mm | 0.071 1.80mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM0603-22NJ Bourns Inc. | 25555 | - | Datasheet | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | ONE SURFACE | - | 2.012816mg | RECTANGULAR PACKAGE | 3GHz | Ceramic | - | -40°C~125°C | Cut Tape (CT) | 2006 | PM0603 | 0.065Lx0.041W 1.65mmx1.05mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 700mA | - | - | 1608 | 0603 | - | - | - | - | 22nH | 250MHz | 190mOhm | 700mA | RF INDUCTOR | DUAL ENDED | 38 @ 250MHz | - | 38 | - | 38 | - | - | - | 1mm | 0.047 1.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM7232S-R47M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2002 | PM7232S | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 15A | - | - | - | - | - | - | - | - | 470nH | 100kHz | 3mOhm Max | 15A | - | - | - | - | - | - | - | - | - | - | 3.2mm | 0.126 3.20mm | - | - | - | Non-RoHS Compliant | Contains Lead | - |