- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5800-181-TR-RC Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | Ferrite | - | -55°C~105°C | Tray | 2006 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 105°C | -55°C | - | - | 500mA | - | Unshielded | - | - | - | - | - | 5800 | - | - | - | - | - | - | - | 180μH | - | 520mOhm Max | 508mA | - | - | - | - | - | 900mA | - | - | - | - | - | - | - | - | - | 17.78mm | - | - | - | ROHS3 Compliant | - | ||
![]() 5516-RC Bourns Inc. | 25800 | - | Datasheet | - | Tin | - | Through Hole | Radial, Horizontal Cylinder | NO | - | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5500 | 0.690Diax1.380L 17.53mmx35.05mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | - | - | - | - | - | 30.988mm | 25.4mm | - | - | 10μH | 1kHz | 8mOhm Max | 16A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 17.53mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM105-101K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 970mA | - | - | - | - | - | - | - | - | 100μH | 1kHz | 350mOhm | 970mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3935 | - | - | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM0805-2N2M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | ONE SURFACE | - | - | 5.499807mg | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2006 | PM0805 | 0.083Lx0.059W 2.10mmx1.50mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 600mA | - | - | 2012 | 0805 | - | - | - | - | 2.2nH | 250MHz | 80mOhm Max | 600mA | RF INDUCTOR | DUAL ENDED | 15 @ 1.5GHz | - | 15 | - | 15 | 1007 | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1008-R10K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 1GHz | Ceramic | Q MEASURED AT 350 MHZ | -55°C~125°C | Tape & Reel (TR) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 650mA | - | - | 2520 | 1008 | - | - | - | - | 100nH | 25MHz | 560mOhm | 650mA | RF INDUCTOR | DUAL ENDED | 60 @ 350MHz | - | 60 | - | 60 | 1111 | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1008-R82K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 350MHz | Ceramic | Q MEASURED AT 100 MHZ | -55°C~125°C | Tape & Reel (TR) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 1.61Ohm | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 400mA | - | - | 2520 | 1008 | - | - | - | - | 820nH | 25MHz | 1.61Ohm | 400mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | 45 | 1111 | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1008-1R8K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 160MHz | Ceramic | Q MEASURED AT 50 MHZ | -55°C~125°C | Tape & Reel (TR) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 300mA | - | - | 2520 | 1008 | - | - | - | - | 1.8μH | 7.9MHz | 2.6Ohm | 300mA | RF INDUCTOR | DUAL ENDED | 28 @ 50MHz | - | 28 | - | 28 | 1111 | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5505-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Horizontal Cylinder | - | - | - | - | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5500 | 0.810Diax1.120L 20.57mmx28.45mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Wirewound | 61mOhm | - | 105°C | -55°C | Wirewound | - | 4.9A | - | Unshielded | - | - | - | - | 4.9A | 5500 | Not | - | - | 23.88mm | - | - | - | 100μH | 1kHz | 61mOhm Max | 4.9A | - | - | - | Radial | - | - | - | - | - | - | 4.9A | - | 20.57mm | - | - | 28.448mm | - | - | - | ROHS3 Compliant | - | ||
![]() PM125S-100M-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 24MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM125S | 0.496Lx0.457W 12.60mmx11.60mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel/Silver (Sn/Ni/Ag) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.1mm | Chip | - | 2.65A | - | - | - | - | - | - | - | - | 10μH | 2.52MHz | 50mOhm Max | 2.65A | POWER INDUCTOR | DUAL ENDED | - | - | - | 4.43A | - | 5046 | - | - | - | - | - | 5.4mm | 0.232 5.90mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RLH0912-220KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | 1.7MHz | Ferrite | - | -40°C~105°C | Tube | 2014 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Ammo Pack | Unshielded | - | - | - | - | 1.4A | RLH0912 | - | - | - | - | 5mm | 5mm | 0.65 mm | 22μH | 1kHz | 86mOhm Max | - | - | - | 50 @ 2.52MHz | - | 50 | - | - | - | - | - | - | - | - | - | 0.433 11.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRE6603-1R0M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 250MHz | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SRE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.45mm | - | unknown | 3A | - | Not | - | - | - | - | - | - | 1μH | 100kHz | 40mOhm Max | 3A | POWER INDUCTOR | DUAL ENDED | 30 @ 200kHz | - | 30 | 1.4A | 30 | - | - | 20% | 3A | 3A | - | 2.92mm | 0.115 2.92mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 5704 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | - | - | Iron Powder | - | -55°C~105°C | Bulk | - | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | - | - | 105°C | -55°C | - | - | 2A | - | Unshielded | - | - | - | - | 2A | 5700 | - | - | - | 7.62mm | - | - | - | 275μH | 1kHz | 240mOhm Max | 2A | - | - | - | - | - | - | - | - | - | - | - | - | 22.225mm | - | - | - | 11.0998mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9250-331-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | - | TUBULAR PACKAGE | 250MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 780mA | - | - | - | - | - | - | - | - | 330nH | 25MHz | 130mOhm Max | 780mA | RF INDUCTOR | - | 46 @ 25MHz | - | 46 | - | 46 | - | - | - | - | - | 4.1148mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 8230-14 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 300MHz | Phenolic | - | -55°C~105°C | Bulk | 2006 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | - | 495mA | - | - | - | - | - | - | - | - | 560nH | 25MHz | 500mOhm Max | 495mA | RF INDUCTOR | - | 30 @ 25MHz | - | 30 | - | 30 | - | - | - | - | - | 3.05mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLH0912-681KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | 2.3MHz | Ferrite | - | -40°C~105°C | Tube | 2014 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Ammo Pack | Unshielded | - | - | - | - | 250mA | RLH0912 | - | - | - | - | 5mm | 5mm | 0.65 mm | 680μH | 1kHz | 2.3Ohm Max | - | - | - | 25 @ 796kHz | - | 25 | - | - | - | 0.25A | - | - | - | - | - | 0.433 11.00mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PM20S-3R3K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | 50.008559mg | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2000 | PM20S | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 270mA | - | - | - | - | - | - | - | - | 3.3μH | 7.96MHz | 1.1Ohm Max | 270mA | RF INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SRR1208-680Y Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±15% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 1.8A | - | - | - | - | - | - | - | - | 68μH | 1kHz | 135mOhm Max | 1.9A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | 2.6A | - | 5050 | - | - | - | - | - | 8.5mm | 0.335 8.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR0602-390KL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 12MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±10% | e1 | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 550mA | - | - | - | - | - | - | - | - | 39μH | 1kHz | 650mOhm Max | 550mA | POWER INDUCTOR | DUAL ENDED | 32 @ 2.52MHz | - | 32 | 680mA | 32 | - | - | 10% | - | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 70F156AI-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | 102MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.160Diax0.250L 4.06mmx6.35mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 96mOhm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 1.443A | - | Not | - | - | - | - | - | 635 μm | 1.5μH | 7.9MHz | 96mOhm Max | 1.443A | - | - | 42 @ 7.9MHz | - | - | - | 42 | - | - | - | 1.443A | - | 4.064mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRE6603-8R2M Bourns Inc. | In Stock | - | Datasheet | 13 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -25°C~105°C | Tape & Reel (TR) | 2014 | SRE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 105°C | -25°C | Wirewound | - | - | - | Shielded | - | - | - | - | - | SRE6603 | - | - | - | - | - | - | - | 8.2μH | 100kHz | - | - | - | - | 50 @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | 0.115 2.92mm | 6.604mm | 4.445mm | - | - | ROHS3 Compliant | - |