- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Conductor Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Diameter | Height | Height Seated (Max) | Length | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9250A-101-TR-RC Bourns Inc. | 16 |
| Datasheet | 18 Weeks | - | - | Through Hole | Axial | NO | WIRE | - | TUBULAR PACKAGE | - | 250MHz | Ferrite | - | -55°C~125°C | - | - | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | - | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 1.79A | TR | YES | 1 | Cylindrical | - | - | - | - | - | - | - | 25.4mm | - | 0.635 mm | 100nH | 25MHz | 25mOhm Max | - | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | - | - | - | - | 1.79A | - | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 9250A-474-TR-RC Bourns Inc. | 45 |
| Datasheet | 18 Weeks | - | - | Through Hole | Axial | NO | WIRE | - | TUBULAR PACKAGE | - | 5.7MHz | Ferrite | - | -55°C~125°C | Bulk | 2013 | 9250A | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 92mA | TR | YES | 1 | Cylindrical | - | - | - | - | - | - | - | 25.4mm | - | 0.635 mm | 470μH | 0.79MHz | 9.5Ohm Max | - | RF INDUCTOR | - | 60 @ 790kHz | - | 60 | - | 58mA | - | - | - | 0.092A | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RL895-392K Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -30°C~100°C | Bulk | 2007 | RL895 | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 140mA | - | - | - | - | 5mm | - | - | - | 3.9mH | 1kHz | 6.84Ohm Max | 140mA | RF INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | - | 0.374 9.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM20-150K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | 30MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2000 | PM20 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | unknown | 130mA | - | - | 3225 | 1210 | - | - | - | - | 15μH | 2.52MHz | 3.2Ohm Max | 130mA | - | - | 30 @ 2.52MHz | - | - | - | - | 30 | - | - | - | - | - | - | - | - | 0.087 2.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1008S-220M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 26MHz | Ferrite | Q MEASURED AT 1 MHZ | -40°C~85°C | Tape & Reel (TR) | - | PM1008S | 0.150Lx0.150W 3.81mmx3.81mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | - | - | - | - | - | - | - | - | 22μH | 0.1MHz | 1.4Ohm Max | 650mA | RF INDUCTOR | DUAL ENDED | 40 @ 1MHz | - | 40 | - | - | 40 | 1515 | - | - | - | - | - | - | 2.74mm | 0.108 2.74mm | - | - | ROHS3 Compliant | - | ||
![]() SDR0302-100KL Bourns Inc. | 11 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 34MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | SDR0302 | 0.118Lx0.110W 3.00mmx2.80mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | 800mA | - | Unshielded | - | - | - | - | SDR0302 | - | - | - | - | - | - | - | 10μH | - | 250mOhm Max | - | - | - | 18 @ 2.52MHz | - | - | - | 900mA | - | - | - | - | - | - | - | - | - | 0.110 2.80mm | - | - | ROHS3 Compliant | - | ||
![]() 5612 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -55°C~105°C | Bulk | - | 5600 | 1.220Dia 30.99mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Shrink Tube | - | 14A | - | - | - | - | 23.622mm | 25.4mm | 23.6mm | - | 25μH | 1kHz | 9mOhm Max | 14A | RF INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.988mm | 28.2mm | 1.110 28.19mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9250-272 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | - | 92MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 535mA | - | - | - | - | - | - | - | - | 2.7μH | 7.9MHz | 280mOhm Max | 535mA | - | - | 44 @ 7.9MHz | - | - | - | - | 44 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9250A-151-RC Bourns, Inc. | 16 |
| - | - | Tin | Through Hole | - | - | - | - | 2 | TUBULAR PACKAGE | - | 250MHz | Ferrite | - | - | Bulk | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | - | - | 125°C | -55°C | Wirewound | 8504.50.80.00 | - | - | Shielded | 1 | Cylindrical | - | 1.47A | - | Not | - | - | - | - | - | 635 μm | 150 nH | 25MHz | - | 1.47A | RF INDUCTOR | - | - | Axial | 51 | GENERAL PURPOSE INDUCTOR | 1.47A | 51 | - | 37mOhm | - | 10% | 0.15 μH | 1.47A | 4.11mm | - | - | 10.92mm | No SVHC | RoHS Compliant | Lead Free | ||
![]() 6701 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | WIRE | - | RECTANGULAR PACKAGE | - | - | Iron Powder | - | -55°C~105°C | Bulk | - | 6700 | 0.875Lx0.425W 22.22mmx10.80mm | ±15% | - | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | PCB Mount | - | 11A | - | - | - | - | - | 3.81mm | 15.24mm | 1.016 mm | 10μH | 1kHz | 8mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 8843 | - | - | - | - | - | - | - | 1.000 25.40mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM40-R22M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | - | 2 | - | - | 350MHz | Non-Magnetic | - | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Molded | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | unknown | 450mA | - | - | 4532 | 1812 | - | - | - | - | 220nH | 25.2MHz | 320mOhm Max | - | - | - | 30 @ 25.2MHz | - | - | - | - | 30 | - | - | - | - | - | - | - | - | 0.126 3.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9250-472 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | 70MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | Flame Retardant Coat | - | 380mA | - | - | - | - | - | 25.4mm | - | - | 4.7μH | 7.9MHz | 550mOhm Max | 380mA | RF INDUCTOR | - | 44 @ 7.9MHz | - | 44 | - | - | 44 | - | - | - | - | - | - | 4.1148mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6000-100K Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | 14MHz | Ferrite | - | -55°C~105°C | Bulk | 2006 | 6000 | 0.354Dia 9.00mm | ±10% | - | - | Obsolete | Not Applicable | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | NO | 1 | Bobbin Core | unknown | 3.4A | - | Not | - | - | 5mm | 10mm | - | 0.7 mm | 10μH | 2.52MHz | 45mOhm Max | 3.4A | RF INDUCTOR | - | 50 @ 2.52MHz | Radial | 50 | - | - | 50 | - | - | - | 10% | - | 3.4A | - | - | 0.480 12.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM2110-220K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | NO LEAD | - | CYLINDRICAL PACKAGE | - | - | Iron | - | -55°C~105°C | Bulk | 2007 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | not_compliant | 9.7A | - | - | - | - | - | - | - | - | 22μH | 1kHz | 10mOhm Max | 9.7A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | 14.48mm | 0.570 14.48mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9310-00-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | Through Hole | Axial | NO | - | 2 | TUBULAR PACKAGE | - | 525MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | - | - | NO | 1 | Molded | - | 2.45A | - | Not | - | - | - | - | - | 635 μm | 150nH | 25MHz | 30mOhm Max | 2.45A | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | - | 50 | - | - | - | - | - | 2.45A | 4.21mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 70F271AF-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | 62kHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 70F | 0.570Diax0.880L 14.48mmx22.35mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | Varnish Coating | - | 36mA | - | Not | - | - | - | 31.75mm | - | 812.8 μm | 270mH | 25kHz | 490Ohm Max | 36mA | HIGH VOLTAGE CHOKE | - | 53 @ 25kHz | - | 53 | - | - | 53 | - | - | - | 5% | - | 36mA | 14.478mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR2207-470K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | CYLINDRICAL PACKAGE | Copper | 9MHz | Ferrite | Q MEASURED AT 3 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR2207 | 0.866Lx0.591W 22.00mmx15.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | 2.8A | - | - | - | - | - | - | - | - | 47μH | 100kHz | 91.2mOhm Max | 2.8A | POWER INDUCTOR | DUAL ENDED | 27 @ 3MHz | - | 27 | - | 5A | 27 | 8759 | - | - | - | - | - | - | 7mm | 0.307 7.80mm | - | - | ROHS3 Compliant | - | ||
![]() 9250-476 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | - | 160kHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 13mA | - | - | - | - | - | - | - | - | 47mH | 79kHz | 473Ohm Max | 13mA | - | - | 23 @ 79kHz | - | - | - | 5.5mA | 23 | - | - | - | - | - | - | 4.1148mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1140-3R3M Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 1140 | 1.500Dia 38.10mm | ±20% | - | no | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 27A | - | - | - | - | 28.194mm | - | - | - | 3.3μH | 1kHz | 3mOhm Max | 27A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 38.1mm | - | 1.030 26.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9250-564 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | - | 4.7MHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 90mA | - | - | - | - | - | - | - | - | 560μH | 790kHz | 10.5Ohm Max | 90mA | - | - | 60 @ 790kHz | - | - | - | 55mA | 60 | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead |