- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0503-472J Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±5% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Low Profile | - | 40mA | - | - | - | - | - | - | 4.7mH | 1kHz | 48Ohm Max | 40mA | POWER INDUCTOR | DUAL ENDED | 40 @ 252kHz | 40 | 50mA | 40 | - | - | - | - | 4.8mm | 3mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLB1014-152KL Bourns Inc. | 967 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | 700kHz | Ferrite | - | -40°C~105°C | - | 2017 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | - | 2 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | 300mA | Bulk | NO | 1 | - | Shrink Tube | - | - | RLB1014 | - | 5mm | - | - | - | 1.5mH | 0.252MHz | 5.8Ohm Max | - | POWER INDUCTOR | - | 50 @ 252MHz | 50 | 320mA | - | - | 0.13A | - | - | - | - | 0.472 12.00mm | - | - | - | - | RoHS Compliant | - | - | ||
![]() SRN6045TA-120M Bourns Inc. | 984000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±20% | e3 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 3A | - | Semi-Shielded | 1 | - | - | compliant | - | - | - | - | - | - | - | 12μH | 1MHz | 78mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | 15 | 4A | - | - | 3A | - | - | - | - | 0.177 4.50mm | - | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 8230-80 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | 4MHz | Ferrite | - | -55°C~105°C | Bulk | 2006 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 62mA | - | Not | - | 66.5mm | - | - | 330μH | 790kHz | 28Ohm Max | 62mA | - | - | 30 @ 790kHz | - | - | 30 | - | - | - | 62mA | 3.05mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RLH0912-101KBRL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | 7.2MHz | Ferrite | - | -40°C~105°C | Tape & Reel (TR) | 2012 | RLB | 0.343Dia 8.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 660mA | - | Unshielded | - | - | - | - | 660mA | RLH0912 | - | - | - | - | - | 100μH | 1kHz | 330mOhm Max | 1.4A | - | - | 55 @ 796kHz | - | - | 20 | - | - | - | - | 9mm | - | 0.512 13.00mm | 12.2mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 78F331J-RC Bourns Inc. | 1263 |
| Datasheet | 16 Weeks | Tin | - | Through Hole | Axial | NO | - | 2 | TUBULAR PACKAGE | 3.4MHz | Ferrite | - | -55°C~105°C | Bulk | 2011 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | - | 65mA | - | Not | - | - | - | 510 μm | 330μH | 790kHz | 11.1Ohm Max | 100mA | DC-DC CONVERTER | - | 60 @ 790kHz | 60 | - | 60 | - | - | 5% | 100mA | 2.79mm | - | - | - | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() RLB0913-273K Bourns Inc. | 13 |
| Datasheet | 18 Weeks | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | CYLINDRICAL PACKAGE | 100kHz | Ferrite | Q MEASURED AT 0.0796 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 75mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | 27mH | 0.001MHz | 62Ohm | - | DC-DC CONVERTER | - | 30 @ 79.6kHz | 30 | 30mA | - | - | 0.075A | 10% | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() CW160808-R47G Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | Alumina | - | -40°C~125°C | Tape & Reel (TR) | 2013 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±2% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | - | - | Unshielded | - | - | - | - | - | CW160808 | - | - | - | - | - | 470nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | 1.651mm | 1.0414mm | - | - | ROHS3 Compliant | - | - | ||
![]() RL181S-683J-RC Bourns Inc. | In Stock | - | - | 16 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 90kHz | Ferrite | Q IS MEASURED AT: 50 KHZ | -55°C~105°C | Tube | - | RL181S | 0.413Dia 10.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 67Ohm | - | - | - | - | 8504.50.80.00 | - | Bulk | YES | 1 | - | Cylindrical | - | 11mA | - | - | - | 5mm | 5mm | 0.7 mm | 68mH | 1kHz | 67Ohm Max | - | DC-DC CONVERTER | - | 100 @ 50kHz | 100 | - | - | - | 0.011A | - | - | - | - | 0.551 14.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM127SH-331M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 2.9MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM127SH | 0.492Lx0.492W 12.50mmx12.50mm | ±20% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 12.8mm | - | - | 1.1A | - | Not | - | - | - | - | 330μH | 100kHz | 600mOhm Max | 1.1A | POWER INDUCTOR | DUAL ENDED | 18 @ 796kHz | 18 | 1.4A | - | 4949 | - | - | 1.1A | - | 8mm | 0.315 8.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLH0912-221KL Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | 4.5MHz | Ferrite | - | -40°C~105°C | Tube | 2014 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Ammo Pack | Unshielded | - | - | - | - | 440mA | RLH0912 | - | - | 5mm | 5mm | 0.65 mm | 220μH | 1kHz | 720mOhm Max | - | - | - | 30 @ 796kHz | 30 | - | - | - | 0.44A | - | - | - | - | 0.433 11.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() RLH0912-6R8ML Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | 33MHz | Ferrite | - | -40°C~105°C | Tube | 2014 | RLB | 0.343Dia 8.70mm | ±20% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | Ammo Pack | Unshielded | - | - | - | - | 2.5A | RLH0912 | - | - | 5mm | 5mm | 0.65 mm | 6.8μH | 1kHz | 28mOhm Max | - | - | - | 30 @ 7.96MHz | 30 | - | - | - | - | - | - | - | - | 0.433 11.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 70F396AI-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | 61MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.150Diax0.250L 3.81mmx6.35mm | ±10% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 264mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | Unshielded | 1 | - | Varnish Coating | - | 870mA | - | Not | - | 31.75mm | - | 635 μm | 3.9μH | 7.9MHz | 264mOhm Max | 870mA | HIGH VOLTAGE CHOKE | - | 35 @ 7.9MHz | 35 | - | 35 | - | - | - | 870mA | 3.81mm | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9230-24 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | WIRE | - | TUBULAR PACKAGE | 140MHz | Ferrite | - | -55°C~125°C | Bulk | 2006 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Flame Retardant Coat | - | 745mA | - | Not | - | 25.4mm | - | - | 1.5μH | 7.9MHz | 220mOhm Max | 745mA | RF INDUCTOR | - | 28 @ 7.9MHz | 28 | - | 28 | - | - | - | 745mA | 2.41mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 8230-54 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 22MHz | Ferrite | - | -55°C~105°C | Bulk | 2006 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | NO | 1 | - | Tubular | - | 185mA | - | - | - | 25.4mm | - | - | 27μH | 2.5MHz | 3.5Ohm Max | 185mA | DC-DC CONVERTER | - | 50 @ 2.5MHz | 50 | - | 50 | - | - | - | - | 3.05mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5800-220 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2006 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 50mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 1.7A | - | Not | - | - | - | - | 22μH | 1kHz | 51mOhm Max | 1.28mA | HIGH CURRENT INDUCTOR | - | - | - | 2.4A | - | - | - | - | 1.28A | 6.985mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5300-09 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 86MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | - | 1.7A | - | - | - | 25.4mm | - | - | 4.7μH | 7.96MHz | 68mOhm Max | 1.7A | RF INDUCTOR | - | - | - | 1.4A | - | - | - | - | - | 4.06mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5300-28 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | PRINTED WIRING PIN | - | TUBULAR PACKAGE | 2.8MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 5300 | 0.160Diax0.500L 4.06mmx12.70mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Conformal Coated | - | 380mA | - | - | - | 25.4mm | - | 0.508 mm | 180μH | 1kHz | 1.4Ohm Max | 380mA | RF INDUCTOR | - | - | - | 220mA | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 77F5R6K Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 74MHz | Ferrite | - | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 590mA | - | - | - | 25.4mm | - | - | 5.6μH | 7.96MHz | 430mOhm Max | 590mA | RF INDUCTOR | - | 70 @ 7.96MHz | 70 | - | 70 | - | - | - | - | 3.99mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 2300HT-221-H Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | -55°C~200°C | Bulk | 2005 | 2300HT | 1.280Dia 32.51mm | ±15% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Hortizontal Mount | - | 6.8A | - | - | - | - | 29.718mm | - | 220μH | 1kHz | 61mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 32.5mm | 16.5mm | 0.650 16.51mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - |