- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5800-3R9 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5800 | 0.275Diax0.700L 6.99mmx17.78mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 3.1A | - | Not | - | - | - | - | 3.9μH | 1kHz | 15mOhm Max | 1.28mA | HIGH CURRENT INDUCTOR | - | - | - | - | 5.8A | - | - | - | 1.28A | - | 6.985mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SDR0602-180ML Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±20% | e1 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 750mA | - | - | - | - | - | - | 18μH | 1kHz | 300mOhm Max | 750mA | POWER INDUCTOR | DUAL ENDED | 45 @ 2.52MHz | - | 45 | 1.07A | - | 2320 | 20% | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF322513-2R2K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | 15.989131mg | RECTANGULAR PACKAGE | 75MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2008 | CF322513 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | unknown | 320mA | - | - | 3225 | 1210 | - | - | 2.2μH | 7.96MHz | 1Ohm Max | 320mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 30 @ 7.96MHz | - | 30 | - | 30 | - | - | - | - | - | 1.3mm | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF453215-R39K Bourns Inc. | 74800 | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | 26.988746mg | RECTANGULAR PACKAGE | 150MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2008 | CF453215 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 3.4mm | - | unknown | 575mA | - | Not | 4532 | 1812 | - | - | 390nH | 25.2MHz | 300mOhm Max | 575mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | - | 40 | - | - | 575mA | - | - | 1.5mm | 0.067 1.70mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PT12117SL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 2.1MHz | - | -20°C~80°C | Bulk | 2010 | PT121 | 0.400Dia 10.15mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 4Ohm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 200mA | - | Not | - | - | 5mm | - | 390μH | 796kHz | 4Ohm Max | 200mA | - | - | 80 @ 796kHz | Radial | - | - | - | - | - | 200mA | - | - | 12.7mm | 0.500 12.70mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CM201212-R56KL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 0805 (2012 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 100MHz | Polymer | -40°C~100°C | Tape & Reel (TR) | 2001 | CM201212 | 0.079Lx0.050W 2.00mmx1.27mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 1.57mm | Chip | - | 140mA | - | - | 2012 | 0805 | - | - | 560nH | 25.2MHz | 2.65Ohm Max | 140mA | RF INDUCTOR | DUAL ENDED | 10 @ 25.2MHz | - | 10 | - | - | - | - | - | - | - | 1.27mm | 0.058 1.47mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() PT12119SL Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 1.7MHz | - | -20°C~80°C | Bulk | 2010 | PT121 | 0.400Dia 10.15mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 4Ohm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 200mA | - | Not | - | - | 5mm | - | 560μH | 796kHz | 4Ohm Max | 200mA | - | - | 80 @ 796kHz | Radial | - | - | - | - | - | 200mA | - | - | 12.7mm | 0.500 12.70mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SRE6603-151M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 9MHz | Ferrite | -25°C~105°C | Tape & Reel (TR) | 2010 | SRE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.45mm | - | unknown | 260mA | - | Not | - | - | - | - | 150μH | 100kHz | 590mOhm Max | 260mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | 40 | 100mA | 40 | - | 20% | 260mA | 260mA | - | 2.92mm | 0.115 2.92mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRE6603-101M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 10MHz | Ferrite | -25°C~105°C | Tape & Reel (TR) | 2010 | SRE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.45mm | - | unknown | 300mA | - | Not | - | - | - | - | 100μH | 100kHz | 480mOhm Max | 300mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | 40 | 130mA | 40 | - | 20% | 300mA | 300mA | - | 2.92mm | 0.115 2.92mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRE6603-330M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 20MHz | Ferrite | -25°C~105°C | Tape & Reel (TR) | 2010 | SRE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.45mm | - | unknown | 600mA | - | - | - | - | - | - | 33μH | 100kHz | 190mOhm Max | 600mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | 40 | 240mA | 40 | - | 20% | - | 600mA | - | 2.92mm | 0.115 2.92mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRE6603-331M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | -25°C~105°C | Tape & Reel (TR) | 2010 | SRE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | unknown | 200mA | - | - | - | - | - | - | 330μH | 100kHz | 1.4Ohm Max | 200mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | 40 | 70mA | 40 | - | 20% | - | 200mA | - | 2.92mm | 0.115 2.92mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() SRE6603-3R3M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 120MHz | Ferrite | -25°C~105°C | Tape & Reel (TR) | 2010 | SRE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | - | - | unknown | 1.6A | - | - | - | - | - | - | 3.3μH | 100kHz | 55mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | 40 @ 200kHz | - | 40 | 750mA | 40 | - | 20% | - | 1.6A | - | 2.92mm | 0.115 2.92mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PM125S-181M-RC Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM125S | 0.496Lx0.457W 12.60mmx11.60mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Nickel/Silver (Sn/Ni/Ag) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 12.1mm | Chip | - | - | - | - | - | - | - | - | 180μH | 0.1MHz | 480mOhm Max | 770mA | POWER INDUCTOR | DUAL ENDED | - | - | - | 1.07A | - | 5046 | - | - | - | - | 5.4mm | 0.232 5.90mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() SRE6603-150M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | 33MHz | Ferrite | -25°C~105°C | Tape & Reel (TR) | 2010 | SRE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.45mm | - | unknown | 800mA | - | Not | - | - | - | - | 15μH | 100kHz | 90mOhm Max | 800mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | 40 | 310mA | 40 | - | 20% | 800mA | 800mA | - | 2.92mm | 0.115 2.92mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() PM40-2R2K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | J BEND | 2 | - | RECTANGULAR PACKAGE | 55MHz | Iron Powder | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | - | - | - | - | - | - | TR | NO | 1 | - | - | unknown | 380mA | - | - | 4532 | 1812 | - | - | 2.2μH | 7.96MHz | 700mOhm Max | 380mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | 50 | - | - | - | - | - | - | 0.126 3.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5900-123 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | 220mA | - | NO | 1 | - | Shrink Tube | - | 200mA | - | - | - | - | - | 25.4mm | 12mH | 1kHz | 8.5Ohm Max | 241mA | RF INDUCTOR | - | - | - | - | 240mA | - | - | - | - | - | 11.5062mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SDR0602-5R6ML Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±20% | e1 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 1.2A | - | - | - | - | - | - | 5.6μH | 1kHz | 170mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | 18 @ 7.96MHz | - | 18 | 1.6A | - | 2320 | 20% | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR0602-470KL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±10% | e1 | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 5.2mm | - | unknown | 500mA | - | Not | - | - | - | - | 47μH | 1kHz | 680mOhm Max | 500mA | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | 620mA | 30 | 2320 | 10% | 500mA | - | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR0602-561KL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±10% | e1 | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 120mA | - | - | - | - | - | - | 560μH | 1kHz | 6.2Ohm Max | 120mA | POWER INDUCTOR | DUAL ENDED | 55 @ 796kHz | - | 55 | 140mA | 55 | 2320 | 10% | - | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SDR0602-181KL Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | 5MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 230mA | - | Unshielded | - | 5.2mm | - | - | 230mA | SDR0602 | Not | - | - | - | - | 180μH | 1kHz | 2.3Ohm Max | 230mA | - | - | 55 @ 796kHz | - | - | 320mA | 55 | - | 10% | 230mA | - | - | - | 0.094 2.40mm | 5.8166mm | 2.2mm | - | - | ROHS3 Compliant | - |