- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Inductance Tolerance | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SDR0602-5R6ML Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 30MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±20% | e1 | - | Obsolete | 1 (Unlimited) | 4 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 1.2A | - | - | - | - | - | - | - | 5.6μH | 1kHz | 170mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | 18 @ 7.96MHz | - | 18 | 1.6A | - | 2320 | 20% | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0602-470KL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±10% | e1 | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 5.2mm | - | unknown | 500mA | - | Not | - | - | - | - | - | 47μH | 1kHz | 680mOhm Max | 500mA | POWER INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | - | 30 | 620mA | 30 | 2320 | 10% | 500mA | - | 2.2mm | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0602-561KL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 3MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±10% | e1 | - | Obsolete | 1 (Unlimited) | 4 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 120mA | - | - | - | - | - | - | - | 560μH | 1kHz | 6.2Ohm Max | 120mA | POWER INDUCTOR | DUAL ENDED | 55 @ 796kHz | - | 55 | 140mA | 55 | 2320 | 10% | - | - | - | 0.094 2.40mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0602-181KL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2010 | SDR0602 | 0.228Lx0.197W 5.80mmx5.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 125°C | -40°C | Wirewound | - | 230mA | - | Unshielded | - | 5.2mm | - | - | 230mA | SDR0602 | Not | - | - | - | - | - | 180μH | 1kHz | 2.3Ohm Max | 230mA | - | - | 55 @ 796kHz | - | - | 320mA | 55 | - | 10% | 230mA | - | - | 0.094 2.40mm | 5.8166mm | 2.2mm | - | - | ROHS3 Compliant | - | - | ||
![]() CF322513-150K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | 15.989131mg | - | 30MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CF322513 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Multilayer | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | unknown | 130mA | - | - | 3225 | 1210 | - | - | - | 15μH | 2.52MHz | 2.8Ohm Max | 130mA | - | - | 30 @ 2.52MHz | - | - | - | 30 | - | - | - | - | 1.3mm | 0.059 1.50mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CF453215-5R6K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | WRAPAROUND | - | - | 26.988746mg | RECTANGULAR PACKAGE | 33MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2008 | CF453215 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) | - | - | - | - | - | TR | YES | 1 | - | - | unknown | 300mA | - | - | 4532 | 1812 | - | - | - | 5.6μH | 7.96MHz | 1.1Ohm Max | 300mA | HIGH CURRENT INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | - | 50 | - | 50 | - | - | - | - | 1.5mm | 0.067 1.70mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRP2512A-R68M Bourns Inc. | 885000 | - | Datasheet | 18 Weeks | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | - | - | 104MHz | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | - | SRP2512A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 3.7A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | - | 680nH | - | 35mOhm Max | - | - | - | 39 @ 1MHz | - | - | 5A | - | - | 20% | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 4672 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | Axial | - | - | 820kHz | Iron | - | -55°C~105°C | Bulk | - | 4600 | 0.590Diax0.875L 14.99mmx22.22mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 105°C | -55°C | - | - | 100mA | - | Unshielded | - | - | - | - | 100mA | 4600 | - | - | - | - | - | - | 10mH | 79.6kHz | 50Ohm Max | 100mA | - | - | 68 @ 79.6kHz | - | - | - | 68 | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() RLB1314-100KL Bourns Inc. | 100000 |
| Datasheet | 18 Weeks | Radial, Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | 26MHz | Ferrite | - | -40°C~105°C | Bulk | 2005 | RLB | 0.461Dia 11.70mm | ±10% | - | - | Active | 1 (Unlimited) | - | Radial | - | Wirewound | - | - | 105°C | -40°C | Wirewound | - | 3.2A | - | Unshielded | - | - | - | - | 3.2A | RLB1314 | Not | - | - | 9mm | - | - | 10μH | 1kHz | 15mOhm Max | 3.2A | - | - | 140 @ 2.52MHz | Radial | - | - | 140 | - | - | 3.2A | 11.7mm | 13mm | 0.512 13.00mm | 12mm | - | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2100-271K-RC Bourns Inc. | 9 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Iron | - | -55°C~105°C | Bulk | 2012 | PM2110 | 1.200Lx1.000W 30.48mmx25.40mm | ±10% | - | - | Active | 1 (Unlimited) | - | - | - | Toroidal | - | - | 105°C | -55°C | - | - | 3.4A | - | Unshielded | - | - | - | - | 3.4A | PM2100 | - | - | - | - | - | - | 270μH | 1kHz | 82mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30.48mm | 25.4mm | - | - | ROHS3 Compliant | - | - | ||
![]() 70F504AI-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | TUBULAR PACKAGE | 1.8MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.190Diax0.250L 4.83mmx6.35mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 91mA | - | Not | - | - | - | 31.75mm | - | 500μH | 790kHz | 18Ohm Max | 91mA | HIGH VOLTAGE CHOKE | - | 49 @ 790kHz | - | 49 | - | 49 | - | - | 91mA | 4.826mm | - | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() SRP2510A-R68M Bourns Inc. | 810 | - | Datasheet | 18 Weeks | - | Surface Mount | 1008 (2520 Metric) | - | - | - | 1008 | - | - | 120MHz | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | - | SRP2510A | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | 3.4A | - | Shielded | - | - | - | - | - | SRP2510A | - | - | - | - | - | - | 680nH | - | 44mOhm Max | - | - | - | 35 @ 1MHz | - | - | 4.3A | - | - | 20% | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() PM63S-330L Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | 17MHz | Ferrite | - | -30°C~100°C | Tape & Reel (TR) | 2001 | PM63S | 0.244Lx0.220W 6.20mmx5.60mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 5.9mm | - | unknown | 520mA | - | Not | - | - | - | - | - | 33μH | 2.52MHz | 370mOhm Max | 520mA | - | - | - | - | - | - | - | - | - | 520mA | - | - | 0.130 3.30mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SRP1055-7R2M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | Ferrite | - | -55°C~150°C | Tape & Reel (TR) | 2006 | SRP1055 | 0.433Lx0.368W 11.00mmx9.35mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Shielded | - | 9.65mm | - | - | 7A | - | - | - | - | - | - | - | 7.2μH | 100kHz | 15.5mOhm Max | 7A | - | - | - | - | - | 6.2A | - | - | - | - | - | 5.5mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-10NML Bourns Inc. | 25555 | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 2.5GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 130mOhm | Tin (Sn) | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | - | 450mA | - | Not | 3225 | 1210 | - | - | - | 10nH | 100MHz | 130mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 15 @ 100MHz | - | 15 | - | 15 | - | - | 450mA | - | 2.1844mm | 0.094 2.40mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CM100505-2N2DL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | - | - | - | 6GHz | Alumina | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CM100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | 600μm | - | - | 400mA | - | Not | 1005 | 0402 | - | - | - | 2.2nH | 100MHz | 90mOhm Max | 400mA | - | - | 8 @ 100MHz | - | - | - | - | - | - | 400mA | - | 508μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM100505-4N7DL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | WRAPAROUND | - | - | 652.039032μg | RECTANGULAR PACKAGE | 4.8GHz | Alumina | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | -40°C~100°C | Tape & Reel (TR) | 2008 | CM100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 600μm | Chip | - | 360mA | - | Not | 1005 | 0402 | - | - | - | 4.7nH | 100MHz | 170mOhm Max | 360mA | RF INDUCTOR | DUAL ENDED | 8 @ 100MHz | - | 8 | - | - | - | - | 360mA | - | 508μm | 0.024 0.60mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PT12139SL Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | 300kHz | - | - | -20°C~80°C | Bulk | 2010 | PT121 | 0.400Dia 10.15mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 80Ohm | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 30mA | - | Not | - | - | 5mm | - | 700 μm | 27mH | 79.6kHz | 80Ohm Max | 30mA | - | - | 100 @ 79.6kHz | Radial | - | - | 100 | - | - | 30mA | - | 12.7mm | 0.500 12.70mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LPV1620-500KL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -40°C~85°C | Bulk | 2009 | LPV | 0.630Dia 16.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | - | LPA1620 | Not | - | - | 8mm | 15mm | 1 mm | 50μH | 1kHz | 60mOhm Max | 3A | POWER INDUCTOR | - | - | Radial | - | - | - | - | - | 3A | - | 20mm | 0.787 20.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() LPV1823-101KL Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -40°C~85°C | Bulk | 2009 | LPV | 0.709Dia 18.00mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | - | LPV1823 | Not | - | - | 9mm | 15mm | - | 100μH | 1kHz | 90mOhm Max | 3A | POWER INDUCTOR | - | - | - | - | - | - | - | - | 3A | 18mm | 23mm | 0.906 23.00mm | - | - | No | - | ROHS3 Compliant | - | - |