- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Supplier Device Package | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Shielded | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 77F820J-TR-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | - | - | - | 5.3MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -55°C~105°C | Tape & Reel (TR) | - | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 290mA | TR, 14 INCH | NO | 1 | - | Conformal Coated | - | - | - | - | - | - | - | 25.4mm | - | 0.64 mm | 82μH | 2.52MHz | 2Ohm Max | - | DC-DC CONVERTER | - | 35 @ 2.52MHz | - | 35 | - | - | - | - | - | 0.29A | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRP1055-8R8M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2015 | SRP1055 | 0.433Lx0.368W 11.00mmx9.35mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | - | 150°C | -55°C | Wirewound | - | 6A | - | Shielded | - | 9.65mm | - | - | 6A | SRP1055 | Not | - | - | - | - | - | - | 8.8μH | 100kHz | 17.2mOhm Max | 6A | - | - | - | - | - | - | 5.6A | - | - | - | - | - | - | 6A | - | - | 5.5mm | 0.228 5.80mm | 10.7188mm | 9.35mm | No | - | ROHS3 Compliant | - | ||
![]() SRP1055-1R4M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -55°C~150°C | Tape & Reel (TR) | 2015 | SRP1055 | 0.433Lx0.368W 11.00mmx9.35mm | ±20% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | 9.65mm | - | - | 16A | - | - | - | - | - | - | - | - | 1.4μH | 100kHz | 3.2mOhm Max | 16A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 14A | - | 4237 | - | - | - | - | - | - | - | 5.5mm | 0.228 5.80mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() 70F154AI-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | - | - | 3MHz | - | - | - | - | Iron | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 70F | 0.160Diax0.250L 4.06mmx6.35mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 135mA | - | Not | - | - | - | 31.75mm | - | 635 μm | 150μH | 790kHz | 8.16Ohm Max | 135mA | HIGH VOLTAGE CHOKE | - | 47 @ 790kHz | - | 47 | - | - | 47 | - | - | - | - | - | 135mA | - | 4.06mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 70F252AF-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | - | - | 250kHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | 70F | 0.340Diax0.630L 8.64mmx16.00mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 46mA | - | Not | - | - | - | 31.75mm | - | - | 25mH | 79kHz | 115Ohm Max | 46mA | HIGH VOLTAGE CHOKE | - | 59 @ 79kHz | - | 59 | - | - | 59 | - | - | - | - | - | 46mA | - | 8.64mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 79F4R7K-RC Bourns | In Stock | - | - | - | - | - | - | NO | WIRE | - | - | TUBULAR PACKAGE | 2 | FERRITE | 1.7 Ω | - | BOURNS INC | Bourns Inc | 79F4R7K-RC | 79F | - | 105 °C | -55 °C | Obsolete | 5.83 | Yes | 30 MHz | - | - | - | - | - | - | 10% | e3 | - | - | - | - | - | EAR99 | - | - | Tin (Sn) | - | - | - | 8504.50.80.00 | - | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | - | 7.9 MHz | - | - | RF INDUCTOR | AXIAL | - | - | 40 | GENERAL PURPOSE INDUCTOR | - | - | - | NO | 0.19 A | - | 4.7 µH | - | - | - | - | - | - | - | - | - | - | - | ||
![]() PM5022-331K-RC Bourns Inc. | 43 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 796kHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2015 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±10% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Copper/Nickel/Tin (Cu/Ni/Sn) | - | - | - | 8504.50.80.00 | - | TR, EMBOSSED, 13 INCH | NO | 1 | - | Rectangular | - | 1A | - | - | - | - | - | - | - | - | 330μH | 100kHz | 580mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 18 @ 3.5MHz | - | - | - | 1.8A | - | 7255 | - | 1A | - | - | - | - | - | - | 0.272 6.90mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5714 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | - | - | 105°C | -55°C | - | - | 1.75A | - | Unshielded | - | - | - | - | 1.75A | 5700 | - | - | - | 12.192mm | - | - | - | 1.25mH | 1kHz | 850mOhm Max | 1.75A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31.75mm | - | - | - | 11.0998mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 6000-6R8M Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | 29MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 6000 | 0.354Dia 9.00mm | ±20% | - | - | Obsolete | Not Applicable | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | unknown | 4.1A | - | Not | - | - | 5mm | 10mm | - | - | 6.8μH | 7.96MHz | 35mOhm Max | 6.8A | RF INDUCTOR | - | 20 @ 7.96MHz | Radial | 20 | - | - | 20 | - | - | - | - | - | 4.1A | - | 9mm | - | 0.480 12.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM2110-270K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | NO LEAD | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | Iron | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2007 | PM2110 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | not_compliant | 8.2A | - | - | - | - | - | - | - | - | 27μH | 1kHz | 14mOhm Max | 8.2A | HIGH CURRENT INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 13.72mm | 0.540 13.72mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 4632 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | Axial | - | - | - | - | 12MHz | - | - | - | - | Iron | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | 4600 | 0.290Diax0.875L 7.37mmx22.22mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | Axial | - | Wirewound | - | - | 105°C | -55°C | - | - | 400mA | - | Unshielded | - | - | - | - | 400mA | 4600 | Not | - | - | - | - | - | - | 100μH | 790kHz | 3Ohm Max | 400mA | - | - | 107 @ 790kHz | Axial | - | - | - | 107 | - | - | - | - | - | 400mA | - | - | - | - | 22.23mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5614 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | 5600 | 1.220Dia 30.99mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 34mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | 7A | - | Not | - | - | 21.59mm | 25.4mm | 21.6mm | - | 100μH | 1kHz | 34mOhm Max | 7A | RF INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 7A | - | 30.988mm | - | 1.110 28.19mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5628 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | 5600 | 1.500Dia 38.10mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 85mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Shrink Tube | - | 6.5A | - | Not | - | - | 26.924mm | 25.4mm | 26.9mm | 1.346 mm | 500μH | 1kHz | 85mOhm Max | 6.5A | RF INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | 6.5A | - | - | - | 1.500 38.10mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 8230-18 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | - | - | 250MHz | - | - | - | - | Phenolic | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 380mA | - | - | - | - | - | - | - | - | 820nH | 25MHz | 850mOhm Max | 380mA | - | - | 28 @ 25MHz | - | - | - | - | 28 | - | - | - | - | - | - | - | 3.05mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 8230-10 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | - | - | 380MHz | - | - | - | - | Phenolic | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 640mA | - | - | - | - | - | - | - | - | 390nH | 25MHz | 300mOhm Max | 640mA | - | - | 30 @ 25MHz | - | - | - | - | 30 | - | - | - | - | - | - | - | 3.05mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9250-563 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | - | - | - | 25MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | 190mA | - | - | - | - | - | - | - | - | 56μH | 2.5MHz | 2.23Ohm Max | 190mA | - | - | 50 @ 2.5MHz | - | - | - | 160mA | 50 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1008-R68K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | 375MHz | - | - | - | - | Ceramic | - | - | - | - | - | - | Q MEASURED AT 100 MHZ | -55°C~125°C | Tape & Reel (TR) | 2001 | PM1008 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | - | 400mA | - | - | 2520 | 1008 | - | - | - | - | 680nH | 25MHz | 1.47Ohm | 400mA | RF INDUCTOR | DUAL ENDED | 45 @ 100MHz | - | 45 | - | - | 45 | 1111 | - | - | - | - | - | - | - | 1.6mm | 0.071 1.80mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5720 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | - | - | 105°C | -55°C | - | - | 1.25A | - | Unshielded | - | - | - | - | 1.25A | 5700 | - | - | - | 16.51mm | - | - | - | 4.5mH | 1kHz | 2.64Ohm Max | 1.25A | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 46.0248mm | 46mm | - | - | 11.0998mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 5713 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | 420mOhm | - | 105°C | -55°C | - | - | 2.25A | - | Unshielded | - | - | - | - | 2.25A | 5700 | - | - | - | 12.7mm | - | - | - | 700μH | 1kHz | 420mOhm Max | 2.25A | - | - | - | - | - | - | - | - | - | - | - | 15% | - | - | 2.25A | 28.575mm | 31.8mm | - | - | 11.0998mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() PM3308-100M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2002 | PM3308 | 0.512Lx0.374W 13.00mmx9.50mm | ±20% | - | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | not_compliant | 2A | - | - | - | - | - | - | - | - | 10μH | 100kHz | 110mOhm Max | 2A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 2.4A | - | 5137 | - | - | - | - | - | - | - | 3mm | 0.118 3.00mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |