- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | DC Current | Diameter | Height | Height Seated (Max) | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 6000-3R3M Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | 79MHz | Ferrite | -55°C~105°C | Bulk | 2006 | 6000 | 0.354Dia 9.00mm | ±20% | - | - | Obsolete | Not Applicable | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | NO | 1 | Bobbin Core | unknown | 5.5A | - | Not | - | - | 5mm | 10mm | - | 3.3μH | 7.96MHz | 25mOhm Max | 5.5A | RF INDUCTOR | - | 20 @ 7.96MHz | Radial | 20 | - | 20 | - | - | 5.5A | 9mm | - | 0.480 12.20mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM125S-220M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | - | - | - | 15MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM125S | 0.496Lx0.457W 12.60mmx11.60mm | ±20% | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Shielded | - | - | - | 2.2A | - | - | - | - | - | - | - | 22μH | 2.52MHz | 70mOhm Max | 2.2A | - | - | - | - | - | 4.04A | - | - | - | - | - | 5.4mm | 0.213 5.40mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM40-471K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | - | J BEND | 2 | RECTANGULAR PACKAGE | 3MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2002 | PM40 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | 8504.50.80.00 | - | TR | NO | 1 | - | unknown | 62mA | - | - | 4532 | 1812 | - | - | - | 470μH | 796kHz | 26Ohm Max | 62A | RF INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | 30 | - | - | - | - | - | 0.126 3.20mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5719 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | - | - | - | Iron Powder | -55°C~105°C | Bulk | - | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | yes | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Toroidal | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 1.75A | - | - | - | - | 16.51mm | - | - | 2.25mH | 1kHz | 920mOhm Max | 1.75A | - | - | - | - | - | - | - | - | - | - | 46.0248mm | 46mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM7232S-1R5M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Nonstandard | - | - | - | - | - | - | -40°C~150°C | Tape & Reel (TR) | 2002 | PM7232S | 0.307Lx0.276W 7.80mmx7.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | 9A | - | Shielded | - | - | - | - | - | - | - | - | - | - | - | 1.5μH | - | 9.5mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.126 3.20mm | Non-RoHS Compliant | - | - | ||
![]() 79FR68M-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | 150MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 79F | 0.100Diax0.160L 2.54mmx4.06mm | ±20% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin (Sn) | 8504.50.80.00 | - | - | NO | 1 | - | - | 310mA | - | - | - | - | - | - | - | 680nH | 25MHz | 670mOhm Max | 310mA | RF INDUCTOR | - | 35 @ 25MHz | - | 35 | - | 35 | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() 9230-08-TR-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Axial | NO | WIRE | - | TUBULAR PACKAGE | 410MHz | Ferrite | -55°C~105°C | - | - | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | e3 | - | Active | - | 2 | - | EAR99 | Molded | Matte Tin (Sn) | 8504.50.80.00 | 780mA | TR, 14 INCH | NO | 1 | - | - | - | - | - | - | - | - | 29.21mm | 0.51 mm | 330nH | 25MHz | 200mOhm Max | - | FILTER CHOKE | - | 30 @ 50MHz | - | 30 | - | - | - | 0.78A | - | - | - | - | RoHS Compliant | - | - | ||
![]() SDR0503-151K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | - | TR | NO | 1 | Low Profile | - | 330mA | - | - | - | - | - | - | - | 150μH | 1kHz | 2Ohm Max | 330mA | POWER INDUCTOR | DUAL ENDED | 40 @ 796kHz | - | 40 | 400mA | 40 | 2019 | - | - | 5mm | 3mm | 0.130 3.30mm | ROHS3 Compliant | - | - | ||
![]() SDR0503-681K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | 2 | RECTANGULAR PACKAGE | 4MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2005 | SDR0503 | 0.197Lx0.189W 5.00mmx4.80mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | 8504.50.80.00 | 140mA | TR | NO | 1 | Low Profile | - | 160mA | - | - | - | - | - | - | - | 680μH | 1kHz | 7.5Ohm Max | 140mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | - | 30 | - | 30 | - | - | - | 4.8mm | 3mm | 0.130 3.30mm | ROHS3 Compliant | - | - | ||
![]() 2313-H Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | RECTANGULAR PACKAGE | - | Iron Powder | -55°C~105°C | Bulk | 2006 | 2300 | 1.280Dia 32.51mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 6.7A | - | - | - | - | 28.7mm | - | 1.07 mm | 120μH | 1kHz | 40mOhm Max | 6.7A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | 16.51mm | 0.650 16.51mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() 2202-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~105°C | Bulk | 2006 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 12A | - | - | - | - | 11.684mm | - | - | 12μH | 1kHz | 8mOhm Max | 12A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 5193 | - | - | 24.13mm | - | 13.97mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() 70F276AI Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | 74MHz | Iron | -55°C~105°C | Bulk | 2002 | 70F | 0.160Diax0.250L 4.06mmx6.35mm | ±10% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | NO | 1 | Varnish Coating | - | 1.091A | - | - | - | - | - | 31.75mm | - | 2.7μH | 7.9MHz | 168mOhm Max | 1.091A | HIGH VOLTAGE CHOKE | - | 34 @ 7.9MHz | - | 34 | - | 34 | - | - | - | 4.064mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 70F227AP Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | 400MHz | Phenolic | -55°C~125°C | Bulk | 2002 | 70F | 0.140Diax0.310L 3.56mmx7.87mm | ±20% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 2.294A | - | - | - | - | - | - | - | 220nH | 25MHz | 380mOhm Max | 2.294A | - | - | 48 @ 25MHz | - | - | - | 48 | - | - | - | 3.556mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 70F272AF Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | 244kHz | Ferrite | -55°C~105°C | Bulk | 2002 | 70F | 0.350Diax0.630L 8.89mmx16.00mm | ±5% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | 45mA | - | - | - | - | - | - | - | 27mH | 79kHz | 120Ohm Max | 45mA | - | - | 61 @ 79kHz | - | - | - | 61 | - | - | - | 8.89mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SRP1038A-R75M Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | - | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | - | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | - | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | Shielded | - | - | - | - | SRP1038A | - | - | - | - | - | - | 750nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.157 4.00mm | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 2208-H Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~105°C | Bulk | 2006 | 2200 | 0.950Dia 24.13mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 7.1A | - | - | - | - | 22.098mm | - | 1.067 mm | 39μH | 1kHz | 22mOhm Max | 7.1A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 9149 | - | - | - | 13.97mm | 0.550 13.97mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() 2221-H Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~105°C | Bulk | 2006 | 2200 | 0.950Dia 24.13mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 2.2A | - | - | - | - | 22.352mm | - | - | 560μH | 1kHz | 210mOhm Max | 2.2A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 9149 | - | - | 24.13mm | - | 0.550 13.97mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() 2211-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~105°C | Bulk | 2006 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 4.9A | - | - | - | - | 11.176mm | - | - | 68μH | 1kHz | 46mOhm Max | 4.9A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 4789 | - | - | 24.13mm | - | 13.97mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() 2214-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~105°C | Bulk | 2006 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 3.1A | - | - | - | - | 11.176mm | - | - | 150μH | 1kHz | 110mOhm Max | 3.1A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 4789 | - | - | 24.13mm | - | 13.97mm | Non-RoHS Compliant | Contains Lead | - | ||
![]() 2318-H Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | 2 | RECTANGULAR PACKAGE | - | Iron Powder | -55°C~105°C | Bulk | 2006 | 2300 | 1.280Dia 32.51mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | 8504.50.80.00 | - | - | NO | 1 | - | - | 5.2A | - | - | - | - | 29.718mm | - | - | 330μH | 1kHz | 67mOhm Max | 5.2A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 32.512mm | - | 0.650 16.51mm | Non-RoHS Compliant | Contains Lead | - |