- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature (Max.) | Operating Temperature (Min.) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | DC Current | Self Resonant Frequency | Transformer Type | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 78F1R2J-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Through Hole | Axial | - | - | - | - | - | - | - | 165MHz | Ferrite | - | - | -55°C~105°C | Bulk | 2007 | 78F | 0.110Diax0.280L 2.79mmx7.11mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | - | - | - | - | - | 740mA | - | Unshielded | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.2μH | - | 180mOhm Max | - | - | - | 40 @ 7.9MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2100LL-120-V-RC Bourns Inc. | 10 |
| Datasheet | 18 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | Sendust | - | - | -55°C~125°C | Bulk | 2004 | 2100LL | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | 10.9A | - | - | - | - | - | - | 12.7mm | 9.398mm | - | 12μH | 1kHz | 6mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | 21.84mm | 21.8mm | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() PT533-1 Bourns, Inc. | In Stock | - | - | - | - | - | - | - | NO | - | THROUGH HOLE MOUNTED | - | - | - | - | - | - | 85°C | -40°C | - | - | - | - | - | 0.25% | - | - | - | - | - | SMD/SMT | EAR99 | - | 160mOhm | - | - | - | - | TURNS RATIO: 1:1:1:1 | - | - | TUBE | - | - | - | - | - | - | - | - | - | - | 27.0mm X 24.13mm X 12.7mm | - | - | - | 7.5 μH | - | - | - | - | - | - | - | - | - | - | - | - | 2Ohm | - | - | - | - | TELECOM TRANSFORMER | - | 12.7mm | - | 17.65mm | 10mm | - | RoHS Compliant | - | - | ||
![]() 70F564AI-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | 2 | - | - | TUBULAR PACKAGE | 1.7MHz | Iron | - | - | -55°C~105°C | Bulk | 2007 | 70F | 0.190Diax0.250L 4.83mmx6.35mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 19.2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | 88mA | - | Not | - | - | - | - | 31.75mm | - | 635 μm | 560μH | 790kHz | 19.2Ohm Max | 88mA | HIGH VOLTAGE CHOKE | - | 41 @ 790kHz | - | 41 | - | - | 41 | - | - | - | - | 88mA | - | - | 4.83mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-39NML Bourns Inc. | 458 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 1.3GHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2007 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 270mOhm | Tin (Sn) | - | - | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | 450mA | - | Not | 3225 | 1210 | - | - | - | - | - | 39nH | 100MHz | 270mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | - | 25 | - | - | 25 | - | - | - | - | 450mA | - | - | - | 2.1844mm | 0.094 2.40mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() CS321613-R12K Bourns Inc. | In Stock | - | Datasheet | - | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 220MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CS321613 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR | YES | 1 | 1.8mm | - | - | - | Not | - | - | - | - | - | - | - | 120nH | 25MHz | 200mOhm Max | 250mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 25 | - | - | 50 | - | - | - | - | 250mA | - | - | - | 1.5mm | 0.059 1.50mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() CS321613-R47K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | - | 10.007382mg | RECTANGULAR PACKAGE | 125MHz | Ferrite | - | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CS321613 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | TR | YES | 1 | 1.8mm | - | 200mA | - | Not | 3216 | 1206 | - | - | - | - | - | 470nH | 25MHz | 300mOhm Max | 200mA | RF INDUCTOR | DUAL ENDED | 50 @ 25MHz | - | 30 | - | - | 50 | - | - | - | - | 200mA | - | - | - | 1.3mm | 0.059 1.50mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() 2200HT-5R6-V-RC Bourns Inc. | 6 |
| Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | - | - | -55°C~200°C | Bulk | 2009 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | 13.97mm | Vertical Mount | 16.1A | - | Not | - | - | 11.68mm | - | - | 11.684mm | - | 5.6μH | 1kHz | 7mOhm Max | 16.1A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | - | - | - | 16.1A | - | - | 24.13mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW105550A-R12J Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 1.1GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | 110mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 120nH | 150MHz | 2.66Ohm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 150MHz | - | 20 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.11A | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-4N3J Bourns Inc. | 53000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 4.3nH | 250MHz | 91mOhm Max | - | RF INDUCTOR | DUAL ENDED | 18 @ 250MHz | - | 18 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.7A | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 5900-182-RC Bourns Inc. | 6 |
| Datasheet | 16 Weeks | - | Through Hole | Through Hole | Axial | - | - | - | 2 | - | - | TUBULAR PACKAGE | - | Ferrite | - | - | -55°C~105°C | Tray | 2007 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 1.56Ohm | - | - | - | - | - | 8504.50.80.00 | 530mA | - | NO | 1 | - | Bobbin Core | 600mA | - | Not | - | - | - | - | - | - | - | 1.8mH | 1kHz | 1.5Ohm Max | 600mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | 620mA | - | - | - | - | 10% | 600mA | 0.6MHz | - | 11.5062mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CM160808-4N3JL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | - | - | 0603 (1608 Metric) | - | - | - | Alumina | - | - | -40°C~100°C | Tape & Reel (TR) | 2016 | CM160808 | 0.063Lx0.031W 1.60mmx0.80mm | ±5% | - | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | - | 100°C | -40°C | Wirewound | - | - | - | - | Unshielded | - | - | - | - | CM160808 | - | - | - | - | - | - | - | - | 4.3nH | 100MHz | - | - | - | - | 9 @ 100MHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 0.94mm | 1.6002mm | 787.4μm | - | ROHS3 Compliant | - | - | ||
![]() 1140-181K-RC Bourns Inc. | In Stock | - | Datasheet | 15 Weeks | Tin | Through Hole | Through Hole | Radial | - | - | - | 2 | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | - | -55°C~105°C | Bulk | 2008 | 1140 | 1.500Dia 38.10mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 45mOhm | - | - | - | - | - | 8504.50.80.00 | 7.8A | - | NO | 1 | - | Bobbin Core | 11.4A | - | Not | - | - | 29.21mm | - | - | - | - | 180μH | 1kHz | 45mOhm Max | 11.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 15.5A | - | - | - | - | 10% | 11.4A | - | - | 38.1mm | - | 1.030 26.16mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CW105550A-51NJ Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 1.75GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | 210mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 51nH | 200MHz | 820mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 200MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.21A | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-23NJ Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 2.72GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | 400mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 23nH | 250MHz | 214mOhm Max | - | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | - | 26 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.4A | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW161009A-1N8D Bourns Inc. | 9964867 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 8.5GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 1.8nH | 250MHz | 45mOhm Max | - | RF INDUCTOR | DUAL ENDED | 16 @ 250MHz | - | 16 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | - | 0.7A | - | - | - | - | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-27NJ Bourns Inc. | 46 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 2.48GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | 400mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 27nH | 250MHz | 298mOhm Max | - | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | - | 26 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.4A | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW161009A-6N2J Bourns Inc. | 5440 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 6.2nH | 250MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | 0604 | - | 0.7A | - | - | - | - | - | - | 0.043 1.10mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-2N0D Bourns Inc. | 53000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 6GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | 1.04A | TR, Embossed, 7 Inch | NO | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 2nH | 250MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 16 @ 250MHz | - | 16 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 1.04A | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-30NJ Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | - | - | - | RECTANGULAR PACKAGE | 2.35GHz | Ceramic | - | - | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | - | - | - | - | 400mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | - | - | 30nH | 250MHz | 300mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | - | - | 0.4A | - | - | - | - | - | - | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |