- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Q Factor | Case/Size Code | Rated Current-Max | DC Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CW161009A-1N8D Bourns Inc. | 9964867 |
| Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 8.5GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 1.8nH | 250MHz | 45mOhm Max | - | RF INDUCTOR | DUAL ENDED | 16 @ 250MHz | - | 16 | GENERAL PURPOSE INDUCTOR | - | 0604 | 0.7A | - | - | - | 0.043 1.10mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-27NJ Bourns Inc. | 46 | - | Datasheet | 18 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 2.48GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | 400mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 27nH | 250MHz | 298mOhm Max | - | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | - | 26 | GENERAL PURPOSE INDUCTOR | - | - | 0.4A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW161009A-6N2J Bourns Inc. | 5440 |
| Datasheet | 18 Weeks | - | Surface Mount | 0603 (1608 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 5.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | CW161009A | 0.065Lx0.045W 1.65mmx1.15mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | 700mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 6.2nH | 250MHz | 100mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | 0604 | 0.7A | - | - | - | 0.043 1.10mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-2N0D Bourns Inc. | 53000 |
| Datasheet | 18 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | 1.04A | TR, Embossed, 7 Inch | NO | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 2nH | 250MHz | 70mOhm Max | - | RF INDUCTOR | DUAL ENDED | 16 @ 250MHz | - | 16 | GENERAL PURPOSE INDUCTOR | - | - | 1.04A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-30NJ Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 2.35GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | 400mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 30nH | 250MHz | 300mOhm Max | - | RF INDUCTOR | DUAL ENDED | 25 @ 250MHz | - | 25 | GENERAL PURPOSE INDUCTOR | - | - | 0.4A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-16NJ Bourns Inc. | 7 |
| Datasheet | 18 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 3.1GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | 560mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 16nH | 250MHz | 220mOhm Max | - | RF INDUCTOR | DUAL ENDED | 24 @ 250MHz | - | 24 | GENERAL PURPOSE INDUCTOR | - | - | 0.56A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-36NJ Bourns Inc. | 46 |
| Datasheet | 18 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 2.32GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | 320mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 36nH | 250MHz | 403mOhm Max | - | RF INDUCTOR | DUAL ENDED | 26 @ 250MHz | - | 26 | GENERAL PURPOSE INDUCTOR | - | - | 0.32A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-1N0D Bourns Inc. | 53000 |
| Datasheet | 18 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±0.3nH | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | 1.36A | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 1nH | 250MHz | 45mOhm Max | - | RF INDUCTOR | DUAL ENDED | 13 @ 250MHz | - | 13 | GENERAL PURPOSE INDUCTOR | - | - | 1.36A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-5N6J Bourns Inc. | 53000 |
| Datasheet | 18 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 5.8GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | 760mA | TR, Embossed, 7 Inch | NO | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 5.6nH | 250MHz | 83mOhm Max | - | RF INDUCTOR | DUAL ENDED | 23 @ 250MHz | - | 23 | GENERAL PURPOSE INDUCTOR | - | - | 0.76A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-3N3J Bourns Inc. | 53000 |
| Datasheet | 18 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 6GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | 840mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 3.3nH | 250MHz | 66mOhm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | GENERAL PURPOSE INDUCTOR | - | - | 0.84A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW105550A-R12J Bourns Inc. | 25 |
| Datasheet | 18 Weeks | - | Surface Mount | 0402 (1005 Metric) | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 1.1GHz | Ceramic | -40°C~125°C | Tape & Reel (TR) | - | CW105550A | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | - | - | 110mA | TR, Embossed, 7 Inch | Unshielded | 1 | - | Rectangular | - | - | - | - | - | - | - | - | 120nH | 150MHz | 2.66Ohm Max | - | RF INDUCTOR | DUAL ENDED | 20 @ 150MHz | - | 20 | GENERAL PURPOSE INDUCTOR | - | - | 0.11A | - | - | - | 0.024 0.60mm | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 70F564AI-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | 1.7MHz | Iron | -55°C~105°C | Bulk | 2007 | 70F | 0.190Diax0.250L 4.83mmx6.35mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 19.2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 88mA | Not | - | - | - | 31.75mm | 635 μm | 560μH | 790kHz | 19.2Ohm Max | 88mA | HIGH VOLTAGE CHOKE | - | 41 @ 790kHz | - | 41 | - | 41 | - | - | 88mA | 4.83mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-39NML Bourns Inc. | 458 | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 1.3GHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2007 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 270mOhm | Tin (Sn) | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | - | 450mA | Not | 3225 | 1210 | - | - | - | 39nH | 100MHz | 270mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 25 @ 100MHz | - | 25 | - | 25 | - | - | 450mA | - | 2.1844mm | 0.094 2.40mm | No | ROHS3 Compliant | - | - | ||
![]() PM20S-1R8K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | 85MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2000 | PM20S | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Molded | - | - | 8504.50.80.00 | - | - | Shielded | - | - | - | - | 350mA | - | - | - | - | - | - | 1.8μH | 7.96MHz | 850mOhm Max | 350mA | - | - | 30 @ 7.96MHz | - | - | - | 30 | - | - | - | - | - | 0.087 2.20mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 1120-122K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | - | 800mA | - | - | - | 15.24mm | 12.7mm | - | 1.2mH | 1kHz | 1.14Ohm Max | 800mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | 20.574mm | - | 0.840 21.34mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 2112-H Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | RECTANGULAR PACKAGE | Ferrite | - | - | -55°C~105°C | Bulk | 2006 | 2100 | 0.860Dia 21.84mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 130mOhm | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 2.4A | Not | - | - | 18.796mm | - | - | 100μH | 1kHz | 130mOhm Max | 2.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | - | 2.4A | 21.844mm | - | 0.450 11.43mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM20-820K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | - | - | 11MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2000 | PM20 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Molded | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 45mA | - | 3225 | 1210 | - | - | - | 82μH | 2.52MHz | 10Ohm Max | 45mA | - | - | 30 @ 2.52MHz | - | - | - | 30 | - | - | - | - | - | 0.087 2.20mm | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 70F225AI Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | TUBULAR PACKAGE | - | 13MHz | Iron | -55°C~105°C | Bulk | 2005 | 70F | 0.160Diax0.250L 4.06mmx6.35mm | ±5% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 2.28Ohm | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 229mA | Not | - | - | - | 31.75mm | - | 22μH | 2.5MHz | 2.28Ohm Max | 229mA | RF INDUCTOR | - | 51 @ 2.5MHz | - | 51 | - | 51 | - | - | 229mA | 4.064mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 8230-34 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | 82MHz | Ferrite | -55°C~105°C | Bulk | 2006 | 8230 | 0.120Diax0.300L 3.05mmx7.62mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Epoxy Coated | - | 350mA | - | - | - | - | - | - | 3.9μH | 7.9MHz | 1Ohm Max | 350mA | RF INDUCTOR | - | 45 @ 7.9MHz | - | 45 | - | 45 | - | - | - | 3.05mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 9250-682 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | - | 55MHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | Shielded | - | - | - | - | 280mA | - | - | - | - | - | - | 6.8μH | 7.9MHz | 1.02Ohm Max | 280mA | - | - | 50 @ 7.9MHz | - | - | - | 50 | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - |