- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Material | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Frequency | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Rated Current-Max | Inductance Tolerance | DC Current | RMS Current (Irms) | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN2512-R68M Bourns Inc. | 20 | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1008 (2520 Metric) | - | - | - | 29.993795mg | - | 140MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2014 | SRN2512 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | Semi-Shielded | - | 2mm | Rectangular | 3.6A | - | - | - | 2520 | 1008 | 680nH | 1MHz | 43mOhm Max | 3.6A | - | - | 9 @ 1MHz | 9 | - | 4.5A | - | - | - | 20% | - | 3.6A | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0745A-220M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | Tin (Sn) | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 1.65A | - | - | - | - | - | 22μH | 1kHz | 96mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 1.75A | - | 2929 | - | 20% | - | 1.65A | - | - | 0.185 4.70mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CM453232-3R9KL Bourns Inc. | 200000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | 1812 (4532 Metric) | WRAPAROUND | 2 | - | 26.988746mg | RECTANGULAR PACKAGE | 40MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | CM45 | 0.177Lx0.126W 4.50mmx3.20mm | ±10% | e3 | yes | Active | 3 (168 Hours) | 2 | SMD/SMT | EAR99 | Wirewound | 900mOhm | Matte Tin (Sn) | - | TR, 7 Inch | NO | 1 | 3.4mm | Rectangular | 330mA | - | CM453232 | Not | 4532 | 1812 | 3.9μH | 7.96MHz | 900mOhm Max | 330mA | RF INDUCTOR | DUAL ENDED | 50 @ 7.96MHz | 50 | - | - | 50 | - | - | 10% | 330mA | - | - | 3.2004mm | 0.134 3.40mm | - | - | ROHS3 Compliant | - | - | ||
![]() SDR0703-221KL Bourns Inc. | 28 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0703 | 0.256Lx0.177W 6.50mmx4.50mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver (Sn/Ag) | 8504.50.80.00 | TR | NO | 1 | 4.7mm | - | 180mA | - | - | Not | - | - | 220μH | 100kHz | 3Ohm Max | 180mA | POWER INDUCTOR | DUAL ENDED | 31 @ 796kHz | 31 | - | 280mA | 31 | - | - | - | 180mA | - | - | 2.7mm | 0.106 2.70mm | No | Unknown | ROHS3 Compliant | Lead Free | - | ||
![]() SRR7045-102M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 2.4Ohm | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, 13 Inch | YES | 1 | 7.3mm | Chip | 250mA | 3MHz | - | Not | - | - | 1mH | 100kHz | 2.4Ohm Max | 250mA | POWER INDUCTOR | DUAL ENDED | 90 @ 252kHz | 90 | - | 150mA | 90 | 2828 | - | 20% | 250mA | 250mA | - | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0905-271K Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2008 | SRR0905 | 0.390Dia 9.90mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR | YES | 1 | - | - | 410mA | - | - | - | - | - | 270μH | 100kHz | 870mOhm Max | 410mA | POWER INDUCTOR | DUAL ENDED | 30 @ 796kHz | 30 | - | - | 30 | - | - | - | - | - | - | 4.5mm | 0.189 4.80mm | No | - | ROHS3 Compliant | - | - | ||
![]() SRR5018-3R0Y Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 79MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2013 | SRR5018 | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | YES | 1 | 6.1mm | - | 2.2A | - | - | Not | - | - | 3μH | 100kHz | 45mOhm Max | 2.2A | POWER INDUCTOR | DUAL ENDED | 8.3 @ 7.96MHz | - | - | 2.4A | 8.3 | 2323 | - | - | 2.2A | - | - | 1.8034mm | 0.079 2.00mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0805-561K Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | 5.000005g | RECTANGULAR PACKAGE | 3MHz | Ferrite | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2011 | SRR0805 | 0.413Lx0.315W 10.50mmx8.00mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 8.2mm | - | 180mA | - | - | - | - | - | 560μH | 1kHz | 3Ohm Max | 180mA | POWER INDUCTOR | DUAL ENDED | 32 @ 796kHz | - | - | 340mA | 32 | - | - | 10% | - | 180mA | - | 4.7mm | 0.185 4.70mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0906-150ML Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | GULL WING | 8 | - | - | RECTANGULAR PACKAGE | 22MHz | Ferrite | Q MEASURED AT 2.250 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±20% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | TR | NO | 1 | 13mm | - | 1.9A | - | - | Not | - | - | 15μH | 1kHz | 110mOhm Max | 1.9A | POWER INDUCTOR | DUAL IN-LINE | 35 @ 2.52MHz | 35 | - | 2.9A | 35 | 4137 | - | 20% | 1.9A | - | - | 100μm | 0.248 6.30mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SDR0906-562KL Bourns Inc. | 5 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | GULL WING | - | - | - | RECTANGULAR PACKAGE | 1MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0906 | 0.492Lx0.413W 12.50mmx10.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 8 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR | NO | 1 | 13mm | - | 70mA | - | - | Not | - | - | 5.6mH | 1kHz | 20Ohm Max | 70mA | POWER INDUCTOR | DUAL IN-LINE | 100 @ 252kHz | 100 | - | 150mA | 100 | 4137 | - | 10% | 70mA | - | - | 6.3mm | 0.248 6.30mm | No | Unknown | ROHS3 Compliant | - | - | ||
![]() SDR7030-1R0M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 113MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2011 | SDR7030 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR | NO | 1 | - | - | 3A | - | - | - | - | - | 1μH | 100kHz | 22mOhm Max | 3A | POWER INDUCTOR | DUAL ENDED | 18 @ 7.96MHz | 18 | - | 4.3A | 18 | 2828 | - | - | - | - | - | 3mm | 0.130 3.30mm | - | - | ROHS3 Compliant | - | - | ||
![]() SRR0604-680KL Bourns Inc. | 625 | - | Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 520MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | Shielded | 1 | 6.7mm | Rectangular | 500mA | 15MHz | - | Not | - | - | 68μH | 2.52MHz | 520mOhm Max | 500mA | POWER INDUCTOR | DUAL ENDED | 15 @ 2.52MHz | - | - | 680mA | 15 | - | - | 10% | 500mA | 500mA | - | 4.8mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0604-2R5ML Bourns Inc. | 13 |
| Datasheet | 20 Weeks | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | WRAPAROUND | 2 | Steel | - | RECTANGULAR PACKAGE | - | Ferrite | Q IS MEASURED AT 7.96 MHZ | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR0604 | 0.256Lx0.256W 6.50mmx6.50mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 35MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | 6.7mm | Rectangular | 2.5A | 100MHz | - | Not | - | - | 2.5μH | 1kHz | 35mOhm Max | 2.5A | POWER INDUCTOR | DUAL ENDED | 21 @ 7.96MHz | - | - | 3.5A | 21 | - | - | 20% | 2.5A | 2.5A | - | 4.8mm | 0.189 4.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRP2512-1R0M Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | 1008 (2520 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Iron Powder | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRP2512 | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | YES | 1 | 2mm | - | 3.4A | - | - | - | 2520 | 1008 | 1μH | 1MHz | 49mOhm Max | 4.5A | POWER INDUCTOR | DUAL ENDED | 39 @ 1MHz | - | - | - | - | - | - | 20% | - | 3.1A | - | 1.2mm | 0.047 1.20mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() PM2120-330K-RC Bourns Inc. | 152 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | - | Iron | - | -55°C~105°C | Bulk | 2001 | PM2120 | 1.201Lx1.000W 30.50mmx25.40mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Toroidal | 13mOhm | Tin/Silver/Copper (Sn96.5Ag3.0Cu0.5) | 8504.50.80.00 | Box | NO | 1 | 25.4mm | Epoxy Resin | 1.1A | - | - | Not | - | - | 33μH | 1kHz | 13mOhm Max | 10.1A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 10% | 10.1A | 10.1A | - | 20.83mm | 0.820 20.83mm | No | No SVHC | ROHS3 Compliant | Lead Free | - | ||
![]() SDR7045-330M Bourns Inc. | 129 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | - | RECTANGULAR PACKAGE | 18MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR7045 | 0.276Lx0.276W 7.00mmx7.00mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 150MOhm | Tin (Sn) | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | NO | 1 | 7.2mm | RECTANGULAR PACKAGE | 1.22A | - | - | Not | - | - | 33μH | 100kHz | 150mOhm Max | 1.22A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | - | 1.32A | 20 | - | - | 20% | 1.22A | 1.22A | - | 4.5mm | 0.189 4.80mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR6028-101Y Bourns Inc. | 44 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | RECTANGULAR PACKAGE | 14MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SRR6028 | 0.268Lx0.268W 6.80mmx6.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Silver/Nickel/Tin (Ag/Ni/Sn) | 8504.50.80.00 | TR | YES | 1 | 7mm | - | 580mA | - | - | Not | - | - | 100μH | 100kHz | 500mOhm Max | 580mA | POWER INDUCTOR | DUAL ENDED | 8.5 @ 796kHz | - | - | 550mA | 8.5 | 2727 | - | 30% | 580mA | 580mA | - | 2.8mm | 0.118 3.00mm | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRR0745A-221M Bourns Inc. | 900 |
| Datasheet | 18 Weeks | Tin | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | - | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2014 | SRR0745A | 0.287Lx0.287W 7.30mmx7.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | - | - | - | 8504.50.80.00 | TR, EMBOSSED, 13 INCH | YES | 1 | - | - | 420mA | - | - | - | - | - | 220μH | 1kHz | 950mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | GENERAL PURPOSE INDUCTOR | 500mA | - | 2929 | 0.42A | 20% | - | 420mA | - | - | 0.185 4.70mm | - | No SVHC | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SDR1006-5R6ML Bourns Inc. | 175000 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 35MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR1006 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | e3 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | 8504.50.80.00 | TR, Embossed , 13 Inch | NO | 1 | 9.8mm | Chip | 3.8A | - | - | Not | - | - | 5.6μH | 7.96MHz | 40mOhm Max | 3.8A | POWER INDUCTOR | DUAL ENDED | 33 @ 7.96MHz | - | - | 6.4A | 33 | - | - | 20% | 3.8A | 3.8A | 9.8mm | 5.8mm | 0.228 5.80mm | No | No SVHC | ROHS3 Compliant | - | - | ||
![]() SDR0403-821KL Bourns Inc. | 48 |
| Datasheet | 18 Weeks | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | - | CYLINDRICAL PACKAGE | 2.5MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2006 | SDR0403 | 0.177Lx0.157W 4.50mmx4.00mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | TR, Embossed Plastic, 13 Inch | NO | 1 | 4.3mm | - | 100mA | - | - | Not | - | - | 820μH | 1kHz | 12Ohm Max | 100mA | POWER INDUCTOR | DUAL ENDED | 38 @ 796kHz | 38 | - | 150mA | 38 | 1816 | - | 10% | 100mA | 100mA | - | 3.2mm | 0.138 3.50mm | No | No SVHC | ROHS3 Compliant | - | - |