- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Inductance Tolerance | Inductance-Nom (L) | DC Current | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70F501AF Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | 52kHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 70F | 0.630Diax0.880L 16.00mmx22.35mm | ±5% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 30mA | - | - | - | - | - | - | 500mH | 25kHz | 736Ohm Max | 30mA | - | - | 53 @ 25kHz | - | - | - | - | 53 | - | - | 5% | - | - | 16.002mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-2R2M-RC Bourns, Inc. | In Stock | - | Datasheet | - | - | - | - | NO | WIRE | 2 | - | CYLINDRICAL PACKAGE | FERRITE | - | - | - | - | - | 2007 | - | - | 20% | e3 | yes | - | - | 2 | Radial | EAR99 | - | - | Tin (Sn) | 105°C | -55°C | 8504.50.80.00 | - | Unshielded | 1 | - | Bobbin Core | - | 11.4A | - | - | - | 16.002mm | - | - | 2.2 μH | 0.001MHz | - | 11.4A | HIGH CURRENT INDUCTOR | - | - | - | - | GENERAL PURPOSE INDUCTOR | - | - | - | 4mOhm | - | 2.2 µH | - | 20.574mm | - | - | 21.336mm | - | RoHS Compliant | - | ||
![]() 9310-08-RC Bourns Inc. | In Stock | - | Datasheet | Tin | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | - | 250MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | - | NO | 1 | - | Molded | - | - | Not | - | - | - | 25.4mm | - | 680nH | 25MHz | 150mOhm Max | 1.1A | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | - | - | 50 | - | - | - | - | 1.1A | 3.96mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 77F471J Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | 2.25MHz | Ferrite | - | -55°C~105°C | Bulk | 2001 | 77F | 0.157Diax0.410L 3.99mmx10.41mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | - | 126mA | - | - | - | - | 25.4mm | - | 470μH | 796kHz | 7.7Ohm Max | 126mA | RF INDUCTOR | - | 60 @ 796kHz | - | 60 | - | - | 60 | - | - | - | - | - | 3.99mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SRR1208-102K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 1208 | - | RECTANGULAR PACKAGE | - | 1MHz | Ferrite | Q MEASURED AT 0.252 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±10% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | TR | YES | 1 | - | - | - | 500mA | - | - | - | - | - | - | 1mH | 1kHz | 1.65Ohm Max | 500mA | POWER INDUCTOR | DUAL ENDED | 11 @ 252kHz | - | 11 | - | 670mA | 11 | 5050 | - | - | - | - | - | 8.5mm | 0.335 8.50mm | - | - | ROHS3 Compliant | - | ||
![]() SRR1208-220M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 7MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | 8504.50.80.00 | TR | YES | 1 | 13mm | - | unknown | 3.5A | Not | - | - | - | - | - | 22μH | 1kHz | 43mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 23 @ 2.52MHz | - | 23 | - | 4A | - | 5050 | - | - | - | 3.5A | - | 8.5mm | 0.335 8.50mm | - | - | ROHS3 Compliant | - | ||
![]() 6000-2R2M Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | 2 | - | CYLINDRICAL PACKAGE | - | 100MHz | Ferrite | - | -55°C~105°C | Bulk | 2006 | 6000 | 0.354Dia 9.00mm | ±20% | - | - | Obsolete | Not Applicable | 2 | Radial | EAR99 | Wirewound | 21mOhm | - | - | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | unknown | 6.5A | - | - | - | 5mm | 10mm | - | 2.2μH | 7.96MHz | 21mOhm Max | 6.5A | RF INDUCTOR | - | 20 @ 7.96MHz | - | 20 | - | - | 20 | - | - | - | - | - | 9mm | - | 0.480 12.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 70F254AI-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | 2.5MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.170Diax0.250L 4.32mmx6.35mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 12.1Ohm | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 111mA | Not | - | - | - | - | 635 μm | 250μH | 790kHz | 12.1Ohm Max | 111mA | - | - | 49 @ 790kHz | - | - | - | - | 49 | - | - | - | - | 111mA | 4.318mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CMH322522-18NML Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | 1.9GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2007 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | TR, 7 Inch | YES | 1 | 2.7mm | - | - | 450mA | - | 3225 | 1210 | - | - | - | 18nH | 100MHz | 180mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 21 @ 100MHz | - | 21 | - | - | 21 | - | - | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | No | ROHS3 Compliant | - | ||
![]() CS321613-2R2K Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 1206 (3216 Metric) | YES | WRAPAROUND | - | 10.007382mg | RECTANGULAR PACKAGE | - | 50MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CS321613 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | TR | YES | 1 | 1.8mm | - | - | - | Not | - | - | - | - | - | 2.2μH | 10MHz | 600mOhm Max | 50mA | RF INDUCTOR | DUAL ENDED | 80 @ 10MHz | - | 45 | - | - | 80 | - | - | - | - | 50mA | - | 1.3mm | 0.059 1.50mm | - | No | ROHS3 Compliant | - | ||
![]() RL110S-681L-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | 1.8MHz | Ferrite | Q MEASURED AT 0.79 MHZ | -30°C~100°C | Bulk | 2014 | RL110S | 0.394Dia 10.00mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | 1.2Ohm | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | YES | 1 | - | - | - | 470mA | - | - | - | 5mm | - | - | 680μH | 1kHz | 1.2Ohm Max | 470mA | POWER INDUCTOR | - | 20 @ 760kHz | - | 20 | - | - | - | - | - | - | - | - | 10mm | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | ||
![]() RL110S-821L-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | 1.6MHz | Ferrite | Q MEASURED AT 0.79 MHZ | -30°C~100°C | Bulk | 2014 | RL110S | 0.394Dia 10.00mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | 1.3Ohm | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | YES | 1 | - | - | - | 43mA | - | - | - | 5mm | - | - | 820μH | 1kHz | 1.3Ohm Max | 430mA | POWER INDUCTOR | - | 10 @ 760kHz | - | 10 | - | - | - | - | - | - | - | - | 10mm | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | ||
![]() 70F181AF-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | 75kHz | Ferrite | - | -55°C~105°C | Bulk | 2007 | 70F | 0.520Diax0.880L 13.21mmx22.35mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 374Ohm | - | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 41mA | - | - | - | - | - | - | 180mH | 25kHz | 374Ohm Max | 41mA | - | - | 51 @ 25kHz | - | - | - | - | 51 | - | - | - | - | - | 13.21mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RL110S-331L-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | 2.7MHz | Ferrite | Q MEASURED AT 0.79 MHZ | -30°C~100°C | Bulk | 2012 | RL110S | 0.394Dia 10.00mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | 510mOhm | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | YES | 1 | - | - | - | 510mA | Not | - | - | 5mm | - | - | 330μH | 1kHz | 510mOhm Max | 680mA | POWER INDUCTOR | - | 25 @ 790kHz | Pin | 25 | - | - | - | - | - | - | - | 680mA | 10mm | 10.5mm | 0.413 10.50mm | - | No | ROHS3 Compliant | - | ||
![]() RL110S-391L-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | 2.4MHz | Ferrite | Q MEASURED AT 0.79 MHZ | -30°C~100°C | Bulk | 2012 | RL110S | 0.394Dia 10.00mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | 690mOhm | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | YES | 1 | - | - | - | 620mA | Not | - | - | 5mm | - | - | 390μH | 1kHz | 690mOhm Max | 620mA | POWER INDUCTOR | - | 25 @ 790kHz | Pin | 25 | - | - | - | - | - | - | - | 620mA | 10mm | 10.5mm | 0.413 10.50mm | - | No | ROHS3 Compliant | - | ||
![]() RL110S-561L-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | CYLINDRICAL PACKAGE | - | 2MHz | Ferrite | Q MEASURED AT 0.79 MHZ | -30°C~100°C | Bulk | 2014 | RL110S | 0.394Dia 10.00mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | 1.1Ohm | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | YES | 1 | - | - | - | 520mA | - | - | - | 5mm | - | - | 560μH | 1kHz | 1.1Ohm Max | 520mA | POWER INDUCTOR | - | 20 @ 760kHz | - | 20 | - | - | - | - | - | - | - | - | 10mm | - | 0.413 10.50mm | - | - | ROHS3 Compliant | - | ||
![]() 2200HT-150-H Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | YES | 1 | - | Hortizontal Mount | - | 10.3A | - | - | - | 22.352mm | - | - | 15μH | 1kHz | 17mOhm Max | 10.3A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 24.13mm | - | 0.550 13.97mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-8R2-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | YES | 1 | - | Vertical Mount | - | 15.1A | - | - | - | 11.684mm | - | - | 8.2μH | 1kHz | 8mOhm Max | 15.1A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 24.13mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-120-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | YES | 1 | - | Vertical Mount | - | 10.9A | - | - | - | 11.684mm | - | - | 12μH | 1kHz | 15mOhm Max | 10.9A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 24.13mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-1R8-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | - | CYLINDRICAL PACKAGE | - | - | Iron Powder | - | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | YES | 1 | - | Vertical Mount | - | 21.8A | - | - | - | 11.684mm | - | - | 1.8μH | 1kHz | 4mOhm Max | 21.8A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | 24.13mm | - | - | - | - | Non-RoHS Compliant | Contains Lead |