- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Q Factor | Inductance Tolerance | DC Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9310-26-RC Bourns Inc. | In Stock | - | Datasheet | Tin | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | 100MHz | Ferrite | - | -55°C~105°C | Bulk | 2008 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Molded | - | Not | - | - | - | 25.4mm | - | 635 μm | 3.9μH | 7.9MHz | 2.3Ohm Max | 280mA | RF INDUCTOR | - | 33 @ 7.9MHz | - | 33 | 33 | - | 280mA | 3.96mm | - | - | - | - | ROHS3 Compliant | ||
![]() 5608-RC Bourns Inc. | In Stock | - | Datasheet | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5600 | 0.830Dia 21.08mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | 801mOhm | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | - | Not | - | - | 16.764mm | 25.4mm | - | 1.0668 mm | 1mH | 1kHz | 801mOhm Max | 1.3A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 1.3A | 21.082mm | - | 0.910 23.11mm | - | - | ROHS3 Compliant | ||
![]() 5616-RC Bourns Inc. | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5600 | 1.220Dia 30.99mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | 3.7A | Not | - | - | 28.45mm | 25.4mm | 28.448mm | - | 500μH | 1kHz | 129mOhm Max | 2.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | 3.7A | 30.99mm | - | 1.110 28.19mm | - | - | ROHS3 Compliant | ||
![]() 5623-RC Bourns Inc. | In Stock | - | Datasheet | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5600 | 1.500Dia 38.10mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | - | - | - | - | 34.544mm | 25.4mm | - | - | 1mH | 1kHz | 195mOhm Max | 3.5A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | - | 38.1mm | - | 1.110 28.19mm | - | - | ROHS3 Compliant | ||
![]() 70F107AP-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | 600MHz | Phenolic | - | -55°C~125°C | Bulk | 2007 | 70F | 0.150Diax0.310L 3.81mmx7.87mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | 3.922A | Not | - | - | - | - | - | - | 100nH | 25MHz | 130mOhm Max | 3.922A | - | - | 49 @ 25MHz | - | - | 49 | 20% | 3.922A | 3.81mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() 70F566AI-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 49MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.150Diax0.250L 3.81mmx6.35mm | ±10% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | - | NO | 1 | - | Varnish Coating | 637mA | Not | - | - | - | 31.75mm | - | 635 μm | 5.6μH | 7.9MHz | 492mOhm Max | 637mA | HIGH VOLTAGE CHOKE | - | 41 @ 7.9MHz | - | 41 | 41 | - | 637mA | 3.81mm | - | - | - | - | ROHS3 Compliant | ||
![]() 70F276AI-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | 74MHz | Iron | - | -55°C~105°C | Bulk | 2007 | 70F | 0.160Diax0.250L 4.06mmx6.35mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | 1.091A | Not | - | - | - | - | - | 635 μm | 2.7μH | 7.9MHz | 168mOhm Max | 1.091A | - | - | 34 @ 7.9MHz | - | - | 34 | - | 1.091A | 4.06mm | - | - | - | - | ROHS3 Compliant | ||
![]() CMH322522-12NML Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.3GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | YES | 1 | 2.7mm | - | 450mA | - | 3225 | 1210 | - | - | - | - | 12nH | 100MHz | 140mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 17 @ 100MHz | - | 17 | 17 | - | - | - | 2.1844mm | 0.094 2.40mm | No | - | ROHS3 Compliant | ||
![]() CMH322522-15NML Bourns Inc. | 25555 | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.1GHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2012 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | 8504.50.80.00 | TR, 7 Inch | YES | 1 | 2.7mm | - | 450mA | Not | 3225 | 1210 | - | - | - | - | 15nH | 100MHz | 160mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 19 @ 100MHz | - | 19 | 19 | - | 450mA | - | 2.1844mm | 0.094 2.40mm | No | - | ROHS3 Compliant | ||
![]() CM100505-3N3DL Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 652.039032μg | - | 5.5GHz | Alumina | - | -40°C~100°C | Tape & Reel (TR) | 2008 | CM100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | 400mA | - | 1005 | 0402 | - | - | - | - | 3.3nH | 100MHz | 120mOhm Max | 400mA | - | - | 8 @ 100MHz | - | - | - | - | - | - | 508μm | 0.024 0.60mm | - | - | ROHS3 Compliant | ||
![]() CM201212-82NKL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | 0805 (2012 Metric) | - | - | - | - | - | 1.1GHz | Polymer | - | -40°C~100°C | Tape & Reel (TR) | 2001 | CM201212 | 0.079Lx0.050W 2.00mmx1.27mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | 1.57mm | - | - | Not | - | - | - | - | - | - | 82nH | 100MHz | 600mOhm Max | 330mA | - | - | 15 @ 100MHz | - | - | 15 | - | 330mA | - | 1.27mm | 0.058 1.47mm | No | - | ROHS3 Compliant | ||
![]() CS321613-1R5K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1206 (3216 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 60MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | 2011 | CS321613 | 0.126Lx0.063W 3.20mmx1.60mm | ±10% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Multilayer | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | TR | Shielded | 1 | 1.8mm | - | 50mA | Not | 3216 | 1206 | - | - | - | - | 1.5μH | 10MHz | 300mOhm Max | 50mA | RF INDUCTOR | DUAL ENDED | 80 @ 10MHz | - | 45 | 80 | - | 50mA | - | 1.5mm | 0.059 1.50mm | No | - | ROHS3 Compliant | ||
![]() 5629-RC Bourns Inc. | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5600 | 1.500Dia 38.10mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 183mOhm | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | 4.4A | Not | - | - | 31.24mm | 25.4mm | 31.242mm | - | 1mH | 1kHz | 183mOhm Max | 4.4A | HIGH CURRENT INDUCTOR | - | - | Radial | - | - | - | 4.4A | 38.1mm | - | 1.500 38.10mm | - | - | ROHS3 Compliant | ||
![]() 5626-RC Bourns Inc. | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2016 | 5600 | 1.500Dia 38.10mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 18mOhm | - | 8504.50.80.00 | - | Unshielded | - | - | - | 14A | Not | - | - | 29.972mm | - | - | - | 100μH | 1kHz | 18mOhm Max | 14A | - | - | - | Radial | - | - | - | 14A | 38.1mm | - | 1.500 38.10mm | - | - | ROHS3 Compliant | ||
![]() RL110S-471L-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | CYLINDRICAL PACKAGE | 1.5MHz | Ferrite | Q MEASURED AT 0.79 MHZ | -30°C~100°C | Bulk | 2012 | RL110S | 0.394Dia 10.00mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | YES | 1 | - | - | 570mA | - | - | - | 5mm | - | - | - | 470μH | 1kHz | 980mOhm Max | 570mA | POWER INDUCTOR | - | 25 @ 790kHz | - | 25 | - | - | - | 10mm | - | 0.413 10.50mm | - | - | ROHS3 Compliant | ||
![]() RL110S-271L-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder, 4 Leads | - | - | - | - | CYLINDRICAL PACKAGE | 2.9MHz | Ferrite | Q MEASURED AT 0.79 MHZ | -30°C~100°C | Bulk | 2014 | RL110S | 0.394Dia 10.00mm | ±15% | e3 | yes | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Wirewound | - | Matte Tin (Sn) | 8504.50.80.00 | - | YES | 1 | - | - | 750mA | - | - | - | 5mm | - | - | - | 270μH | 1kHz | 360mOhm Max | 750mA | POWER INDUCTOR | - | 25 @ 790kHz | - | 25 | - | - | - | 10mm | - | 0.413 10.50mm | - | - | ROHS3 Compliant | ||
![]() 9310-12-RC Bourns Inc. | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 200MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | NO | 1 | - | Molded | 830mA | Not | - | - | - | - | - | 635 μm | 1μH | 25MHz | 290mOhm Max | 830mA | RF INDUCTOR | - | 50 @ 25MHz | - | 50 | 50 | 10% | 830mA | 3.96mm | - | - | No | No SVHC | ROHS3 Compliant | ||
![]() 9310-44-RC Bourns Inc. | In Stock | - | Datasheet | Tin | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | 30MHz | Ferrite | - | -55°C~105°C | Bulk | 2012 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | NO | 1 | - | Molded | - | Not | - | - | - | 25.4mm | - | 635 μm | 22μH | 2.5MHz | 2.5Ohm Max | 265mA | RF INDUCTOR | - | 75 @ 2.5MHz | - | 75 | 75 | - | 265mA | 3.96mm | - | - | - | - | ROHS3 Compliant | ||
![]() 5603-RC Bourns Inc. | In Stock | - | Datasheet | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5600 | 0.830Dia 21.08mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | 23mOhm | - | 8504.50.80.00 | - | NO | 1 | - | Bobbin Core | - | Not | - | - | 14.48mm | 25.4mm | 14.478mm | - | 25μH | 1kHz | 23mOhm Max | 8A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 8A | 21.08mm | - | 0.910 23.11mm | - | - | ROHS3 Compliant | ||
![]() 5617-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | - | -55°C~105°C | Bulk | 2007 | 5600 | 1.220Dia 30.99mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | 8504.50.80.00 | - | Unshielded | - | - | - | 2.5A | Not | - | - | 26.67mm | - | - | - | 1mH | 1kHz | 279mOhm Max | 2.5A | - | - | - | Radial | - | - | - | 2.5A | 30.988mm | 28.19mm | 1.110 28.19mm | No | - | ROHS3 Compliant |