- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | HTS Code | Shielding | Number of Functions | Construction | Current Rating | Military Standard | Lead Pitch | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Q Factor | Inductance Tolerance | DC Current | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2100HT-1R5-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | - | -55°C~200°C | Bulk | 2005 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | YES | 1 | Vertical Mount | 19.8A | - | - | 8.636mm | - | 1.5μH | 1kHz | 3mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 21.8mm | 11.4mm | 11.43mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2100HT-331-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | - | -55°C~200°C | Bulk | 2005 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | YES | 1 | Vertical Mount | 2.7A | - | - | 8.89mm | - | 330μH | 1kHz | 160mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 21.8mm | 11.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2100HT-391-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | - | -55°C~200°C | Bulk | 2005 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | YES | 1 | Vertical Mount | 2.1A | - | - | 8.382mm | - | 390μH | 1kHz | 270mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 21.8mm | 11.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2100HT-390-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | - | -55°C~200°C | Bulk | 2005 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | YES | 1 | Vertical Mount | 5.9A | - | - | 8.89mm | - | 39μH | 1kHz | 33mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 21.8mm | 11.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2100HT-821-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | - | -55°C~200°C | Bulk | 2005 | 2100HT | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | - | 8504.50.80.00 | YES | 1 | Vertical Mount | 1.7A | - | - | 9.398mm | - | 820μH | 1kHz | 390mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 21.8mm | 11.4mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2300HT-150-H Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2300HT | 1.280Dia 32.51mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | 7mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | YES | 1 | Hortizontal Mount | 20.8A | Not | 29.97mm | 29.972mm | 1.6764 mm | 15μH | 1kHz | 7mOhm Max | 20.8A | HIGH CURRENT INDUCTOR | - | Radial | - | - | - | 20.8A | - | - | 0.650 16.51mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-3R9-H Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | YES | 1 | Hortizontal Mount | 17.8A | - | 22.352mm | - | - | 3.9μH | 1kHz | 6mOhm Max | 17.8A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 24.13mm | - | 0.550 13.97mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-2R2-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | YES | 1 | Vertical Mount | 20.1A | - | 11.684mm | - | - | 2.2μH | 1kHz | 5mOhm Max | 20.1A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 24.13mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-471-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | YES | 1 | Vertical Mount | 2.8A | - | 12.446mm | - | - | 470μH | 1kHz | 210mOhm Max | 2.8A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 24.13mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-220-H Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | YES | 1 | Hortizontal Mount | 9.3A | - | 22.098mm | - | - | 22μH | 1kHz | 20mOhm Max | 9.3A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 24.13mm | - | 0.550 13.97mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-330-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | YES | 1 | Vertical Mount | 8.4A | - | 11.43mm | - | - | 33μH | 1kHz | 25mOhm Max | 8.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 24.13mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-470-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | YES | 1 | Vertical Mount | 6.4A | - | 11.176mm | - | - | 47μH | 1kHz | 42mOhm Max | 6.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 24.13mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-181-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | Shielded | 1 | Vertical Mount | 4.6A | - | 12.192mm | - | - | 180μH | 1kHz | 82mOhm Max | 4.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 24.13mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-681-H Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Dia 24.13mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | YES | 1 | Hortizontal Mount | 2.6A | - | 23.114mm | - | - | 680μH | 1kHz | 270mOhm Max | 2.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 24.13mm | - | 0.550 13.97mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-391-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | YES | 1 | Vertical Mount | 3A | - | 11.684mm | - | - | 390μH | 1kHz | 190mOhm Max | 3A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 24.13mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-121-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | YES | 1 | Vertical Mount | 5A | - | 12.192mm | - | - | 120μH | 1kHz | 67mOhm Max | 5A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 24.13mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-561-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | YES | 1 | Vertical Mount | 2.7A | - | 12.446mm | - | - | 560μH | 1kHz | 230mOhm Max | 2.7A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 24.13mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-681-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | YES | 1 | Vertical Mount | 2.6A | - | 12.446mm | - | - | 680μH | 1kHz | 270mOhm Max | 2.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 24.13mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2200HT-331-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2200HT | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | Tin/Silver/Copper (Sn/Ag/Cu) | 8504.50.80.00 | YES | 1 | Vertical Mount | 3.1A | - | 11.684mm | - | - | 330μH | 1kHz | 180mOhm Max | 3.1A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | 24.13mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9310-12-RC Bourns Inc. | In Stock | - | Datasheet | Tin | Through Hole | Through Hole | Axial | - | 2 | TUBULAR PACKAGE | 200MHz | Ferrite | -55°C~105°C | Bulk | 2012 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | NO | 1 | Molded | 830mA | Not | - | - | 635 μm | 1μH | 25MHz | 290mOhm Max | 830mA | RF INDUCTOR | 50 @ 25MHz | - | 50 | 50 | 10% | 830mA | 3.96mm | - | - | No | No SVHC | ROHS3 Compliant | - |