- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Rated Current-Max | Inductance Tolerance | DC Current | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 9310-44-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | Through Hole | Axial | NO | - | - | - | TUBULAR PACKAGE | 30MHz | Ferrite | -55°C~105°C | Bulk | 2012 | 9310 | 0.156Diax0.375L 3.96mmx9.53mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Molded | - | - | - | Not | - | - | - | 25.4mm | - | 635 μm | 22μH | 2.5MHz | 2.5Ohm Max | 265mA | RF INDUCTOR | - | 75 @ 2.5MHz | - | 75 | - | 75 | - | - | 265mA | 3.96mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5603-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2007 | 5600 | 0.830Dia 21.08mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | 23mOhm | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | - | - | Not | - | - | 14.48mm | 25.4mm | 14.478mm | - | 25μH | 1kHz | 23mOhm Max | 8A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 8A | 21.08mm | - | 0.910 23.11mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5617-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -55°C~105°C | Bulk | 2007 | 5600 | 1.220Dia 30.99mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 2.5A | - | Not | - | - | 26.67mm | - | - | - | 1mH | 1kHz | 279mOhm Max | 2.5A | - | - | - | Radial | - | - | - | - | - | 2.5A | 30.988mm | 28.19mm | 1.110 28.19mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5618-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -55°C~105°C | Bulk | 2007 | 5600 | 1.220Dia 30.99mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 1.6A | - | Not | - | - | 26.67mm | - | - | - | 2.5mH | 1kHz | 690mOhm Max | 1.6A | - | - | - | Radial | - | - | - | - | - | 1.6A | 30.988mm | - | 1.110 28.19mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5620-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -55°C~105°C | Bulk | 2007 | 5600 | 1.500Dia 38.10mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Wirewound | 27mOhm | - | 105°C | -55°C | - | 9.8A | - | Unshielded | - | - | - | - | - | 5600 | Not | - | - | 28.45mm | - | - | - | 100μH | 1kHz | 27mOhm Max | 9.8A | - | - | - | Radial | - | - | - | - | - | 9.8A | 38.1mm | - | 1.110 28.19mm | 28.194mm | - | - | ROHS3 Compliant | - | - | ||
![]() 5631-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2007 | 5600 | 1.500Dia 38.10mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | 714mOhm | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | - | - | Not | - | - | 41.4mm | 25.4mm | 41.402mm | - | 5mH | 1kHz | 714mOhm Max | 2.2A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 2.2A | 38.1mm | - | 1.110 28.19mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 5632-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -55°C~105°C | Bulk | 2007 | 5600 | 1.500Dia 38.10mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | - | - | Not | - | - | 31.75mm | - | - | - | 10mH | 1kHz | 1.56Ohm Max | 1.5A | - | - | - | - | - | - | - | - | - | 1.5A | 41.148mm | 38.1mm | 1.110 28.19mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 73F224AF-RC Bourns Inc. | In Stock | - | Datasheet | - | - | - | Through Hole | Axial | - | - | - | - | - | 5.6MHz | Ferrite | -55°C~105°C | Bulk | 2007 | 73F | 0.360Diax0.625L 9.14mmx15.88mm | ±5% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 3.2Ohm | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | - | - | Not | - | - | - | - | - | - | 220μH | 790kHz | 3.2Ohm Max | 250mA | - | - | 160 @ 790kHz | - | - | - | 160 | - | - | 250mA | 9.14mm | - | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() 5619-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | - | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -55°C~105°C | Bulk | 2007 | 5600 | 1.500Dia 38.10mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | Radial | EAR99 | Wirewound | 12mOhm | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | - | - | Not | - | - | 31.24mm | - | - | - | 50μH | 1kHz | 12mOhm Max | 14A | - | - | - | - | - | - | - | - | - | 14A | 38.1mm | - | 1.110 28.19mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 9250-826-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 120kHz | Ferrite | -55°C~105°C | Bulk | 2005 | 9250 | 0.162Diax0.410L 4.11mmx10.41mm | ±10% | e3 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | - | YES | 1 | - | - | unknown | 11mA | - | - | - | - | - | - | - | - | 82mH | 79kHz | 618Ohm Max | 11mA | RF INDUCTOR | - | 21 @ 79kHz | - | 21 | 3.5mA | - | - | - | - | 4.1148mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | - | ||
![]() SRP1038A-R20M Bourns Inc. | 500 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 155MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | - | SRP1038A | 0.433Lx0.394W 11.00mmx10.00mm | ±20% | e3 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Matte Tin (Sn) | - | - | 8504.50.80.00 | 35A | - | Shielded | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | 200nH | - | 0.95mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 10 @ 100kHz | - | 10 | 70A | - | 35A | - | - | - | - | 0.157 4.00mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() 5240 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | 145MHz | Ferrite | -55°C~105°C | Bulk | - | 5200 | 0.310Diax1.250L 7.87mmx31.75mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 82mOhm | - | - | - | 8504.50.40.00 | - | - | NO | 1 | - | Varnish Coating | - | 3A | - | Not | - | - | - | 31.75mm | - | 0.81 mm | 40μH | 1kHz | 82mOhm Max | 3A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 3A | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5256 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~105°C | Bulk | - | 5200 | 0.560Diax1.250L 14.22mmx31.75mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 260mOhm | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 2A | - | Not | - | - | - | 31.75mm | - | 0.81 mm | 500μH | 1kHz | 260mOhm Max | 1A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 2A | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() 5622-RC Bourns Inc. | In Stock | - | Datasheet | - | Tin | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | - | Ferrite | -55°C~105°C | Bulk | 2007 | 5600 | 1.500Dia 38.10mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | 90mOhm | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 5A | - | Not | - | - | 28.96mm | - | - | - | 500μH | 1kHz | 90mOhm Max | 5A | - | - | - | Radial | - | - | - | - | - | 5A | 38.1mm | 28.194mm | 1.110 28.19mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 70F107AP-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | 600MHz | Phenolic | -55°C~125°C | Bulk | 2007 | 70F | 0.150Diax0.310L 3.81mmx7.87mm | ±20% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 3.922A | - | Not | - | - | - | - | - | - | 100nH | 25MHz | 130mOhm Max | 3.922A | - | - | 49 @ 25MHz | - | - | - | 49 | - | 20% | 3.922A | 3.81mm | - | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() 70F566AI-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | 49MHz | Iron | -55°C~105°C | Bulk | 2007 | 70F | 0.150Diax0.250L 3.81mmx6.35mm | ±10% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 637mA | - | Not | - | - | - | 31.75mm | - | 635 μm | 5.6μH | 7.9MHz | 492mOhm Max | 637mA | HIGH VOLTAGE CHOKE | - | 41 @ 7.9MHz | - | 41 | - | 41 | - | - | 637mA | 3.81mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 70F276AI-RC Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | 74MHz | Iron | -55°C~105°C | Bulk | 2007 | 70F | 0.160Diax0.250L 4.06mmx6.35mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 1.091A | - | Not | - | - | - | - | - | 635 μm | 2.7μH | 7.9MHz | 168mOhm Max | 1.091A | - | - | 34 @ 7.9MHz | - | - | - | 34 | - | - | 1.091A | 4.06mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-12NML Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.3GHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | - | 450mA | - | - | 3225 | 1210 | - | - | - | - | 12nH | 100MHz | 140mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 17 @ 100MHz | - | 17 | - | 17 | - | - | - | - | 2.1844mm | 0.094 2.40mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() CMH322522-15NML Bourns Inc. | 25555 | - | Datasheet | - | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | 2.1GHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2012 | CMH322522 | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin (Sn) | - | - | 8504.50.80.00 | - | TR, 7 Inch | YES | 1 | 2.7mm | - | - | 450mA | - | Not | 3225 | 1210 | - | - | - | - | 15nH | 100MHz | 160mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 19 @ 100MHz | - | 19 | - | 19 | - | - | 450mA | - | 2.1844mm | 0.094 2.40mm | - | No | - | ROHS3 Compliant | - | - | ||
![]() CM100505-3N3DL Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | - | - | 652.039032μg | - | 5.5GHz | Alumina | -40°C~100°C | Tape & Reel (TR) | 2008 | CM100505 | 0.039Lx0.020W 1.00mmx0.50mm | ±0.3nH | - | yes | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 400mA | - | - | 1005 | 0402 | - | - | - | - | 3.3nH | 100MHz | 120mOhm Max | 400mA | - | - | 8 @ 100MHz | - | - | - | - | - | - | - | - | 508μm | 0.024 0.60mm | - | - | - | ROHS3 Compliant | - | - |