- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Supplier Device Package | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | DC Current | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RLH0912-150KL Bourns Inc. | 27 |
| Datasheet | 18 Weeks | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | - | 21MHz | Ferrite | -40°C~105°C | Tube | 2014 | RLB | 0.343Dia 8.70mm | ±10% | e3 | yes | Active | 1 (Unlimited) | - | - | EAR99 | Wirewound | Matte Tin (Sn) | - | - | 8504.50.80.00 | - | Ammo Pack | Unshielded | - | - | - | - | 1.7A | RLH0912 | - | - | - | - | 5mm | 5mm | 0.65 mm | 15μH | 1kHz | 56mOhm Max | - | - | - | 50 @ 2.52MHz | 50 | - | - | - | - | - | - | - | 0.433 11.00mm | - | - | ROHS3 Compliant | - | ||
![]() RL855-122K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -30°C~100°C | Bulk | 2000 | RL855 | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 230mA | - | - | - | - | 5mm | - | - | 0.7 mm | 1.2mH | 1kHz | 6.03Ohm Max | 230mA | RF INDUCTOR | - | - | - | - | - | - | - | - | - | - | 0.217 5.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL855-222K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -30°C~100°C | Bulk | 2000 | RL855 | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 180mA | - | - | - | - | 5mm | - | - | - | 2.2mH | 1kHz | 11.1Ohm Max | 180mA | RF INDUCTOR | - | - | - | - | - | - | - | - | 7.8mm | - | 0.217 5.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL875-562K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -30°C~100°C | Bulk | 2000 | RL875 | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 110mA | - | - | - | - | 5mm | - | - | - | 5.6mH | 1kHz | 18.7Ohm Max | 110mA | RF INDUCTOR | - | - | - | - | - | - | - | - | 7.8mm | - | 0.217 5.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL875-272K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -30°C~100°C | Bulk | 2000 | RL875 | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 160mA | - | - | - | - | 5mm | - | - | - | 2.7mH | 1kHz | 8.72Ohm Max | 160mA | RF INDUCTOR | - | - | - | - | - | - | - | - | 7.8mm | - | 0.217 5.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL895-180K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -30°C~100°C | Bulk | 2000 | RL895 | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 2A | - | - | - | - | 5mm | - | - | - | 18μH | 2.52MHz | 50mOhm Max | 2A | RF INDUCTOR | - | - | - | - | - | - | - | - | 7.8mm | - | 0.374 9.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL875S-152K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -30°C~100°C | Bulk | 2000 | RL875S | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Bobbin Core | - | 190mA | - | - | - | - | 5mm | - | - | - | 1.5mH | 1kHz | 4.5Ohm Max | 190mA | RF INDUCTOR | - | - | - | - | - | - | - | - | 7.8mm | - | 0.295 7.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL895-123K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -30°C~100°C | Bulk | 2007 | RL895 | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 73mA | - | - | - | - | 5mm | - | - | - | 12mH | 1kHz | 25Ohm Max | 73mA | RF INDUCTOR | - | - | - | - | - | - | - | - | 7.8mm | - | 0.374 9.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM105-150M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | - | RECTANGULAR PACKAGE | 19MHz | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105 | 0.386Lx0.386W 9.80mmx9.80mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | - | unknown | 2.27A | - | - | - | - | - | - | - | - | 15μH | 2.52MHz | 80mOhm | 2.25A | POWER INDUCTOR | DUAL ENDED | - | - | - | 30 | 3935 | - | - | 9.8mm | 5.8mm | 0.228 5.80mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2204-H Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~105°C | Bulk | 2006 | 2200 | 0.950Dia 24.13mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 10.8A | - | - | - | - | 22.352mm | - | - | - | 18μH | 1kHz | 9mOhm Max | 10.8A | HIGH CURRENT INDUCTOR | - | - | - | - | - | 9351 | - | - | 24.13mm | - | 0.550 13.97mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-R018K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | 1.9GHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded Chip | unknown | 450mA | - | - | 3225 | 1210 | - | - | - | - | 18nH | 100MHz | 180mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 21 @ 100MHz | 21 | - | 21 | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-R15J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | 1210 | 15.989131mg | - | 450MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | 450mA | - | Unshielded | - | 2.7mm | - | - | 450mA | PM1210 | Not | 3225 | 1210 | - | - | - | - | 150nH | 25.2MHz | 250mOhm Max | 450mA | - | - | 28 @ 25.2MHz | - | - | 28 | - | 450mA | - | - | 2.2mm | 0.087 2.20mm | 3.2004mm | 2.5mm | Non-RoHS Compliant | Contains Lead | ||
![]() 6714 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | 4 | - | - | - | - | Iron Powder | -55°C~105°C | Bulk | - | 6700 | 1.250Lx0.800W 31.75mmx20.32mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | - | 105°C | -55°C | - | 1.75A | - | Shielded | - | - | - | - | 1.75A | 6700 | - | - | - | - | - | - | - | 1.25mH | 1kHz | 850mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | 1.375 34.93mm | - | 15.24mm | Non-RoHS Compliant | Contains Lead | ||
![]() 5900-472 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | 340mA | - | NO | 1 | - | Shrink Tube | - | 400mA | - | - | - | - | - | 25.4mm | - | - | 4.7mH | 1kHz | 3.7Ohm Max | 4mA | RF INDUCTOR | - | - | - | 380mA | - | - | - | - | 11.5062mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2307-H Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Horizontal (Open) | WIRE | - | - | - | RECTANGULAR PACKAGE | - | Iron Powder | -55°C~105°C | Bulk | 2006 | 2300 | 1.280Dia 32.51mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 11.7A | - | - | - | - | 28.956mm | - | - | 1.35 mm | 33μH | 1kHz | 13mOhm Max | 11.7A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 32.512mm | - | 0.650 16.51mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM3316-331M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | 2.700009g | RECTANGULAR PACKAGE | - | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2005 | PM3316 | 0.500Lx0.394W 12.70mmx10.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 600mA | - | - | - | - | - | - | - | - | 330μH | 100kHz | 1.02Ohm | 550mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 5137 | - | 4MHz | - | 5mm | 0.209 5.30mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM3340-331M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | 2 | - | - | - | - | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2006 | PM3340 | 0.512Lx0.402W 13.00mmx10.20mm | ±20% | - | no | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 600mA | - | - | - | - | - | - | - | - | 330μH | 100kHz | 700mOhm Max | 600mA | - | - | - | - | 1.2A | - | - | - | - | - | 11.5mm | 0.453 11.50mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-R022K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 15.989131mg | - | 1.7GHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 450mA | - | - | 3225 | 1210 | - | - | - | - | 22nH | 100MHz | 200mOhm Max | 450mA | - | - | 23 @ 100MHz | - | - | 23 | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-R18J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | 15.989131mg | RECTANGULAR PACKAGE | 400MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded | unknown | 450mA | - | - | 3225 | 1210 | - | - | - | - | 180nH | 25.2MHz | 280mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 28 @ 25.2MHz | 28 | - | 28 | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-560J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | - | - | RECTANGULAR PACKAGE | 13MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Molded | unknown | 55mA | - | - | 3225 | 1210 | - | - | - | - | 56μH | 2.52MHz | 8Ohm Max | 55mA | RF INDUCTOR | DUAL ENDED | 30 @ 2.52MHz | 30 | - | 30 | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | Non-RoHS Compliant | Contains Lead |