- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Number of Terminals | Core Material | DC Resistance | Frequency-Self-Resonant | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Material-Core | Operating Temperature (Max.) | Operating Temperature-Max | Operating Temperature-Min | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Self Resonance Frequency | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Applications | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Base Part Number | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Physical Dimension | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Current | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | Shielded | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | RMS Current (Irms) | Series Resistance | Self Resonant Frequency | Isolation Voltage | Transformer Type | Turns Ratio (NpNs) | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 70F185AI Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | - | - | TUBULAR PACKAGE | - | - | - | 15MHz | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | 70F | 0.160Diax0.250L 4.06mmx6.35mm | ±5% | e1 | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 229mA | - | - | - | - | - | - | 31.75mm | - | 18μH | 2.5MHz | 2.28Ohm Max | - | 229mA | HIGH VOLTAGE CHOKE | - | 52 @ 2.5MHz | - | 52 | - | - | 52 | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.064mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 70F824AI Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | - | - | - | - | 1.6MHz | - | - | - | - | Iron | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2002 | 70F | 0.210Diax0.250L 5.33mmx6.35mm | ±5% | - | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | - | 80mA | - | - | - | - | - | - | - | 635 μm | 820μH | 790kHz | 22.9Ohm Max | - | 80mA | - | - | 33 @ 790kHz | - | - | - | - | 33 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 70F912AF Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Axial | - | - | 2 | - | TUBULAR PACKAGE | - | - | - | 166kHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2005 | 70F | 0.430Diax0.630L 10.92mmx16.00mm | ±5% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 31mA | - | - | - | - | - | - | 31.75mm | - | 91mH | 79kHz | 250Ohm Max | - | 31mA | RF INDUCTOR | - | 51 @ 79kHz | - | 51 | - | - | 51 | - | - | - | - | - | - | - | - | - | - | - | - | - | 10.922mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL855-821K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -30°C~100°C | Bulk | 2000 | RL855 | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 310mA | - | - | - | - | 5mm | - | - | - | 820μH | 1kHz | 3.82Ohm Max | - | 310mA | RF INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | - | 0.217 5.50mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL855-472K Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -30°C~100°C | Bulk | 2000 | RL855 | 0.307Dia 7.80mm | ±10% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Bobbin Core | - | 120mA | - | - | - | - | 5mm | - | - | - | 4.7mH | 1kHz | 23.9Ohm Max | - | 120mA | RF INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 7.8mm | - | 0.217 5.50mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1608-101M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | - | 300mA | - | - | - | - | - | - | - | - | 100μH | 100kHz | 1.27Ohm Max | - | 300mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 310mA | - | 2618 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM1608-102M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~85°C | Tape & Reel (TR) | 2001 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | - | 70mA | - | - | - | - | - | - | - | - | 1mH | 100kHz | 13.8Ohm Max | - | 100mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 100mA | - | 2618 | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RLB0913-472K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Radial, Vertical Cylinder | NO | - | - | - | CYLINDRICAL PACKAGE | - | - | - | 500kHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | Q MEASURED AT 0.252 MHZ | -55°C~125°C | Tray | - | RLB0913 | 0.335Dia 8.50mm | ±10% | e1 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | - | 8504.50.80.00 | 175mA | - | NO | 1 | - | - | - | - | - | - | - | - | - | - | - | - | 4.7mH | 0.001MHz | 16Ohm | - | - | DC-DC CONVERTER | - | 20 @ 252kHz | - | 20 | - | 50mA | - | - | - | - | 0.175A | 10% | - | - | - | - | - | - | - | - | - | - | 0.492 12.50mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 6701-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | WIRE | 4 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2009 | 6700 | 0.875Lx0.425W 22.22mmx10.80mm | ±15% | - | - | Obsolete | 1 (Unlimited) | 4 | Radial | EAR99 | Toroidal | 8mOhm | - | - | - | - | - | - | - | Shielded | 2 | 15.37mm | - | - | 11A | - | Not | - | - | 15.24mm | - | 3.81mm | 1.016 mm | 10μH | 1kHz | 8mOhm Max | - | 11A | HIGH CURRENT INDUCTOR | DUAL IN-LINE | - | Pin | - | - | - | - | - | - | - | - | - | - | 11A | - | - | - | - | - | - | - | 25.4mm | 1.000 25.40mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PM1210-1R5J Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | 1210 (3225 Metric) | - | - | - | 15.989131mg | - | - | - | - | 85MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -40°C~125°C | Tape & Reel (TR) | 2006 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | - | Obsolete | 1 (Unlimited) | - | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | Unshielded | - | - | - | unknown | 370mA | - | - | 3225 | 1210 | - | - | - | - | 1.5μH | 7.96MHz | 850mOhm Max | - | 370mA | - | - | 28 @ 7.96MHz | - | - | - | - | 28 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.2mm | 0.087 2.20mm | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SRR0603-471K Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard, Corner Terminals | - | WRAPAROUND | - | - | RECTANGULAR PACKAGE | - | - | - | 4MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | Q MEASURED AT 0.796 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR0603 | 0.256Lx0.256W 6.50mmx6.50mm | ±10% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 150mA | - | - | - | - | - | - | - | - | 470μH | 1kHz | 6.7Ohm Max | - | 150mA | POWER INDUCTOR | DUAL ENDED | 17 @ 796kHz | - | 17 | - | 190mA | 17 | 2626 | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.3mm | 0.130 3.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() SRE6603-220M Bourns Inc. | In Stock | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | 25MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -25°C~105°C | Tape & Reel (TR) | 2010 | SRE6603 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | e4 | - | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | Silver/Nickel/Gold (Ag/Ni/Au) | - | - | - | 8504.50.80.00 | - | TR, 13 Inch | YES | 1 | 4.45mm | - | unknown | 700mA | - | Not | - | - | - | - | - | - | 22μH | 100kHz | 110mOhm Max | - | 700mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | 40 | - | 300mA | 40 | - | - | - | - | 20% | - | 700mA | 700mA | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() 2209-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | CYLINDRICAL PACKAGE | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 2200 | 0.950Diax0.550W 24.13mmx13.97mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | 24mOhm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 6.7A | - | - | - | - | 11.43mm | - | - | - | 47μH | 1kHz | 24mOhm Max | - | 6.7A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | 4991 | - | - | - | 15% | - | - | 6.7A | - | - | - | - | - | 24.13mm | - | 13.97mm | - | - | - | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() 2306-V Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | 2 | - | RECTANGULAR PACKAGE | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | 2006 | 2300 | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | - | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | - | - | 15.6A | - | - | - | - | 14.224mm | - | - | - | 27μH | 1kHz | 8mOhm Max | - | 15.6A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | 15% | - | - | - | - | - | - | - | - | 32.512mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CM252016-101KL Bourns Inc. | 40000 | - | Datasheet | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | - | - | 12MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | - | -20°C~100°C | Tape & Reel (TR) | 2001 | CM252016 | 0.098Lx0.079W 2.50mmx2.00mm | ±10% | e2 | yes | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | 21Ohm | Tin/Copper (Sn99.3Cu0.7) | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | 2mm | Chip | - | 60mA | - | Not | 2516 | 1008 | - | - | - | - | 100μH | 796kHz | 21Ohm Max | 170mA | 60mA | RF INDUCTOR | DUAL ENDED | 15 @ 796kHz | - | 15 | - | - | 15 | - | - | - | - | 10% | - | 60mA | - | 21Ohm | - | - | - | - | - | 1.6mm | 0.063 1.60mm | - | - | No | No SVHC | ROHS3 Compliant | - | ||
![]() CM322522-1R0K Bourns | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | Cut Tape | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3225 | 1210 | - | - | - | - | 1 µH | - | 700 mΩ | - | 400 mA | - | - | - | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | - | 120 MHz | - | - | - | - | - | - | - | - | - | No SVHC | - | - | ||
![]() 77F331J-RC Bourns - J.W. Miller | In Stock | - | - | - | - | - | - | NO | WIRE | 2 | - | TUBULAR PACKAGE | 2 | Ferrite | 6.4 Ω | - | BOURNS INC | Bourns Inc | 77F331J-RC | 77F | - | - | 105 °C | -55 °C | Active | 5.4 | Compliant | Yes | 2.6 MHz | - | - | - | - | - | - | 5 % | - | Yes | - | - | - | Axial | - | - | - | - | 105 °C | -55 °C | - | - | - | - | - | 1 | - | - | compliant | - | - | - | - | - | - | - | - | - | 330 µH | 790 kHz | 6.5 Ω | - | 137 mA | DC-DC CONVERTER | AXIAL | - | - | 65 | GENERAL PURPOSE INDUCTOR | - | 65 | - | NO | - | 0.137 A | 5 % | 330 µH | - | - | - | 2.6 MHz | - | - | - | 3.99 mm | - | - | 10.41 mm | - | - | No SVHC | - | - | ||
![]() 5710 Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | - | 2 | - | - | - | - | - | - | - | - | - | - | Iron Powder | - | - | - | - | - | - | - | - | - | -55°C~105°C | Bulk | - | 5700 | 0.875Diax0.437W 22.22mmx11.10mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | 980mOhm | - | 105°C | -55°C | - | - | 1.5A | - | Unshielded | - | - | - | - | 1.5A | 5700 | - | - | - | 10.16mm | - | - | - | 1mH | 1kHz | 980mOhm Max | - | 1.5A | - | - | - | - | - | - | - | - | - | - | - | - | 15% | - | - | 1.5A | - | - | - | - | - | 28.575mm | 28.6mm | - | - | 11.0998mm | - | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() SDR1005-330K Bourns, Inc. | In Stock | - | Datasheet | - | - | - | - | YES | WRAPAROUND | - | - | CYLINDRICAL PACKAGE | - | - | - | 14MHz | - | - | - | - | Ferrite | - | - | - | - | - | - | - | - | Q MEASURED AT 1 MHZ | - | Tape and Reel | - | SDR1005 | - | 10% | e0 | - | - | - | 2 | SMD/SMT | EAR99 | - | - | Tin/Lead (Sn/Pb) | 125°C | -40°C | - | 8504.50.80.00 | - | TR | NO | 1 | 10.2mm | Low Profile | - | - | - | Not | - | - | - | - | - | - | 33 μH | 1kHz | - | - | 1.8A | POWER INDUCTOR | DUAL ENDED | - | - | 25 | GENERAL PURPOSE INDUCTOR | - | 25 | 5039 | - | 120mOhm | - | - | 33 µH | 1.8A | - | - | - | - | - | - | - | 5mm | - | 12.7mm | 10mm | - | - | RoHS Compliant | - | ||
![]() PT71949 Bourns, Inc. | In Stock | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70°C | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25% | - | - | Active | - | - | SMD/SMT | EAR99 | - | - | - | - | - | ISDN | - | - | TRAY | - | 1 | - | - | - | - | - | - | - | - | - | L14.4XB9.5XH15.4 (mm) | - | - | 6.5 μH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 600mOhm | - | - | - | - | - | - | - | 1500V | DATACOM TRANSFORMER | 1:4:1 | - | 15.4mm | - | 17.65mm | 12.32mm | - | - | RoHS Compliant | - |