- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Mounting Type | Package / Case | Terminal Shape | Number of Pins | Weight | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | HTS Code | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Case Code (Metric) | Case Code (Imperial) | Lead Pitch | Lead Length | Lead Spacing | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Current - Saturation | Q Factor | Case/Size Code | DC Current | Diameter | Height | Height Seated (Max) | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 3500-2R7M Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial | - | - | - | - | - | Ferrite | -55°C~105°C | Bulk | 2006 | 3500 | 0.385Lx0.150W 9.78mmx3.81mm | ±20% | - | Obsolete | 1 (Unlimited) | - | - | EAR99 | - | 28mOhm | 8504.50.80.00 | - | Unshielded | - | 3.81mm | - | - | 2.2mA | Not | - | - | 7.62mm | - | - | - | 2.7μH | 7.96MHz | 28mOhm Max | 4A | - | - | 43 @ 7.96MHz | - | - | 4A | 43 | - | 2.2A | - | 7.62mm | 0.300 7.62mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM54-680K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 11MHz | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2006 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | NO | 1 | - | Bobbin Core | unknown | 610mA | - | - | - | - | - | - | - | 68μH | 2.52MHz | 460mOhm | 610mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM1210-R068J Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | J BEND | - | 15.989131mg | RECTANGULAR PACKAGE | 1GHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | 2002 | PM1210 | 0.126Lx0.098W 3.20mmx2.50mm | ±5% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | NO | 1 | - | Molded Chip | unknown | 450mA | - | 3225 | 1210 | - | - | - | - | 68nH | 100MHz | 360mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 27 @ 100MHz | - | 27 | - | 28 | - | - | - | 2.2mm | 0.087 2.20mm | Non-RoHS Compliant | Contains Lead | ||
![]() 5618 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | - | 5600 | 1.220Dia 30.99mm | ±10% | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | - | 1.6A | - | - | - | 26.67mm | 25.4mm | 26.7mm | - | 2.5mH | 1kHz | 690mOhm Max | 1.6A | RF INDUCTOR | - | - | - | - | - | - | - | - | 30.988mm | 28.2mm | 1.110 28.19mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM20S-R82M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | 1210 (3225 Metric) | WRAPAROUND | - | 50.008559mg | RECTANGULAR PACKAGE | 160MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2000 | PM20S | 0.126Lx0.098W 3.20mmx2.50mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Molded | - | 8504.50.80.00 | TR | YES | 1 | - | - | - | 450mA | - | - | - | - | - | - | - | 820nH | 25.2MHz | 500mOhm Max | 450mA | RF INDUCTOR | DUAL ENDED | 40 @ 25.2MHz | - | 40 | - | 40 | - | - | - | 2.2mm | 0.087 2.20mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM105S-101M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105S | 0.394Lx0.362W 10.00mmx9.20mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | YES | 1 | - | - | unknown | 800mA | - | - | - | - | - | - | - | 100μH | 1kHz | 350mOhm Max | 970mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3936 | - | - | 5.8mm | 0.217 5.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM105S-121M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 7MHz | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105S | 0.394Lx0.362W 10.00mmx9.20mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | YES | 1 | - | - | unknown | 730mA | - | - | - | - | - | - | - | 120μH | 1kHz | 380mOhm Max | 730mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3936 | - | - | 5mm | 0.217 5.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() 9230-62 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 18MHz | Ferrite | -55°C~125°C | Bulk | 2006 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | 8504.50.80.00 | - | NO | 1 | - | Flame Retardant Coat | - | 145mA | Not | - | - | - | 25.4mm | - | - | 56μH | 2.5MHz | 5.7Ohm Max | 145mA | RF INDUCTOR | - | 45 @ 2.5MHz | - | 45 | - | 45 | - | 145mA | 2.41mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9230-44 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | 2 | - | TUBULAR PACKAGE | 50MHz | Ferrite | -55°C~125°C | Bulk | 2006 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | 8504.50.80.00 | - | NO | 1 | - | Flame Retardant Coat | - | 180mA | Not | - | - | - | - | - | - | 10μH | 7.9MHz | 3.7Ohm Max | 180mA | RF INDUCTOR | - | 55 @ 7.9MHz | - | 55 | - | 55 | - | 180mA | 2.41mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 70F226AI Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | - | - | - | 87MHz | Iron | -55°C~105°C | Bulk | 2005 | 70F | 0.160Diax0.250L 4.06mmx6.35mm | ±10% | no | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 1.132A | - | - | - | - | - | - | - | 2.2μH | 7.9MHz | 156mOhm Max | 1.132A | - | - | 43 @ 7.9MHz | - | - | - | 43 | - | - | 4.064mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM105S-150M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | - | - | RECTANGULAR PACKAGE | 27MHz | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2002 | PM105S | 0.394Lx0.362W 10.00mmx9.20mm | ±20% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | YES | 1 | - | - | unknown | 2.06A | - | - | - | - | - | - | - | 15μH | 2.52MHz | 70mOhm Max | 2.06A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | - | 3936 | - | - | 5mm | 0.217 5.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() 5900-222 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | - | 2 | - | TUBULAR PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 5900 | 0.453Diax0.900L 11.51mmx22.86mm | ±10% | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | NO | 1 | - | Shrink Tube | - | 500mA | Not | - | - | - | - | - | - | 2.2mH | 1kHz | 1.7Ohm Max | 580mA | RF INDUCTOR | - | - | - | - | 560mA | - | - | 500mA | 11.5062mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PM54-121K Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | ONE SURFACE | 2 | - | RECTANGULAR PACKAGE | 8MHz | Ferrite | -30°C~100°C | Tape & Reel (TR) | 2006 | PM54 | 0.228Lx0.228W 5.80mmx5.80mm | ±10% | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | NO | 1 | - | Bobbin Core | unknown | 480mA | - | - | - | - | - | - | - | 120μH | 1kHz | 930mOhm | 480mA | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 22 | - | - | 5.8mm | 4.8mm | 0.189 4.80mm | Non-RoHS Compliant | Contains Lead | ||
![]() 1120-182K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -55°C~105°C | Bulk | 2006 | 1120 | 0.810Dia 20.57mm | ±10% | no | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | 8504.50.80.00 | - | NO | 1 | - | Epoxy Coated | - | 800mA | - | - | - | 15.24mm | 12.7mm | - | - | 1.8mH | 1kHz | 1.39Ohm Max | 800mA | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | 20.574mm | - | 0.840 21.34mm | Non-RoHS Compliant | Contains Lead | ||
![]() RL895-822K Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical Cylinder (Open) | - | - | - | CYLINDRICAL PACKAGE | - | Ferrite | -30°C~100°C | Bulk | 2007 | RL895 | 0.307Dia 7.80mm | ±10% | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | NO | 1 | - | - | - | 100mA | Not | - | - | 5mm | - | - | - | 8.2mH | 1kHz | 15.3Ohm Max | 100mA | RF INDUCTOR | - | - | Radial | - | - | - | - | 100mA | 7.8mm | - | 0.374 9.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM3340-680M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2006 | PM3340 | 0.512Lx0.402W 13.00mmx10.20mm | ±20% | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | NO | 1 | - | Bobbin Core | - | 1.2A | - | - | - | - | - | - | - | 68μH | 100kHz | 170mOhm Max | 1.2A | POWER INDUCTOR | DUAL ENDED | - | - | - | 3A | - | 5137 | - | - | 11.5mm | 0.453 11.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() PM3340-470M Bourns Inc. | In Stock | - | Datasheet | Surface Mount | Surface Mount | Nonstandard | WRAPAROUND | 2 | - | RECTANGULAR PACKAGE | - | Ferrite | -55°C~105°C | Tape & Reel (TR) | 2006 | PM3340 | 0.512Lx0.402W 13.00mmx10.20mm | ±20% | no | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | 8504.50.80.00 | TR | NO | 1 | - | Bobbin Core | - | 1.6A | - | - | - | - | - | - | - | 47μH | 100kHz | 100mOhm Max | 1.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | 3.8A | - | 5137 | - | - | 11.5mm | 0.453 11.50mm | Non-RoHS Compliant | Contains Lead | ||
![]() 70F477AP-RC Bourns Inc. | In Stock | - | Datasheet | - | Through Hole | Axial | - | 2 | - | - | 280MHz | Phenolic | -55°C~125°C | Bulk | 2007 | 70F | 0.120Diax0.310L 3.05mmx7.87mm | ±20% | yes | Obsolete | 1 (Unlimited) | - | - | EAR99 | Wirewound | - | 8504.50.80.00 | - | Unshielded | - | - | - | - | 1.26A | - | - | - | - | - | - | - | 470nH | - | 125mOhm Max | 1.264A | - | - | 46 @ 25MHz | - | - | - | 46 | - | - | 3.048mm | - | - | ROHS3 Compliant | - | ||
![]() 2300HT-820-V Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Radial, Vertical (Open) | WIRE | - | - | CYLINDRICAL PACKAGE | - | Iron Powder | -55°C~200°C | Bulk | 2005 | 2300HT | 1.280Diax0.650W 32.51mmx16.51mm | ±15% | yes | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Toroidal | - | 8504.50.80.00 | - | YES | 1 | - | Vertical Mount | - | 8.8A | - | - | - | - | - | 13.208mm | 1.0668 mm | 82μH | 1kHz | 37mOhm Max | - | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 9230-68 Bourns Inc. | In Stock | - | Datasheet | Through Hole | Through Hole | Axial | WIRE | - | - | TUBULAR PACKAGE | 13MHz | Ferrite | -55°C~125°C | Bulk | 2006 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | NO | 1 | - | Flame Retardant Coat | - | 125mA | Not | - | - | - | 25.4mm | - | - | 100μH | 2.5MHz | 8Ohm Max | 125mA | RF INDUCTOR | - | 50 @ 2.5MHz | - | 50 | - | 50 | - | 125mA | 2.41mm | - | - | Non-RoHS Compliant | Contains Lead |