- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Core Material | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Reach Compliance Code | Current Rating | Military Standard | Lead Pitch | Lead Length | Lead Diameter | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance-Nom (L) | DC Current | Self Resonant Frequency | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PM5022-220M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | - | - | Ferrite | - | -55°C~105°C | Tape & Reel (TR) | 2007 | PM5022 | 0.720Lx0.551W 18.30mmx14.00mm | ±20% | - | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR | NO | 1 | - | Bobbin Core | unknown | 3.6A | - | - | - | - | 22μH | 100kHz | 47mOhm | 3.6A | POWER INDUCTOR | DUAL ENDED | - | - | - | - | 6.7A | - | 7360 | - | - | - | - | - | - | 6.6mm | 0.272 6.90mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SRN6045TA-471K Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | - | 3MHz | Ferrite | DCR MEASURED AT 20% TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | SRN6045TA | 0.236Lx0.236W 6.00mmx6.00mm | ±10% | e3 | - | Active | - | 2 | - | EAR99 | Wirewound | - | Tin (Sn) | - | - | - | 8504.50.80.00 | 400mA | - | Semi-Shielded | 1 | - | - | compliant | - | - | - | - | - | 470μH | 1MHz | 2.46Ohm Max | - | POWER INDUCTOR | DUAL ENDED | 15 @ 1MHz | - | 15 | - | 500mA | - | - | - | 0.4A | - | - | - | - | - | 0.177 4.50mm | - | - | - | RoHS Compliant | - | AEC-Q200 | ||
![]() PM127SH-2R4Y-RC Bourns, Inc. | In Stock | - | - | - | - | Surface Mount | - | SMD/SMT | - | - | - | - | - | - | Ferrite | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 125°C | -40°C | Wirewound | - | - | - | Shielded | - | - | - | - | - | - | - | - | - | - | 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 8.001mm | 12.4968mm | 12.4968mm | - | RoHS Compliant | - | - | ||
![]() 9250A-471-RC Bourns, Inc. | 7 |
| - | - | Tin | Through Hole | - | Axial | - | - | - | - | - | 235MHz | Ferrite | - | - | Bulk | - | - | - | 10% | - | - | - | - | - | Axial | - | - | - | - | 125°C | -55°C | Wirewound | - | - | - | Shielded | - | - | - | - | 565mA | Not | - | - | - | 470 nH | 25MHz | - | 565mA | - | - | - | Axial | - | - | 565mA | 44 | - | 250mOhm | - | - | 565mA | - | 4.36mm | - | - | 10.92mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() 9250A-123-RC Bourns, Inc. | 43 |
| - | - | Tin | Through Hole | - | - | - | - | - | TUBULAR PACKAGE | - | 44MHz | Ferrite | - | - | Bulk | - | - | - | 10% | e3 | yes | - | - | 2 | - | EAR99 | - | - | - | 125°C | -55°C | Wirewound | 8504.50.80.00 | - | - | Shielded | 1 | - | Cylindrical | - | 200mA | Not | - | - | 635 μm | 12 μH | 2.5MHz | - | 200mA | RF INDUCTOR | - | - | Axial | 55 | GENERAL PURPOSE INDUCTOR | 200mA | 55 | - | 2Ohm | - | 12 μH | 200mA | - | 4.11mm | - | - | 10.92mm | - | - | RoHS Compliant | Lead Free | - | ||
![]() 70F502AF Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Axial | - | - | 2 | TUBULAR PACKAGE | - | 196kHz | Ferrite | - | -55°C~105°C | Bulk | 2005 | 70F | 0.400Diax0.630L 10.16mmx16.00mm | ±5% | - | no | Obsolete | 1 (Unlimited) | 2 | - | EAR99 | Wirewound | 175Ohm | - | - | - | - | 8504.50.80.00 | - | - | NO | 1 | - | Varnish Coating | - | 37mA | Not | - | 31.75mm | 812.8 μm | 50mH | 79kHz | 175Ohm Max | 37mA | RF INDUCTOR | - | 57 @ 79kHz | - | 57 | - | - | 57 | - | - | - | - | 37mA | - | - | 400μm | - | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SRF1010DA-5R6M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 15MHz | Metal | - | -55°C~155°C | Tape & Reel (TR) | - | SRF1010DA | 0.472Lx0.378W 12.00mmx9.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 7.5A | - | Shielded | - | - | - | - | - | - | - | - | - | 5.6μH | - | 23mOhm Max | - | - | - | - | - | - | - | 11A | - | - | - | - | - | - | - | - | - | 0.457 11.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() 9230-48-RC Bourns Inc. | In Stock | - | Datasheet | 18 Weeks | Tin | - | Through Hole | Axial | NO | WIRE | - | TUBULAR PACKAGE | - | 35MHz | Ferrite | - | -55°C~125°C | Bulk | 2012 | 9230 | 0.095Diax0.250L 2.41mmx6.35mm | ±10% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | Molded | - | - | - | - | - | 8504.50.40.00 | - | - | NO | 1 | - | - | - | - | - | - | 29.21mm | 508 μm | 15μH | 2.5MHz | 2.8Ohm Max | 205mA | FILTER CHOKE | - | 45 @ 2.5MHz | - | 45 | - | - | 45 | - | - | - | - | - | - | 2.66mm | - | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() PM1608-2R2M-RC Bourns Inc. | In Stock | - | Datasheet | 16 Weeks | - | - | Surface Mount | Nonstandard | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 90MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2009 | PM1608 | 0.260Lx0.175W 6.60mmx4.45mm | ±20% | - | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | NO | 1 | 4.45mm | Rectangular | - | - | - | - | - | - | 2.2μH | 0.1MHz | 70mOhm Max | 2.4A | POWER INDUCTOR | DUAL ENDED | 18 @ 7.96MHz | - | - | - | 2.3A | - | 2618 | - | - | - | - | - | - | 2.92mm | 0.115 2.92mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() RL875S-272K Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical Cylinder | - | - | - | CYLINDRICAL PACKAGE | - | - | Ferrite | - | -30°C~100°C | Bulk | 2000 | RL875S | 0.307Dia 7.80mm | ±10% | - | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Wirewound | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Cylindrical | - | 140mA | - | 5mm | - | - | 2.7mH | 1kHz | 8.54Ohm Max | 140mA | DC-DC CONVERTER | - | - | - | - | - | - | - | - | - | - | - | - | 1MHz | 7.8mm | - | 0.295 7.50mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SRR1208-100M Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | - | 15MHz | Ferrite | Q MEASURED AT 2.52 MHZ | -40°C~125°C | Tape & Reel (TR) | 2005 | SRR1208 | 0.500Lx0.500W 12.70mmx12.70mm | ±20% | e0 | - | Obsolete | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | - | Tin/Lead (Sn/Pb) | - | - | - | 8504.50.80.00 | - | TR | YES | 1 | - | - | - | 5A | - | - | - | - | 10μH | 1kHz | 21mOhm Max | 5A | POWER INDUCTOR | DUAL ENDED | 20 @ 2.52MHz | - | 20 | - | 6.7A | - | 5050 | - | - | - | - | - | - | 8.5mm | 0.335 8.50mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() 2104-V Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical (Open) | - | WIRE | - | CYLINDRICAL PACKAGE | Ferrite | - | - | - | -55°C~105°C | Bulk | 2006 | 2100 | 0.860Diax0.450W 21.84mmx11.43mm | ±15% | - | yes | Obsolete | 1 (Unlimited) | 2 | Radial | EAR99 | Toroidal | - | - | - | - | - | 8504.50.80.00 | - | - | YES | 1 | - | Vertical Mount | - | 7.4A | - | 8.382mm | - | - | 18μH | 1kHz | 13mOhm Max | 7.4A | HIGH CURRENT INDUCTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | 21.844mm | - | 11.43mm | - | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() SRP5030CA-1R8M Bourns Inc. | 909 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 36MHz | Iron Powder | - | -55°C~155°C | Tape & Reel (TR) | - | SRP5030CA | 0.217Lx0.209W 5.50mmx5.30mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) | - | - | - | - | 10.1A | - | Shielded | - | - | - | - | - | - | - | - | - | 1.8μH | - | 12.7mOhm Max | - | - | - | - | - | - | - | 12.3A | - | - | - | - | - | - | - | - | - | 0.122 3.10mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP3012TA-100M Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD | - | - | - | - | - | 23MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | - | SRP3012TA | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 1A | - | Shielded | - | - | - | - | - | - | - | - | - | 10μH | - | 550mOhm Max | - | - | - | - | - | - | - | 1.4A | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP3012TA-R56M Bourns Inc. | 837300 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD | - | - | - | - | - | 90MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | - | SRP3012TA | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 4.5A | - | Shielded | - | - | - | - | - | - | - | - | - | 560nH | - | 36mOhm Max | - | - | - | - | - | - | - | 6.6A | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4528A-390M Bourns Inc. | 66 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | 16MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | SRR4528A | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | Tin (Sn) | - | - | - | - | 900mA | - | Shielded | - | - | - | - | - | - | - | - | - | 39μH | - | 272Ohm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 570mA | - | - | - | - | - | - | - | - | - | 0.110 2.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4528A-3R9Y Bourns Inc. | 417 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | - | 58MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | - | SRR4528A | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | - | - | - | Tin (Sn) | - | - | - | - | 2.8A | - | Shielded | - | - | - | - | - | - | - | - | - | 3.9μH | - | 37Ohm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 1.7A | - | - | - | - | - | - | - | - | - | 0.110 2.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF1010DA-R43M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 60MHz | Metal | - | -55°C~155°C | Tape & Reel (TR) | - | SRF1010DA | 0.472Lx0.378W 12.00mmx9.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 27A | - | Shielded | - | - | - | - | - | - | - | - | - | 430nH | - | 2.3mOhm Max | - | - | - | - | - | - | - | 38A | - | - | - | - | - | - | - | - | - | 0.457 11.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN5020TA-4R7M Bourns Inc. | 50000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | - | 58MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SRN5020TA | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) | - | - | - | - | 2.4A | - | Semi-Shielded | - | - | - | - | - | - | - | - | - | 4.7μH | - | 60mOhm | - | - | - | 15 @ 100kHz | - | - | - | 2.7A | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP3012TA-1R5M Bourns Inc. | 5311 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD | - | - | - | - | - | 55MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | - | SRP3012TA | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | - | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | 3A | - | Shielded | - | - | - | - | - | - | - | - | - | 1.5μH | - | 85mOhm Max | - | - | - | - | - | - | - | 4A | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |