- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Number of Pins | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Special Features | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Lead Length | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Lead/Base Style | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Q Factor | Case/Size Code | DC Resistance (DCR) - Parallel | Rated Current-Max | Inductance Tolerance | Inductance-Nom (L) | DC Current | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRN5040TA-1R5M Bourns Inc. | 546800 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 112MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SRN5040TA | 0.195Lx0.195W 4.95mmx4.95mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | 4.5A | - | Semi-Shielded | - | - | - | - | - | - | - | 1.5μH | - | 15mOhm | - | - | - | 15 @ 100kHz | - | - | - | 6.5A | - | - | - | - | - | - | - | - | - | 0.161 4.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN5020TA-1R0Y Bourns Inc. | 18392 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 143MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SRN5020TA | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | 4.1A | - | Semi-Shielded | - | - | - | - | - | - | - | 1μH | - | 20mOhm | - | - | - | 15 @ 100kHz | - | - | - | 5A | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN5020TA-470M Bourns Inc. | 268 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 16MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SRN5020TA | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | 700mA | - | Semi-Shielded | - | - | - | - | - | - | - | 47μH | - | 460mOhm | - | - | - | 15 @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN5040TA-220M Bourns Inc. | 546800 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 16MHz | Ferrite | DCR IS MEASURED AT 20 % TOLERANCE | -55°C~125°C | Tape & Reel (TR) | - | SRN5040TA | 0.195Lx0.195W 4.95mmx4.95mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Wirewound | Tin (Sn) | - | - | - | 1.5A | TR, 13 Inch | Semi-Shielded | 1 | - | Rectangular | - | - | - | - | 22μH | 0.1MHz | 123mOhm | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | - | 15 | - | 1.62A | - | 1919 | - | 1.5A | - | - | - | - | - | 0.161 4.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN5020TA-100M Bourns Inc. | 546800 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 41MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SRN5020TA | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | 1.6A | - | Semi-Shielded | - | - | - | - | - | - | - | 10μH | - | 110mOhm | - | - | - | 15 @ 100kHz | - | - | - | 1.7A | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN5040TA-330M Bourns Inc. | 546800 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 13MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SRN5040TA | 0.195Lx0.195W 4.95mmx4.95mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | 1.2A | - | Semi-Shielded | - | - | - | - | - | - | - | 33μH | - | 180mOhm | - | - | - | 15 @ 100kHz | - | - | - | 1.3A | - | - | - | - | - | - | - | - | - | 0.161 4.10mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP3020TA-R22Y Bourns Inc. | 76500 | - | Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD | - | - | - | - | 185MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | - | SRP3020TA | 0.138Lx0.126W 3.50mmx3.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 9A | - | Shielded | - | - | - | - | - | - | - | 220nH | - | 14mOhm Max | - | - | - | 5 @ 100kHz | - | - | - | 11.2A | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP3012TA-R47M Bourns Inc. | 20000 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD | - | - | - | - | 107MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | - | SRP3012TA | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 5A | - | Shielded | - | - | - | - | - | - | - | 470nH | - | 30mOhm Max | - | - | - | - | - | - | - | 7.2A | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN2510F-1R5M Bourns Inc. | 251200 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 55MHz | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | SRN2510F | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | - | - | - | 3.2A | - | Semi-Shielded | - | - | - | - | - | - | - | 1.5μH | - | 74mOhm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 3.8A | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN2510F-R24M Bourns Inc. | 251200 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 180MHz | Metal | - | -40°C~125°C | Tape & Reel (TR) | - | SRN2510F | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | - | - | - | 5.5A | - | Semi-Shielded | - | - | - | - | - | - | - | 240nH | - | 22mOhm Max | - | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 9.5A | - | - | - | - | - | - | - | - | - | 0.039 1.00mm | - | - | - | - | ROHS3 Compliant | - | - | ||
![]() 8230-54-RC Bourns, Inc. | 24 |
| Datasheet | 12 Weeks | Tin | Through Hole | - | - | - | WIRE | 2 | TUBULAR PACKAGE | 22MHz | Ferrite | - | - | Bulk | 2007 | - | - | 10% | - | yes | Active | - | 2 | - | EAR99 | - | - | 105°C | -55°C | - | - | - | Unshielded | 1 | - | Tubular | 185mA | - | Not | 66.5mm | 27 μH | 2.5MHz | - | 185mA | DC-DC CONVERTER | - | - | Axial | 50 | GENERAL PURPOSE INDUCTOR | - | 50 | - | 3.5Ohm | - | 10% | 27 μH | 185mA | 3.05mm | - | - | 7.62mm | - | No | - | RoHS Compliant | Lead Free | - | ||
![]() 6718 Bourns Inc. | In Stock | - | Datasheet | - | - | Through Hole | Through Hole | Radial, Vertical, 4 Leads (Open) | - | - | - | - | - | Iron Powder | - | -55°C~105°C | Bulk | - | 6700 | 1.812Lx0.900W 46.02mmx22.86mm | ±15% | - | - | Obsolete | 1 (Unlimited) | - | Radial | - | Toroidal | - | 105°C | -55°C | - | 2.5A | - | Shielded | - | - | - | 2.5A | 6700 | - | - | 1.1mH | 1kHz | 330mOhm Max | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.950 49.53mm | - | 22.86mm | - | - | Non-RoHS Compliant | Contains Lead | - | ||
![]() PM528S-6R2-RC Bourns Inc. | 27 |
| Datasheet | 16 Weeks | - | Surface Mount | Surface Mount | Nonstandard | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 39MHz | Ferrite | - | -40°C~125°C | Tape & Reel (TR) | 2007 | PM528S | 0.228Lx0.228W 5.80mmx5.80mm | ±30% | e2 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Silver/Nickel/Tin (Ag/Ni/Sn) | - | - | 8504.50.80.00 | - | TR | YES | 1 | 5.7mm | - | 2.2A | - | - | - | 6.2μH | 100kHz | 45mOhm Max | 1.8A | POWER INDUCTOR | DUAL ENDED | 7 @ 7.96MHz | - | 7 | - | 1.8A | - | 2323 | - | - | - | - | - | - | 2.8mm | 0.118 3.00mm | - | - | No | - | ROHS3 Compliant | - | - | ||
![]() CW100505-3N9J3 Bourns Inc. | In Stock | - | Datasheet | - | - | Surface Mount | Surface Mount | 0402 (1005 Metric) | - | ONE SURFACE | - | RECTANGULAR PACKAGE | 5.8GHz | Ceramic | - | -55°C~125°C | Tape & Reel (TR) | 2013 | CW100505 | 0.039Lx0.022W 1.00mmx0.55mm | ±5% | e4 | - | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Gold (Au) - with Nickel (Ni) barrier | - | - | 8504.50.80.00 | - | TR, 7 Inch | NO | 1 | 550μm | Chip | 840mA | - | - | - | 3.9nH | 250MHz | 66mOhm | 840mA | RF INDUCTOR | DUAL ENDED | 20 @ 250MHz | - | 20 | - | - | 20 | - | - | - | 5% | - | - | - | 500μm | 0.024 0.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | - | ||
![]() SRN5020TA-5R6M Bourns Inc. | 741 | - | Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 50MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SRN5020TA | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | 2.1A | - | Semi-Shielded | - | - | - | - | - | - | - | 5.6μH | - | 69mOhm | - | - | - | 15 @ 100kHz | - | - | - | 2.4A | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN5020TA-330M Bourns Inc. | 546800 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 20MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SRN5020TA | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | 800mA | - | Semi-Shielded | - | - | - | - | - | - | - | 33μH | - | 335mOhm | - | - | - | 15 @ 100kHz | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN5020TA-180M Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 28MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SRN5020TA | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | 1.17A | - | Semi-Shielded | - | - | - | - | - | - | - | 18μH | - | 190mOhm | - | - | - | 15 @ 100kHz | - | - | - | 1.2A | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN5020TA-3R3M Bourns Inc. | 2 |
| Datasheet | 18 Weeks | - | - | Surface Mount | Nonstandard | - | - | - | - | 75MHz | Ferrite | - | -55°C~125°C | Tape & Reel (TR) | - | SRN5020TA | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | 2.8A | - | Semi-Shielded | - | - | - | - | - | - | - | 3.3μH | - | 43mOhm | - | - | - | 15 @ 100kHz | - | - | - | 3.5A | - | - | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP3012TA-R33M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD | - | - | - | - | 150MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | - | SRP3012TA | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 6.2A | - | Shielded | - | - | - | - | - | - | - | 330nH | - | 20mOhm Max | - | - | - | - | - | - | - | 9.2A | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP3012TA-8R2M Bourns Inc. | 7568 |
| Datasheet | 18 Weeks | - | - | Surface Mount | 2-SMD | - | - | - | - | 26MHz | Carbonyl Powder | - | -40°C~150°C | Tape & Reel (TR) | - | SRP3012TA | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 1.2A | - | Shielded | - | - | - | - | - | - | - | 8.2μH | - | 463mOhm Max | - | - | - | - | - | - | - | 1.7A | - | - | - | - | - | - | - | - | - | 0.047 1.20mm | - | - | - | - | ROHS3 Compliant | - | AEC-Q200 |