- DC Resistance (DCR)
- Factory Lead Time
- Inductance
- Material-Core
- Moisture Sensitivity Level (MSL)
- Mounting Type
- Operating Temperature
- Package / Case
- Packaging
- Part Status
- RoHS Status
- Series
Attribute column
Manufacturer
Bourns Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Surface Mount | Terminal Shape | Supplier Device Package | Shape/Size Description | Frequency-Self-Resonant | Material-Core | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Type | Terminal Finish | Max Operating Temperature | Min Operating Temperature | HTS Code | Current Rating (Amps) | Packing Method | Shielding | Number of Functions | Depth | Construction | Current Rating | Base Part Number | Military Standard | Inductance | Test Frequency | DC Resistance (DCR) | Max DC Current | Inductor Application | Terminal Placement | Q @ Freq | Quality Factor-Min (at L-nom) | Inductor Type | Current - Saturation | Case/Size Code | Rated Current-Max | DC Current | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SRP3012TA-4R7M Bourns Inc. | 29 |
| Datasheet | 18 Weeks | - | Surface Mount | 2-SMD | - | - | - | - | 35MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | - | SRP3012TA | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 1.6A | - | Shielded | - | - | - | - | - | - | 4.7μH | - | 293mOhm Max | - | - | - | - | - | - | 2.8A | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP3012TA-R22M Bourns Inc. | 33 |
| Datasheet | 18 Weeks | - | Surface Mount | 2-SMD | - | - | - | - | 170MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | - | SRP3012TA | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 6.5A | - | Shielded | - | - | - | - | - | - | 220nH | - | 17mOhm Max | - | - | - | - | - | - | 10A | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP3012TA-R36M Bourns Inc. | 6898 |
| Datasheet | 18 Weeks | - | Surface Mount | 2-SMD | - | - | - | - | 125MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | - | SRP3012TA | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 6A | - | Shielded | - | - | - | - | - | - | 360nH | - | 23mOhm Max | - | - | - | - | - | - | 8.5A | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP3012TA-R82M Bourns Inc. | 837300 |
| Datasheet | 18 Weeks | - | Surface Mount | 2-SMD | - | - | - | - | 71MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | - | SRP3012TA | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 3.5A | - | Shielded | - | - | - | - | - | - | 820nH | - | 48mOhm Max | - | - | - | - | - | - | 5.8A | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP4020FA-2R0M Bourns Inc. | 611 | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 40MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | SRP4020FA | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Wirewound | Tin (Sn) | - | - | - | 8.2A | - | Shielded | 1 | - | - | - | - | - | 2μH | 0.1MHz | 23.3mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 15 @ 100kHz | 15 | - | 4A | - | 8.2A | - | - | 0.083 2.10mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP4030FA-6R8M Bourns Inc. | 729000 | - | Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 26MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | SRP4030FA | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | 4A | - | Shielded | - | - | - | - | - | - | 6.8μH | - | 74.1mOhm Max | - | - | - | 15 @ 100kHz | - | - | 3.5A | - | - | - | - | 0.118 3.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP4020FA-1R5M Bourns Inc. | In Stock |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | YES | ONE SURFACE | - | RECTANGULAR PACKAGE | 45MHz | Iron Powder | -55°C~155°C | Tape & Reel (TR) | - | SRP4020FA | 0.161Lx0.161W 4.10mmx4.10mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Wirewound | Tin (Sn) | - | - | - | 9.1A | - | Shielded | 1 | - | - | - | - | - | 1.5μH | 0.1MHz | 15.8mOhm Max | - | POWER INDUCTOR | DUAL ENDED | 20 @ 100kHz | 20 | - | 4.5A | - | 9.1A | - | - | 0.083 2.10mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRF1010DA-100M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 12MHz | Metal | -55°C~155°C | Tape & Reel (TR) | - | SRF1010DA | 0.472Lx0.378W 12.00mmx9.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 5.6A | - | Shielded | - | - | - | - | - | - | 10μH | - | 32.6mOhm Max | - | - | - | - | - | - | 7.4A | - | - | - | - | 0.457 11.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP3012TA-5R6M Bourns Inc. | 2681 |
| Datasheet | 18 Weeks | - | Surface Mount | 2-SMD | - | - | - | - | 32MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | - | SRP3012TA | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 1.5A | - | Shielded | - | - | - | - | - | - | 5.6μH | - | 360mOhm Max | - | - | - | - | - | - | 2.2A | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP3012TA-1R0M Bourns Inc. | 44 | - | Datasheet | 18 Weeks | - | Surface Mount | 2-SMD | YES | WRAPAROUND | - | RECTANGULAR PACKAGE | 65MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | - | SRP3012TA | 0.138Lx0.126W 3.50mmx3.20mm | ±20% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 3.3A | TR, EMBOSSED, 13 INCH | Shielded | 1 | - | Rectangular | - | - | - | 1μH | 0.1MHz | 60mOhm Max | - | POWER INDUCTOR | DUAL ENDED | - | - | - | 5.5A | 1413 | 3.3A | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRP3012TA-R15Y Bourns Inc. | 147 |
| Datasheet | 18 Weeks | - | Surface Mount | 2-SMD | - | - | - | - | 195MHz | Carbonyl Powder | -40°C~150°C | Tape & Reel (TR) | - | SRP3012TA | 0.138Lx0.126W 3.50mmx3.20mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 10A | - | Shielded | - | - | - | - | - | - | 150nH | - | 11mOhm Max | - | - | - | - | - | - | 14A | - | - | - | - | 0.047 1.20mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN2510F-R47M Bourns Inc. | 251200 |
| Datasheet | 18 Weeks | - | Surface Mount | 1008 (2520 Metric) | - | - | - | - | 120MHz | Metal | -40°C~125°C | Tape & Reel (TR) | - | SRN2510F | 0.098Lx0.079W 2.50mmx2.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | - | - | - | 4.6A | - | Semi-Shielded | - | - | - | - | - | - | 470nH | - | 35mOhm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 7A | - | - | - | - | 0.039 1.00mm | - | - | - | ROHS3 Compliant | - | - | ||
![]() SRN5020TA-6R8M Bourns Inc. | 488000 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 46MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | SRN5020TA | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | 1.9A | - | Semi-Shielded | - | - | - | - | - | - | 6.8μH | - | 90mOhm | - | - | - | 15 @ 100kHz | - | - | 2.1A | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN5020TA-150M Bourns Inc. | 47 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 32MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | SRN5020TA | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | 1.25A | - | Semi-Shielded | - | - | - | - | - | - | 15μH | - | 165mOhm | - | - | - | 15 @ 100kHz | - | - | 1.3A | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN5020TA-220M Bourns Inc. | 546800 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 25MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | SRN5020TA | 0.197Lx0.197W 5.00mmx5.00mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | 1.1A | - | Semi-Shielded | - | - | - | - | - | - | 22μH | - | 225mOhm | - | - | - | 15 @ 100kHz | - | - | - | - | - | - | - | 0.079 2.00mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRN5040TA-6R8M Bourns Inc. | 546800 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 32MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | - | SRN5040TA | 0.195Lx0.195W 4.95mmx4.95mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) | - | - | - | 2.5A | - | Semi-Shielded | - | - | - | - | - | - | 6.8μH | - | 43mOhm | - | - | - | 15 @ 100kHz | - | - | 3.3A | - | - | - | - | 0.161 4.10mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() SRR4528A-2R2Y Bourns Inc. | 21 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard, Corner Terminals | - | - | - | - | 76MHz | Ferrite | -40°C~125°C | Tape & Reel (TR) | - | SRR4528A | 0.197Lx0.197W 5.00mmx5.00mm | ±30% | e3 | - | Active | 1 (Unlimited) | - | - | - | - | Tin (Sn) | - | - | - | 3.78A | - | Shielded | - | - | - | - | - | - | 2.2μH | - | 23Ohm Max | - | - | - | - | - | GENERAL PURPOSE INDUCTOR | 2.32A | - | - | - | - | 0.110 2.80mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 | ||
![]() CW160808-R10G Bourns Inc. | 40 |
| Datasheet | 18 Weeks | Surface Mount | Surface Mount | 0603 (1608 Metric) | - | - | 0603 (1608 Metric) | - | 1.4GHz | Alumina | -40°C~125°C | Tape & Reel (TR) | 2010 | CW160808 | 0.065Lx0.041W 1.65mmx1.05mm | ±2% | - | - | Active | 1 (Unlimited) | - | SMD/SMT | - | Wirewound | - | 125°C | -40°C | - | 400mA | - | Unshielded | - | 1.25mm | - | 400mA | CW160808 | Not | 100nH | 150MHz | 710mOhm | 400mA | - | - | 34 @ 250MHz | - | - | - | - | - | 400mA | 1.016mm | 0.047 1.20mm | 1.651mm | 1.0414mm | No | ROHS3 Compliant | Lead Free | - | ||
![]() PM1608S-680M-RC Bourns Inc. | 13 |
| Datasheet | 16 Weeks | Surface Mount | Surface Mount | Nonstandard | - | WRAPAROUND | - | RECTANGULAR PACKAGE | 15MHz | Ferrite | -55°C~125°C | Tape & Reel (TR) | 2009 | PM1608S | 0.260Lx0.173W 6.60mmx4.40mm | ±20% | e4 | yes | Active | 1 (Unlimited) | 2 | SMD/SMT | EAR99 | Wirewound | Copper/Nickel/Gold (Cu/Ni/Au) | - | - | 8504.50.80.00 | - | TR, Embossed, 7 Inch | YES | 1 | 4.4mm | Rectangular | 400mA | - | - | 68μH | 100kHz | 290mOhm Max | 400mA | POWER INDUCTOR | DUAL ENDED | 40 @ 100kHz | - | - | - | 2617 | - | - | 3mm | 0.118 3.00mm | - | - | No | ROHS3 Compliant | - | - | ||
![]() SRF1010DA-150M Bourns Inc. | 25555 |
| Datasheet | 18 Weeks | - | Surface Mount | Nonstandard | - | - | - | - | 10MHz | Metal | -55°C~155°C | Tape & Reel (TR) | - | SRF1010DA | 0.472Lx0.378W 12.00mmx9.60mm | ±20% | e3 | - | Active | 1 (Unlimited) | - | - | - | Wirewound | Tin (Sn) - with Nickel (Ni) barrier | - | - | - | 4.6A | - | Shielded | - | - | - | - | - | - | 15μH | - | 45.5mOhm Max | - | - | - | - | - | - | 5.5A | - | - | - | - | 0.457 11.60mm | - | - | - | ROHS3 Compliant | - | AEC-Q200 |